TelephoneStuff.com Siemon LightSystem XGLO 50/125um Multimode Simplex Pigtails FP1B-SC5L-01

Description
XGLO cable assemblies feature premium fiber that meets IEEE 802.3 10 Gigabit Ethernet requirements as well as IEC-60793-2-10 and TIA-492AAAC specifications for laser bandwidth Differential Mode Delay (DMD) specifications. These precision cable assemblies are warranted for 20 years and ensure optimum applications support for 10 Gigabit Ethernet serial transmission when installed in a qualified LightSystem XGLO system. Features: - Laser bandwidth optimized cable reduces impurities in the core of fiber, ensuring robust 10 gigabit Ethernet transmission - Connectors color coded per ANSI/TIA/EIA-568-B.3 - Assemblies offer a superior connector polish that meets stringent Telcordia and ISO/IEC specifications for end-face geometry and exceeds all ANSI/TIA/EIA and ISO/IEC insertion loss and return loss requirements. - Dust caps included to protect polish from dirt and damage - SC duplexing clip allows for polarity correction - Exceeds ANSI/TIA/EIA and ISO/IECrequirements for aging, exposure to humidity, temperature extremes, impact, vibration, coupling strength, and cable resistance to stress and strain - 50/125 multimode and singlemode assemblies available - Pigtails available in 1 meter lengths
Description
XGLO cable assemblies feature premium fiber that meets IEEE 802.3 10 Gigabit Ethernet requirements as well as IEC-60793-2-10 and TIA-492AAAC specifications for laser bandwidth Differential Mode Delay (DMD) specifications. These precision cable assemblies are warranted for 20 years and ensure optimum applications support for 10 Gigabit Ethernet serial transmission when installed in a qualified LightSystem XGLO system. Features: - Laser bandwidth optimized cable reduces impurities in the core of fiber, ensuring robust 10 gigabit Ethernet transmission - Connectors color coded per ANSI/TIA/EIA-568-B.3 - Assemblies offer a superior connector polish that meets stringent Telcordia and ISO/IEC specifications for end-face geometry and exceeds all ANSI/TIA/EIA and ISO/IEC insertion loss and return loss requirements. - Dust caps included to protect polish from dirt and damage - SC duplexing clip allows for polarity correction - Exceeds ANSI/TIA/EIA and ISO/IECrequirements for aging, exposure to humidity, temperature extremes, impact, vibration, coupling strength, and cable resistance to stress and strain - 50/125 multimode and singlemode assemblies available - Pigtails available in 1 meter lengths

Suppliers

Company
Product
Description
Supplier Links
Siemon LightSystem XGLO 50/125um Multimode Simplex Pigtails - FP1B-SC5L-01 - TelephoneStuff.com
Huntington Beach, CA, USA
Siemon LightSystem XGLO 50/125um Multimode Simplex Pigtails
FP1B-SC5L-01
Siemon LightSystem XGLO 50/125um Multimode Simplex Pigtails FP1B-SC5L-01
XGLO cable assemblies feature premium fiber that meets IEEE 802.3 10 Gigabit Ethernet requirements as well as IEC-60793-2-10 and TIA-492AAAC specifications for laser bandwidth Differential Mode Delay (DMD) specifications. These precision cable assemblies are warranted for 20 years and ensure optimum applications support for 10 Gigabit Ethernet serial transmission when installed in a qualified LightSystem XGLO system. Features: - Laser bandwidth optimized cable reduces impurities in the core of fiber, ensuring robust 10 gigabit Ethernet transmission - Connectors color coded per ANSI/TIA/EIA-568-B.3 - Assemblies offer a superior connector polish that meets stringent Telcordia and ISO/IEC specifications for end-face geometry and exceeds all ANSI/TIA/EIA and ISO/IEC insertion loss and return loss requirements. - Dust caps included to protect polish from dirt and damage - SC duplexing clip allows for polarity correction - Exceeds ANSI/TIA/EIA and ISO/IECrequirements for aging, exposure to humidity, temperature extremes, impact, vibration, coupling strength, and cable resistance to stress and strain - 50/125 multimode and singlemode assemblies available - Pigtails available in 1 meter lengths

XGLO cable assemblies feature premium fiber that meets IEEE 802.3 10 Gigabit Ethernet requirements as well as IEC-60793-2-10 and TIA-492AAAC specifications for laser bandwidth Differential Mode Delay (DMD) specifications. These precision cable assemblies are warranted for 20 years and ensure optimum applications support for 10 Gigabit Ethernet serial transmission when installed in a qualified LightSystem XGLO system.
Features:
- Laser bandwidth optimized cable reduces impurities in the core of fiber, ensuring robust 10 gigabit Ethernet transmission
- Connectors color coded per ANSI/TIA/EIA-568-B.3
- Assemblies offer a superior connector polish that meets stringent Telcordia and ISO/IEC specifications for end-face geometry and exceeds all ANSI/TIA/EIA and ISO/IEC insertion loss and return loss requirements.
- Dust caps included to protect polish from dirt and damage
- SC duplexing clip allows for polarity correction
- Exceeds ANSI/TIA/EIA and ISO/IECrequirements for aging, exposure to humidity, temperature extremes, impact, vibration, coupling strength, and cable resistance to stress and strain
- 50/125 multimode and singlemode assemblies available
- Pigtails available in 1 meter lengths

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number FP1B-SC5L-01
Product Name Siemon LightSystem XGLO 50/125um Multimode Simplex Pigtails
Cable Type Simplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 5202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Kinetix 1-1m Fiber Optic Cable - 2090-SCNP1-0 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Jacket Material nylon
View Details
Fiber-optic cable - SOOC-TB-P-M4-2-R15 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fibre Optic Cable - 5357250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type ST; St
View Details