TelephoneStuff.com Chatsworth Products F-Series TeraFrame Cabinet System FF1N-111C-E62

Description
The F-Series TeraFrame Cabinet System helps organize, store and secure computer, data storage and network equipment in the data center, computer room or network environment. Every cabinet includes two pairs of sliding, continuously adjustable equipment mounting rails to provide critical front and rear support for equipment. Features: - Square-Punched Rails - Front Door: Single, Perforated Metal - Rear Door: Single, Solid Metal - Latches: Two-Point, Cam Latch, Keyed Lock - Top Panel Style: Vertical Exhaust Duct System, 34”-60”H - Height: 83.5" - Width: 23.6" - Depth: 47.1"
Description
The F-Series TeraFrame Cabinet System helps organize, store and secure computer, data storage and network equipment in the data center, computer room or network environment. Every cabinet includes two pairs of sliding, continuously adjustable equipment mounting rails to provide critical front and rear support for equipment. Features: - Square-Punched Rails - Front Door: Single, Perforated Metal - Rear Door: Single, Solid Metal - Latches: Two-Point, Cam Latch, Keyed Lock - Top Panel Style: Vertical Exhaust Duct System, 34”-60”H - Height: 83.5" - Width: 23.6" - Depth: 47.1"

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products F-Series TeraFrame Cabinet System - FF1N-111C-E62 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products F-Series TeraFrame Cabinet System
FF1N-111C-E62
Chatsworth Products F-Series TeraFrame Cabinet System FF1N-111C-E62
The F-Series TeraFrame Cabinet System helps organize, store and secure computer, data storage and network equipment in the data center, computer room or network environment. Every cabinet includes two pairs of sliding, continuously adjustable equipment mounting rails to provide critical front and rear support for equipment. Features: - Square-Punched Rails - Front Door: Single, Perforated Metal - Rear Door: Single, Solid Metal - Latches: Two-Point, Cam Latch, Keyed Lock - Top Panel Style: Vertical Exhaust Duct System, 34”-60”H - Height: 83.5" - Width: 23.6" - Depth: 47.1"

The F-Series TeraFrame Cabinet System helps organize, store and secure computer, data storage and network equipment in the data center, computer room or network environment. Every cabinet includes two pairs of sliding,
continuously adjustable equipment mounting rails to provide critical front and rear support for equipment.
Features:
- Square-Punched Rails
- Front Door: Single, Perforated Metal
- Rear Door: Single, Solid Metal
- Latches: Two-Point, Cam Latch, Keyed Lock
- Top Panel Style: Vertical Exhaust Duct System, 34”-60”H
- Height: 83.5"
- Width: 23.6"
- Depth: 47.1"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number FF1N-111C-E62
Product Name Chatsworth Products F-Series TeraFrame Cabinet System
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Tool Trays - 1257935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Stainless Steel; Stainless steel
Height 1.18 inch (30 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD60A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details