TelephoneStuff.com Hubbell FCW Wall Mount Cabinet FCWXSP

Description
Double door FCW cabinet accepts FSP series adapter panels. Will also accept blown fiber brackets or splice trays. Provides a separate lockable "technician side" for terminating the building cable. The "user side" of the FCW encloses and protects the patch cord connections and can be secured with an optional lock set. Features: - Accepts up to four (FCW4SP) or twelve (FCW12SP) FSP modular adapter panels (24 or 72 port capacity) - Cable entry ports designed for stackable mounting - Complete with hardware necessary for routing fibers and securing cables - Mounting stud for optional fiber splice tray - Location for optional keyed lock on user side - 16 ga. cold rolled steel construction - Durable black powder coat finish - Accepts two 7" or four 10" splice trays if using standard adapter panels or one 7" splice tray if using high-density adapter panels - Dimensions: - FCW4SP - 12" H x 14" W x 3.25" D - FCW12SP - 16" H x 14" W x 6.5" D
Description
Double door FCW cabinet accepts FSP series adapter panels. Will also accept blown fiber brackets or splice trays. Provides a separate lockable "technician side" for terminating the building cable. The "user side" of the FCW encloses and protects the patch cord connections and can be secured with an optional lock set. Features: - Accepts up to four (FCW4SP) or twelve (FCW12SP) FSP modular adapter panels (24 or 72 port capacity) - Cable entry ports designed for stackable mounting - Complete with hardware necessary for routing fibers and securing cables - Mounting stud for optional fiber splice tray - Location for optional keyed lock on user side - 16 ga. cold rolled steel construction - Durable black powder coat finish - Accepts two 7" or four 10" splice trays if using standard adapter panels or one 7" splice tray if using high-density adapter panels - Dimensions: - FCW4SP - 12" H x 14" W x 3.25" D - FCW12SP - 16" H x 14" W x 6.5" D

Suppliers

Company
Product
Description
Supplier Links
Hubbell FCW Wall Mount Cabinet - FCWXSP - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell FCW Wall Mount Cabinet
FCWXSP
Hubbell FCW Wall Mount Cabinet FCWXSP
Double door FCW cabinet accepts FSP series adapter panels. Will also accept blown fiber brackets or splice trays. Provides a separate lockable "technician side" for terminating the building cable. The "user side" of the FCW encloses and protects the patch cord connections and can be secured with an optional lock set. Features: - Accepts up to four (FCW4SP) or twelve (FCW12SP) FSP modular adapter panels (24 or 72 port capacity) - Cable entry ports designed for stackable mounting - Complete with hardware necessary for routing fibers and securing cables - Mounting stud for optional fiber splice tray - Location for optional keyed lock on user side - 16 ga. cold rolled steel construction - Durable black powder coat finish - Accepts two 7" or four 10" splice trays if using standard adapter panels or one 7" splice tray if using high-density adapter panels - Dimensions: - FCW4SP - 12" H x 14" W x 3.25" D - FCW12SP - 16" H x 14" W x 6.5" D

Double door FCW cabinet accepts FSP series adapter panels. Will also accept blown fiber brackets or splice trays. Provides a separate lockable "technician side" for terminating the building cable. The "user side" of the FCW encloses and protects the patch cord connections and can be secured with an optional lock set.
Features:
- Accepts up to four (FCW4SP) or twelve (FCW12SP) FSP modular adapter panels (24 or 72 port capacity)
- Cable entry ports designed for stackable mounting
- Complete with hardware necessary for routing fibers and securing cables
- Mounting stud for optional fiber splice tray
- Location for optional keyed lock on user side
- 16 ga. cold rolled steel construction
- Durable black powder coat finish
- Accepts two 7" or four 10" splice trays if using standard adapter panels or one 7" splice tray if using high-density adapter panels
- Dimensions:
- FCW4SP - 12" H x 14" W x 3.25" D
- FCW12SP - 16" H x 14" W x 6.5" D

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number FCWXSP
Product Name Hubbell FCW Wall Mount Cabinet
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Tool Boxes - 2148941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Plastic
Height 6.38 inch (162 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD36A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details