TelephoneStuff.com Siemon 6- to 72-Port Fiber Connect Panel with Sliding Tray FCP3-DWR

Description
Enclosures economically connect, protect, and manage up to 72 fibers within one Rack Mount Space (RMS). Features: - Accepts Quick-Pack adapter plates with patented single-finger access - Makes access to the connections easy via a tray that slides out the front or the rear - Lanced tabs provide convenient cable anchor points for incoming jacketed cables - Rear clips manage cable slack while maintaining minimum bend radius requirements - Includes: - Mounting brackets - Housing/tray - Fiber managers - Grommets - Labels and holders Specifications: - Height: 43.2mm (1.7 in.) - Width: 482.6mm (19.0 in.) - Depth: 355.6mm (14.0 in.)
Description
Enclosures economically connect, protect, and manage up to 72 fibers within one Rack Mount Space (RMS). Features: - Accepts Quick-Pack adapter plates with patented single-finger access - Makes access to the connections easy via a tray that slides out the front or the rear - Lanced tabs provide convenient cable anchor points for incoming jacketed cables - Rear clips manage cable slack while maintaining minimum bend radius requirements - Includes: - Mounting brackets - Housing/tray - Fiber managers - Grommets - Labels and holders Specifications: - Height: 43.2mm (1.7 in.) - Width: 482.6mm (19.0 in.) - Depth: 355.6mm (14.0 in.)

Suppliers

Company
Product
Description
Supplier Links
Siemon 6- to 72-Port Fiber Connect Panel with Sliding Tray - FCP3-DWR - TelephoneStuff.com
Huntington Beach, CA, USA
Siemon 6- to 72-Port Fiber Connect Panel with Sliding Tray
FCP3-DWR
Siemon 6- to 72-Port Fiber Connect Panel with Sliding Tray FCP3-DWR
Enclosures economically connect, protect, and manage up to 72 fibers within one Rack Mount Space (RMS). Features: - Accepts Quick-Pack adapter plates with patented single-finger access - Makes access to the connections easy via a tray that slides out the front or the rear - Lanced tabs provide convenient cable anchor points for incoming jacketed cables - Rear clips manage cable slack while maintaining minimum bend radius requirements - Includes: - Mounting brackets - Housing/tray - Fiber managers - Grommets - Labels and holders Specifications: - Height: 43.2mm (1.7 in.) - Width: 482.6mm (19.0 in.) - Depth: 355.6mm (14.0 in.)

Enclosures economically connect, protect, and manage up to 72 fibers within one Rack Mount Space (RMS).
Features:
- Accepts Quick-Pack adapter plates with patented single-finger access
- Makes access to the connections easy via a tray that slides out the front or the rear
- Lanced tabs provide convenient cable anchor points for incoming jacketed cables
- Rear clips manage cable slack while maintaining minimum bend radius requirements
-
Includes:
- Mounting brackets
- Housing/tray
- Fiber managers
- Grommets
- Labels and holders
Specifications:
- Height: 43.2mm (1.7 in.)
- Width: 482.6mm (19.0 in.)
- Depth: 355.6mm (14.0 in.)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number FCP3-DWR
Product Name Siemon 6- to 72-Port Fiber Connect Panel with Sliding Tray
Ports 6 to 72
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 2010581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Cable Specifications Category 5/5E; Cat5
View Details
Specs
Port Type LC
Ports 6
View Details
Patch panels - PP-RJ-SC-F - 2703021 -  - PHOENIX CONTACT USA
Specs
Port Type RJ Type (Modular) Connector
Cable Specifications Category 5/5E
View Details