TelephoneStuff.com Chatsworth Products F-Series TeraFrame Cabinet System FC3M-113C-E22

Description
The F-Series TeraFrame Cabinet System helps organize, store and secure computer, data storage and network equipment in the data center, computer room or network environment. Every cabinet includes two pairs of sliding, continuously adjustable equipment mounting rails to provide critical front and rear support for equipment. Cabinet System Features: - Cabinet Height: 78.3" / Frame Height: 78.1" (F) - Cabinet Width: 31.5" / Frame Width: 31.3" (1) - Cabinet Depth: 46.1" / Rail Depth: 42.3" / Frame Depth: 39.4" (F) - Square-Punched 2 Pair Rail Style (1) - Front Door: Single, Perforated Metal (1) - Rear Door option - None (0) , Single, Solid Metal (1), Single, Perforated Metal (2), Double, Perforated Metal (3) - Door Latches: Two-Point, Cam Latch, Keyed Lock (C) - Color: Black (C), Blue (D), Glacier White (E), Steel Gray (F) (C) - Top Panel Style: Network with 4 Cable Openings (2) - Side Panel Style: Solid, 2 each (2)
Description
The F-Series TeraFrame Cabinet System helps organize, store and secure computer, data storage and network equipment in the data center, computer room or network environment. Every cabinet includes two pairs of sliding, continuously adjustable equipment mounting rails to provide critical front and rear support for equipment. Cabinet System Features: - Cabinet Height: 78.3" / Frame Height: 78.1" (F) - Cabinet Width: 31.5" / Frame Width: 31.3" (1) - Cabinet Depth: 46.1" / Rail Depth: 42.3" / Frame Depth: 39.4" (F) - Square-Punched 2 Pair Rail Style (1) - Front Door: Single, Perforated Metal (1) - Rear Door option - None (0) , Single, Solid Metal (1), Single, Perforated Metal (2), Double, Perforated Metal (3) - Door Latches: Two-Point, Cam Latch, Keyed Lock (C) - Color: Black (C), Blue (D), Glacier White (E), Steel Gray (F) (C) - Top Panel Style: Network with 4 Cable Openings (2) - Side Panel Style: Solid, 2 each (2)

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products F-Series TeraFrame Cabinet System - FC3M-113C-E22 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products F-Series TeraFrame Cabinet System
FC3M-113C-E22
Chatsworth Products F-Series TeraFrame Cabinet System FC3M-113C-E22
The F-Series TeraFrame Cabinet System helps organize, store and secure computer, data storage and network equipment in the data center, computer room or network environment. Every cabinet includes two pairs of sliding, continuously adjustable equipment mounting rails to provide critical front and rear support for equipment. Cabinet System Features: - Cabinet Height: 78.3" / Frame Height: 78.1" (F) - Cabinet Width: 31.5" / Frame Width: 31.3" (1) - Cabinet Depth: 46.1" / Rail Depth: 42.3" / Frame Depth: 39.4" (F) - Square-Punched 2 Pair Rail Style (1) - Front Door: Single, Perforated Metal (1) - Rear Door option - None (0) , Single, Solid Metal (1), Single, Perforated Metal (2), Double, Perforated Metal (3) - Door Latches: Two-Point, Cam Latch, Keyed Lock (C) - Color: Black (C), Blue (D), Glacier White (E), Steel Gray (F) (C) - Top Panel Style: Network with 4 Cable Openings (2) - Side Panel Style: Solid, 2 each (2)

The F-Series TeraFrame Cabinet System helps organize, store and secure computer, data storage and network equipment in the data center, computer room or network environment. Every cabinet includes two pairs of sliding,
continuously adjustable equipment mounting rails to provide critical front and rear support for equipment.
Cabinet System Features:
- Cabinet Height: 78.3" / Frame Height: 78.1" (F)
- Cabinet Width: 31.5" / Frame Width: 31.3" (1)
- Cabinet Depth: 46.1" / Rail Depth: 42.3" / Frame Depth: 39.4" (F)
- Square-Punched 2 Pair Rail Style (1)
- Front Door: Single, Perforated Metal (1)
- Rear Door option - None (0) , Single, Solid Metal (1), Single, Perforated Metal (2), Double, Perforated Metal (3)
- Door Latches: Two-Point, Cam Latch, Keyed Lock (C)
- Color: Black (C), Blue (D), Glacier White (E), Steel Gray (F) (C)
- Top Panel Style: Network with 4 Cable Openings (2)
- Side Panel Style: Solid, 2 each (2)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number FC3M-113C-E22
Product Name Chatsworth Products F-Series TeraFrame Cabinet System
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Server Cabinets - 1863293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel
Height 26.10 inch (663 mm)
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details