TelephoneStuff.com Panduit® Opticom Fiber Adapter Panels (FAPs) FAP6WAQSCZ

Description
SC 10Gig OM3/OM4 FAP loaded with six SC 10Gig Simplex Multimode Fiber Optic Adapters (Aqua) with zirconia ceramic split sleeves. Features: - Loaded with TIA/EIA-604 FOCIS-3 compliant adapters - Exceed TIA/EIA-568-B.3 requirements - Snap quickly into the front of all Opticom components - Choice of phosphor bronze or zirconia ceramic split sleeves to fit specific network requirements; zirconia ceramic split sleeves are recommended for OM3 multimode and OS1/OS2 single mode applications - Q.C. number and split sleeve material laser marked on every adapter assures 100% traceability and quick and easy identification of split sleeve material - SC adapters are also available in QuickNet Fiber Optic Cassettes, Mini-Com Modules, or separately to provide a complete SC system solution
Description
SC 10Gig OM3/OM4 FAP loaded with six SC 10Gig Simplex Multimode Fiber Optic Adapters (Aqua) with zirconia ceramic split sleeves. Features: - Loaded with TIA/EIA-604 FOCIS-3 compliant adapters - Exceed TIA/EIA-568-B.3 requirements - Snap quickly into the front of all Opticom components - Choice of phosphor bronze or zirconia ceramic split sleeves to fit specific network requirements; zirconia ceramic split sleeves are recommended for OM3 multimode and OS1/OS2 single mode applications - Q.C. number and split sleeve material laser marked on every adapter assures 100% traceability and quick and easy identification of split sleeve material - SC adapters are also available in QuickNet Fiber Optic Cassettes, Mini-Com Modules, or separately to provide a complete SC system solution

Suppliers

Company
Product
Description
Supplier Links
Panduit® Opticom Fiber Adapter Panels (FAPs) - FAP6WAQSCZ - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Opticom Fiber Adapter Panels (FAPs)
FAP6WAQSCZ
Panduit® Opticom Fiber Adapter Panels (FAPs) FAP6WAQSCZ
SC 10Gig OM3/OM4 FAP loaded with six SC 10Gig Simplex Multimode Fiber Optic Adapters (Aqua) with zirconia ceramic split sleeves. Features: - Loaded with TIA/EIA-604 FOCIS-3 compliant adapters - Exceed TIA/EIA-568-B.3 requirements - Snap quickly into the front of all Opticom components - Choice of phosphor bronze or zirconia ceramic split sleeves to fit specific network requirements; zirconia ceramic split sleeves are recommended for OM3 multimode and OS1/OS2 single mode applications - Q.C. number and split sleeve material laser marked on every adapter assures 100% traceability and quick and easy identification of split sleeve material - SC adapters are also available in QuickNet Fiber Optic Cassettes, Mini-Com Modules, or separately to provide a complete SC system solution

SC 10Gig OM3/OM4 FAP loaded with six SC 10Gig Simplex Multimode Fiber Optic Adapters (Aqua) with zirconia ceramic split sleeves.
Features:
- Loaded with TIA/EIA-604 FOCIS-3 compliant adapters
- Exceed TIA/EIA-568-B.3 requirements
- Snap quickly into the front of all Opticom components
- Choice of phosphor bronze or zirconia ceramic split sleeves to fit specific network requirements; zirconia ceramic split sleeves are recommended for OM3 multimode and OS1/OS2 single mode applications
- Q.C. number and split sleeve material laser marked on every adapter assures 100% traceability and quick and easy identification of split sleeve material
- SC adapters are also available in QuickNet Fiber Optic Cassettes, Mini-Com Modules, or separately to provide a complete SC system solution

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number FAP6WAQSCZ
Product Name Panduit® Opticom Fiber Adapter Panels (FAPs)
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 2383858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 48
Height in U 1
View Details
16-port Cat5/5e Unshielded Patch Panel - TC-P16C5E  (Version 2.0) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 5/5E
View Details