TelephoneStuff.com Panduit® SC to Fiber Optic Singlemode, Simplex Pigtail F9B3-NM1

Description
SC to pigtail singlemode simplex pigtail, 900μm buffered fiber (one SC connector on one end and open on the other end) – 9/125μm. Features: - Pass all TIA/EIA-568-B.3 performance requirements - 100% factory inspected end face geometry in compliance with Telcordia GR-326-CORE, Issue 3 - Typical insertion loss per connection: 0.25dB - UPC polished (55dB minimum return loss) - Factory terminated and 100% tested for insertion loss and return loss - Insertion loss and return loss data recorded for every singlemode patch cord - Lifetime traceability of test data to a Q.C. number on each patch cord - Highest quality flame retardant fiber optic cable with tight-buffered coating on each optical fiber
Description
SC to pigtail singlemode simplex pigtail, 900μm buffered fiber (one SC connector on one end and open on the other end) – 9/125μm. Features: - Pass all TIA/EIA-568-B.3 performance requirements - 100% factory inspected end face geometry in compliance with Telcordia GR-326-CORE, Issue 3 - Typical insertion loss per connection: 0.25dB - UPC polished (55dB minimum return loss) - Factory terminated and 100% tested for insertion loss and return loss - Insertion loss and return loss data recorded for every singlemode patch cord - Lifetime traceability of test data to a Q.C. number on each patch cord - Highest quality flame retardant fiber optic cable with tight-buffered coating on each optical fiber

Suppliers

Company
Product
Description
Supplier Links
Panduit® SC to Fiber Optic Singlemode, Simplex Pigtail - F9B3-NM1 - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® SC to Fiber Optic Singlemode, Simplex Pigtail
F9B3-NM1
Panduit® SC to Fiber Optic Singlemode, Simplex Pigtail F9B3-NM1
SC to pigtail singlemode simplex pigtail, 900μm buffered fiber (one SC connector on one end and open on the other end) – 9/125μm. Features: - Pass all TIA/EIA-568-B.3 performance requirements - 100% factory inspected end face geometry in compliance with Telcordia GR-326-CORE, Issue 3 - Typical insertion loss per connection: 0.25dB - UPC polished (55dB minimum return loss) - Factory terminated and 100% tested for insertion loss and return loss - Insertion loss and return loss data recorded for every singlemode patch cord - Lifetime traceability of test data to a Q.C. number on each patch cord - Highest quality flame retardant fiber optic cable with tight-buffered coating on each optical fiber

SC to pigtail singlemode simplex pigtail, 900μm buffered fiber (one SC connector on one end and open on the other end) – 9/125μm.
Features:
- Pass all TIA/EIA-568-B.3 performance requirements
- 100% factory inspected end face geometry in compliance with Telcordia GR-326-CORE, Issue 3
- Typical insertion loss per connection: 0.25dB
- UPC polished (55dB minimum return loss)
- Factory terminated and 100% tested for insertion loss and return loss
- Insertion loss and return loss data recorded for every singlemode patch cord
- Lifetime traceability of test data to a Q.C. number on each patch cord
- Highest quality flame retardant fiber optic cable with tight-buffered coating on each optical fiber

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number F9B3-NM1
Product Name Panduit® SC to Fiber Optic Singlemode, Simplex Pigtail
Cable Type Simplex
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Cable - 7202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fibre Optic Cable - 5367140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type LC; Lc
View Details