TelephoneStuff.com Legrand - On-Q Cat 5 Camera Microphone F7642

Description
Optional microphone mounts to back of camera mounting plate. Features: - Easily add audio to any Category 5 camera installation
Description
Optional microphone mounts to back of camera mounting plate. Features: - Easily add audio to any Category 5 camera installation

Suppliers

Company
Product
Description
Supplier Links
Legrand - On-Q Cat 5 Camera Microphone - F7642 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - On-Q Cat 5 Camera Microphone
F7642
Legrand - On-Q Cat 5 Camera Microphone F7642
Optional microphone mounts to back of camera mounting plate. Features: - Easily add audio to any Category 5 camera installation

Optional microphone mounts to back of camera mounting plate.
Features:
- Easily add audio to any Category 5 camera installation

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number F7642
Product Name Legrand - On-Q Cat 5 Camera Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM66D132HV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details