TelephoneStuff.com Panduit® SC to Pigtail Multimode Simplex Pigtail F6B3

Description
SC to pigtail multimode simplex pigtail, 900μm buffered fiber (one SC connector on one end and open on the other end) - 62.5/125μm. Features: - Pass all TIA/EIA-568-B.3 performance requirements - Insertion loss per connection: .10dB typical; .30dB maximum - Factory terminated and 100% tested for insertion loss - Insertion loss data recorded for every multimode patch cord - Lifetime traceability of test data to a Q.C. number on each patch cord - SC Duplex Patch Cords include SC Duplex Clips to maintain polarity - Highest quality flame retardant fiber optic cable with tight-buffered coating on each optical fiber - RoHS Compliant - SC Patch Cord - Fiber Compatibility 62.5/125μm - Fiber Cable Size 900μm and Tight-buffered - Multimode
Description
SC to pigtail multimode simplex pigtail, 900μm buffered fiber (one SC connector on one end and open on the other end) - 62.5/125μm. Features: - Pass all TIA/EIA-568-B.3 performance requirements - Insertion loss per connection: .10dB typical; .30dB maximum - Factory terminated and 100% tested for insertion loss - Insertion loss data recorded for every multimode patch cord - Lifetime traceability of test data to a Q.C. number on each patch cord - SC Duplex Patch Cords include SC Duplex Clips to maintain polarity - Highest quality flame retardant fiber optic cable with tight-buffered coating on each optical fiber - RoHS Compliant - SC Patch Cord - Fiber Compatibility 62.5/125μm - Fiber Cable Size 900μm and Tight-buffered - Multimode

Suppliers

Company
Product
Description
Supplier Links
Panduit® SC to Pigtail Multimode Simplex Pigtail - F6B3 - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® SC to Pigtail Multimode Simplex Pigtail
F6B3
Panduit® SC to Pigtail Multimode Simplex Pigtail F6B3
SC to pigtail multimode simplex pigtail, 900μm buffered fiber (one SC connector on one end and open on the other end) - 62.5/125μm. Features: - Pass all TIA/EIA-568-B.3 performance requirements - Insertion loss per connection: .10dB typical; .30dB maximum - Factory terminated and 100% tested for insertion loss - Insertion loss data recorded for every multimode patch cord - Lifetime traceability of test data to a Q.C. number on each patch cord - SC Duplex Patch Cords include SC Duplex Clips to maintain polarity - Highest quality flame retardant fiber optic cable with tight-buffered coating on each optical fiber - RoHS Compliant - SC Patch Cord - Fiber Compatibility 62.5/125μm - Fiber Cable Size 900μm and Tight-buffered - Multimode

SC to pigtail multimode simplex pigtail, 900μm buffered fiber (one SC connector on one end and open on the other end) - 62.5/125μm.
Features:
- Pass all TIA/EIA-568-B.3 performance requirements
- Insertion loss per connection: .10dB typical; .30dB maximum
- Factory terminated and 100% tested for insertion loss
- Insertion loss data recorded for every multimode patch cord
- Lifetime traceability of test data to a Q.C. number on each patch cord
- SC Duplex Patch Cords include SC Duplex Clips to maintain polarity
- Highest quality flame retardant fiber optic cable with tight-buffered coating on each optical fiber
- RoHS Compliant
- SC Patch Cord
- Fiber Compatibility 62.5/125μm
- Fiber Cable Size 900μm and Tight-buffered
- Multimode

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number F6B3
Product Name Panduit® SC to Pigtail Multimode Simplex Pigtail
Cable Type Simplex
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Cable - 7202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fibre Optic Cable - 2846985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM4
View Details