TelephoneStuff.com Panduit® ST to Pigtail Multimode Simplex Pigtail F6B2

Description
ST to pigtail multimode simplex pigtail, 900μm buffered fiber (one ST connector on one end and open on the other end) - 62.5/125μm. Features: - Pass all TIA/EIA-568-B.3 performance requirements - Insertion loss per connection: .10dB typical; .30dB maximum - Factory terminated and 100% tested for insertion loss - Insertion loss data recorded for every multimode patch cord - Lifetime traceability of test data to a Q.C. number on each patch cord - SC Duplex Patch Cords include SC Duplex Clips to maintain polarity - Highest quality flame retardant fiber optic cable with tight-buffered coating on each optical fiber - RoHS Compliant - ST Patch Cord - Fiber Compatibility 62.5/125μm - Fiber Cable Size 900μm and Tight-buffered - Multimode
Description
ST to pigtail multimode simplex pigtail, 900μm buffered fiber (one ST connector on one end and open on the other end) - 62.5/125μm. Features: - Pass all TIA/EIA-568-B.3 performance requirements - Insertion loss per connection: .10dB typical; .30dB maximum - Factory terminated and 100% tested for insertion loss - Insertion loss data recorded for every multimode patch cord - Lifetime traceability of test data to a Q.C. number on each patch cord - SC Duplex Patch Cords include SC Duplex Clips to maintain polarity - Highest quality flame retardant fiber optic cable with tight-buffered coating on each optical fiber - RoHS Compliant - ST Patch Cord - Fiber Compatibility 62.5/125μm - Fiber Cable Size 900μm and Tight-buffered - Multimode

Suppliers

Company
Product
Description
Supplier Links
Panduit® ST to Pigtail Multimode Simplex Pigtail - F6B2 - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® ST to Pigtail Multimode Simplex Pigtail
F6B2
Panduit® ST to Pigtail Multimode Simplex Pigtail F6B2
ST to pigtail multimode simplex pigtail, 900μm buffered fiber (one ST connector on one end and open on the other end) - 62.5/125μm. Features: - Pass all TIA/EIA-568-B.3 performance requirements - Insertion loss per connection: .10dB typical; .30dB maximum - Factory terminated and 100% tested for insertion loss - Insertion loss data recorded for every multimode patch cord - Lifetime traceability of test data to a Q.C. number on each patch cord - SC Duplex Patch Cords include SC Duplex Clips to maintain polarity - Highest quality flame retardant fiber optic cable with tight-buffered coating on each optical fiber - RoHS Compliant - ST Patch Cord - Fiber Compatibility 62.5/125μm - Fiber Cable Size 900μm and Tight-buffered - Multimode

ST to pigtail multimode simplex pigtail, 900μm buffered fiber (one ST connector on one end and open on the other end) - 62.5/125μm.
Features:
- Pass all TIA/EIA-568-B.3 performance requirements
- Insertion loss per connection: .10dB typical; .30dB maximum
- Factory terminated and 100% tested for insertion loss
- Insertion loss data recorded for every multimode patch cord
- Lifetime traceability of test data to a Q.C. number on each patch cord
- SC Duplex Patch Cords include SC Duplex Clips to maintain polarity
- Highest quality flame retardant fiber optic cable with tight-buffered coating on each optical fiber
- RoHS Compliant
- ST Patch Cord
- Fiber Compatibility 62.5/125μm
- Fiber Cable Size 900μm and Tight-buffered
- Multimode

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number F6B2
Product Name Panduit® ST to Pigtail Multimode Simplex Pigtail
Cable Type Simplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 7202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-TB-F-M4-2-R2 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 2 mm (0.0787 inch)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
Fibre Optic Cable - 2846883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM2
View Details