TelephoneStuff.com Panduit® LC to Pigtail Multimode Simplex Pigtail F6B10

Description
LC to pigtail multimode simplex pigtail, 900μm buffered fiber (one LC connector on one end and open on the other end) – 62.5/125μm. Features: - Pass all TIA/EIA-568-B.3 performance requirements - Insertion loss per connection: .10dB typical; .30dB maximum - Factory terminated and 100% tested for insertion loss - Insertion loss data recorded for every multimode patch cord - Lifetime traceability of test data to a Q.C. number on each patch cord - SC Duplex Patch Cords include SC Duplex Clips to maintain polarity - Highest quality flame retardant fiber optic cable with tight-buffered coating on each optical fiber - RoHS Compliant - LC Patch Cord - Fiber 62.5/125μm - Fiber Cable Size 900μm and Tight-buffered - Multimode Fiber - Length & Fiber Count: - F6B10-NM1Y Fiber Count 1, Length 1m - F6B10-NM2Y Fiber Count 2, Length 2m - F6B10-NM3Y Fiber Count 2, Length 3m
Description
LC to pigtail multimode simplex pigtail, 900μm buffered fiber (one LC connector on one end and open on the other end) – 62.5/125μm. Features: - Pass all TIA/EIA-568-B.3 performance requirements - Insertion loss per connection: .10dB typical; .30dB maximum - Factory terminated and 100% tested for insertion loss - Insertion loss data recorded for every multimode patch cord - Lifetime traceability of test data to a Q.C. number on each patch cord - SC Duplex Patch Cords include SC Duplex Clips to maintain polarity - Highest quality flame retardant fiber optic cable with tight-buffered coating on each optical fiber - RoHS Compliant - LC Patch Cord - Fiber 62.5/125μm - Fiber Cable Size 900μm and Tight-buffered - Multimode Fiber - Length & Fiber Count: - F6B10-NM1Y Fiber Count 1, Length 1m - F6B10-NM2Y Fiber Count 2, Length 2m - F6B10-NM3Y Fiber Count 2, Length 3m

Suppliers

Company
Product
Description
Supplier Links
Panduit® LC to Pigtail Multimode Simplex Pigtail - F6B10 - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® LC to Pigtail Multimode Simplex Pigtail
F6B10
Panduit® LC to Pigtail Multimode Simplex Pigtail F6B10
LC to pigtail multimode simplex pigtail, 900μm buffered fiber (one LC connector on one end and open on the other end) – 62.5/125μm. Features: - Pass all TIA/EIA-568-B.3 performance requirements - Insertion loss per connection: .10dB typical; .30dB maximum - Factory terminated and 100% tested for insertion loss - Insertion loss data recorded for every multimode patch cord - Lifetime traceability of test data to a Q.C. number on each patch cord - SC Duplex Patch Cords include SC Duplex Clips to maintain polarity - Highest quality flame retardant fiber optic cable with tight-buffered coating on each optical fiber - RoHS Compliant - LC Patch Cord - Fiber 62.5/125μm - Fiber Cable Size 900μm and Tight-buffered - Multimode Fiber - Length & Fiber Count: - F6B10-NM1Y Fiber Count 1, Length 1m - F6B10-NM2Y Fiber Count 2, Length 2m - F6B10-NM3Y Fiber Count 2, Length 3m

LC to pigtail multimode simplex pigtail, 900μm buffered fiber (one LC connector on one end and open on the other end) – 62.5/125μm.
Features:
- Pass all TIA/EIA-568-B.3 performance requirements
- Insertion loss per connection: .10dB typical; .30dB maximum
- Factory terminated and 100% tested for insertion loss
- Insertion loss data recorded for every multimode patch cord
- Lifetime traceability of test data to a Q.C. number on each patch cord
- SC Duplex Patch Cords include SC Duplex Clips to maintain polarity
- Highest quality flame retardant fiber optic cable with tight-buffered coating on each optical fiber
- RoHS Compliant
- LC Patch Cord
- Fiber 62.5/125μm
- Fiber Cable Size 900μm and Tight-buffered
- Multimode Fiber
- Length & Fiber Count:
- F6B10-NM1Y Fiber Count 1, Length 1m
- F6B10-NM2Y Fiber Count 2, Length 2m
- F6B10-NM3Y Fiber Count 2, Length 3m

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number F6B10
Product Name Panduit® LC to Pigtail Multimode Simplex Pigtail
Cable Type Simplex
Unlock Full Specs
to access all available technical data

Similar Products

QSFP DD 200G AOC - FODDD43P00005 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Patch Cord, Singlemode, 633nm, F-SV-C, 1m, FC/APC Connectors. - F-SV-C-1FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 4.3 µm (0.1693 mils)
Connector Type FC/APC Narrow Key
View Details