TelephoneStuff.com Revolabs Solo Executive Full Feature Set Wireless.. EXESYS-BLK-NM

Description
Solo Executive Full Feature Set Wireless Microphone System combines two-way audio, wide band quality and encryption with the Revolabs MaxFlex technology. These microphone systems provide high quality, superior performance and maximum flexibility in designing the best audio system possible. Wireless Microphone System Features: - Available in 4 or 8 Channel Configurations - Supports Two-Way Audio Capabilities - Best suited for Permanently installed Audio/Visual systems - Completely wireless - great sound and natural mobility without wires in the conference or meeting room - MaxFlex supports any combination of three innovative, interchangeable microphone options (Ordered Separately): - Wearable Wireless - Handheld Wireless - TableTop Wireless Boundary - Solo System connects seamlessly to other A/V equipment such as installed audio mixers and video conferencing codecs, and can be easily managed by room control systems - Each microphone uses its own secure communication channel with two-way audio to maximize quality, security and control - All of Revolabs Wireless Microphones use 128-bit encryption, so that no one can listen into your conversations - critical for companies using audio/video-conferen cing to discuss confidential information - In large room settings, the Solo System may be linked together for up to a total of 16 microphones in North America - Dimensions - Executive Base Station: L 16.9" x W 8.0" x H 1.7" - Audio Bandwidth: 100-6800 Hz - Power Requirements - Executive Base Station: 100-240 V AC, 50-60 Hz, 5W (Universal Inputs) - Range: 100’ approximately assuming no obstructions - Includes Out-of-range alarm - Channels: 4 or 8 channels per system, 16 channels maximum (2 systems) - Battery: Lithium Polymer providing 8 hours of talk time - Charge Time: 2 hours
Description
Solo Executive Full Feature Set Wireless Microphone System combines two-way audio, wide band quality and encryption with the Revolabs MaxFlex technology. These microphone systems provide high quality, superior performance and maximum flexibility in designing the best audio system possible. Wireless Microphone System Features: - Available in 4 or 8 Channel Configurations - Supports Two-Way Audio Capabilities - Best suited for Permanently installed Audio/Visual systems - Completely wireless - great sound and natural mobility without wires in the conference or meeting room - MaxFlex supports any combination of three innovative, interchangeable microphone options (Ordered Separately): - Wearable Wireless - Handheld Wireless - TableTop Wireless Boundary - Solo System connects seamlessly to other A/V equipment such as installed audio mixers and video conferencing codecs, and can be easily managed by room control systems - Each microphone uses its own secure communication channel with two-way audio to maximize quality, security and control - All of Revolabs Wireless Microphones use 128-bit encryption, so that no one can listen into your conversations - critical for companies using audio/video-conferen cing to discuss confidential information - In large room settings, the Solo System may be linked together for up to a total of 16 microphones in North America - Dimensions - Executive Base Station: L 16.9" x W 8.0" x H 1.7" - Audio Bandwidth: 100-6800 Hz - Power Requirements - Executive Base Station: 100-240 V AC, 50-60 Hz, 5W (Universal Inputs) - Range: 100’ approximately assuming no obstructions - Includes Out-of-range alarm - Channels: 4 or 8 channels per system, 16 channels maximum (2 systems) - Battery: Lithium Polymer providing 8 hours of talk time - Charge Time: 2 hours

Suppliers

Company
Product
Description
Supplier Links
Revolabs Solo Executive Full Feature Set Wireless.. - EXESYS-BLK-NM - TelephoneStuff.com
Huntington Beach, CA, USA
Revolabs Solo Executive Full Feature Set Wireless..
EXESYS-BLK-NM
Revolabs Solo Executive Full Feature Set Wireless.. EXESYS-BLK-NM
Solo Executive Full Feature Set Wireless Microphone System combines two-way audio, wide band quality and encryption with the Revolabs MaxFlex technology. These microphone systems provide high quality, superior performance and maximum flexibility in designing the best audio system possible. Wireless Microphone System Features: - Available in 4 or 8 Channel Configurations - Supports Two-Way Audio Capabilities - Best suited for Permanently installed Audio/Visual systems - Completely wireless - great sound and natural mobility without wires in the conference or meeting room - MaxFlex supports any combination of three innovative, interchangeable microphone options (Ordered Separately): - Wearable Wireless - Handheld Wireless - TableTop Wireless Boundary - Solo System connects seamlessly to other A/V equipment such as installed audio mixers and video conferencing codecs, and can be easily managed by room control systems - Each microphone uses its own secure communication channel with two-way audio to maximize quality, security and control - All of Revolabs Wireless Microphones use 128-bit encryption, so that no one can listen into your conversations - critical for companies using audio/video-conferen cing to discuss confidential information - In large room settings, the Solo System may be linked together for up to a total of 16 microphones in North America - Dimensions - Executive Base Station: L 16.9" x W 8.0" x H 1.7" - Audio Bandwidth: 100-6800 Hz - Power Requirements - Executive Base Station: 100-240 V AC, 50-60 Hz, 5W (Universal Inputs) - Range: 100’ approximately assuming no obstructions - Includes Out-of-range alarm - Channels: 4 or 8 channels per system, 16 channels maximum (2 systems) - Battery: Lithium Polymer providing 8 hours of talk time - Charge Time: 2 hours

Solo Executive Full Feature Set Wireless Microphone System combines two-way audio, wide band quality and encryption with the Revolabs MaxFlex technology. These microphone systems provide high quality, superior performance and maximum flexibility in designing the best audio system possible.
Wireless Microphone System Features:
- Available in 4 or 8 Channel Configurations
- Supports Two-Way Audio Capabilities
- Best suited for Permanently installed Audio/Visual systems
- Completely wireless - great sound and natural mobility without wires in the conference or meeting room
- MaxFlex supports any combination of three innovative, interchangeable microphone options (Ordered Separately):
- Wearable Wireless
- Handheld Wireless
- TableTop Wireless Boundary
- Solo System connects seamlessly to other A/V equipment such as installed audio mixers and video conferencing codecs, and can be easily managed by room control systems
- Each microphone uses its own secure communication channel with two-way audio to maximize quality, security and control
- All of Revolabs Wireless Microphones use 128-bit encryption, so that no one can listen into your conversations - critical for companies using audio/video-conferencing to discuss confidential information
- In large room settings, the Solo System may be linked together for up to a total of 16 microphones in North America
- Dimensions - Executive Base Station: L 16.9" x W 8.0" x H 1.7"
- Audio Bandwidth: 100-6800 Hz
- Power Requirements - Executive Base Station: 100-240 V AC, 50-60 Hz, 5W (Universal Inputs)
- Range: 100’ approximately assuming no obstructions
- Includes Out-of-range alarm
- Channels: 4 or 8 channels per system, 16 channels maximum (2 systems)
- Battery: Lithium Polymer providing 8 hours of talk time
- Charge Time: 2 hours

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number EXESYS-BLK-NM
Product Name Revolabs Solo Executive Full Feature Set Wireless..
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM69D127V11XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
SN Ratio 69 dB
Features Digital
View Details
2 suppliers
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details
Commercial Audio Microphones - MICPAT-6 - Biamp Systems, Ltd.
Specs
Application Paging
View Details