TelephoneStuff.com Revolabs Solo Wearable Wireless Microphone EXEMIC-BLK-11

Description
Solo Wearable Wireless Microphone is designed for all Solo Systems. These microphone systems provide high quality, superior performance and maximum flexibility in designing the best audio system possible. Wireless Microphone Features: - High quality wideband audio for exceptional voice reproduction in a very small form factor - Dimensions: 0.9" x 0.8" x 2.6" - Eight hours of continuous use on a single charge - Recharges in two hours - Includes Lanyard and Earpiece
Description
Solo Wearable Wireless Microphone is designed for all Solo Systems. These microphone systems provide high quality, superior performance and maximum flexibility in designing the best audio system possible. Wireless Microphone Features: - High quality wideband audio for exceptional voice reproduction in a very small form factor - Dimensions: 0.9" x 0.8" x 2.6" - Eight hours of continuous use on a single charge - Recharges in two hours - Includes Lanyard and Earpiece

Suppliers

Company
Product
Description
Supplier Links
Revolabs Solo Wearable Wireless Microphone - EXEMIC-BLK-11 - TelephoneStuff.com
Huntington Beach, CA, USA
Revolabs Solo Wearable Wireless Microphone
EXEMIC-BLK-11
Revolabs Solo Wearable Wireless Microphone EXEMIC-BLK-11
Solo Wearable Wireless Microphone is designed for all Solo Systems. These microphone systems provide high quality, superior performance and maximum flexibility in designing the best audio system possible. Wireless Microphone Features: - High quality wideband audio for exceptional voice reproduction in a very small form factor - Dimensions: 0.9" x 0.8" x 2.6" - Eight hours of continuous use on a single charge - Recharges in two hours - Includes Lanyard and Earpiece

Solo Wearable Wireless Microphone is designed for all Solo Systems. These microphone systems provide high quality, superior performance and maximum flexibility in designing the best audio system possible.
Wireless Microphone Features:
- High quality wideband audio for exceptional voice reproduction in a very small form factor
- Dimensions: 0.9" x 0.8" x 2.6"
- Eight hours of continuous use on a single charge
- Recharges in two hours
- Includes Lanyard and Earpiece

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number EXEMIC-BLK-11
Product Name Revolabs Solo Wearable Wireless Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128VV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Commercial Audio Microphones - MICPAT-6 - Biamp Systems, Ltd.
Specs
Application Paging
View Details
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers