TelephoneStuff.com Middle Atlantic EWR Series 19" Wall Cabinet EWR-16-17

Description
Aggressively priced sectional wall cabinet for smaller systems. Specify an EWR wall cabinet when installing smaller systems and an economical solution is required. The pivoting, sectional wall cabinet provides unparalleled quality at an aggressive price and is ideal for use in both secured and non-secured areas. Feature: - Tool-Free Quick-Mount system for easy one-person mounting of the center section to the backpan on the jobsite - Welded construction provides 150. lb. weight capacity - Models available that include solid front door - Finished in a durable black textured powder coat - Standard adjustable 11-gauge, 10-32 threaded rackrail with marked rackspace increments to speed equipment mounting - Reversible padlockable center section keyed separately from optional front door - Vented to facilitate optimum passive thermal management - 1.2", 3/4" 1" and 1-1/2" electrical knockouts and UHF/VHF antenna knockouts on top and bottom of backpan - Abundant lacing points throughout the interior facilitate cable management - Large opening in backpan provides a 10-1/2" x 10-1/2" pull-box sized opening for convenient cable passage - Backpan includes integral mounting clips to mount extra-short power strip - UL listed
Description
Aggressively priced sectional wall cabinet for smaller systems. Specify an EWR wall cabinet when installing smaller systems and an economical solution is required. The pivoting, sectional wall cabinet provides unparalleled quality at an aggressive price and is ideal for use in both secured and non-secured areas. Feature: - Tool-Free Quick-Mount system for easy one-person mounting of the center section to the backpan on the jobsite - Welded construction provides 150. lb. weight capacity - Models available that include solid front door - Finished in a durable black textured powder coat - Standard adjustable 11-gauge, 10-32 threaded rackrail with marked rackspace increments to speed equipment mounting - Reversible padlockable center section keyed separately from optional front door - Vented to facilitate optimum passive thermal management - 1.2", 3/4" 1" and 1-1/2" electrical knockouts and UHF/VHF antenna knockouts on top and bottom of backpan - Abundant lacing points throughout the interior facilitate cable management - Large opening in backpan provides a 10-1/2" x 10-1/2" pull-box sized opening for convenient cable passage - Backpan includes integral mounting clips to mount extra-short power strip - UL listed

Suppliers

Company
Product
Description
Supplier Links
Middle Atlantic EWR Series 19" Wall Cabinet - EWR-16-17 - TelephoneStuff.com
Huntington Beach, CA, USA
Middle Atlantic EWR Series 19" Wall Cabinet
EWR-16-17
Middle Atlantic EWR Series 19" Wall Cabinet EWR-16-17
Aggressively priced sectional wall cabinet for smaller systems. Specify an EWR wall cabinet when installing smaller systems and an economical solution is required. The pivoting, sectional wall cabinet provides unparalleled quality at an aggressive price and is ideal for use in both secured and non-secured areas. Feature: - Tool-Free Quick-Mount system for easy one-person mounting of the center section to the backpan on the jobsite - Welded construction provides 150. lb. weight capacity - Models available that include solid front door - Finished in a durable black textured powder coat - Standard adjustable 11-gauge, 10-32 threaded rackrail with marked rackspace increments to speed equipment mounting - Reversible padlockable center section keyed separately from optional front door - Vented to facilitate optimum passive thermal management - 1.2", 3/4" 1" and 1-1/2" electrical knockouts and UHF/VHF antenna knockouts on top and bottom of backpan - Abundant lacing points throughout the interior facilitate cable management - Large opening in backpan provides a 10-1/2" x 10-1/2" pull-box sized opening for convenient cable passage - Backpan includes integral mounting clips to mount extra-short power strip - UL listed

Aggressively priced sectional wall cabinet for smaller systems. Specify an EWR wall cabinet when installing smaller systems and an economical solution is required. The pivoting, sectional wall cabinet provides unparalleled quality at an aggressive price and is ideal for use in both secured and non-secured areas.
Feature:
- Tool-Free Quick-Mount system for easy one-person mounting of the center section to the backpan on the jobsite
- Welded construction provides 150. lb. weight capacity
- Models available that include solid front door
- Finished in a durable black textured powder coat
- Standard adjustable 11-gauge, 10-32 threaded rackrail with marked rackspace increments to speed equipment mounting
- Reversible padlockable center section keyed separately from optional front door
- Vented to facilitate optimum passive thermal management
- 1.2", 3/4" 1" and 1-1/2" electrical knockouts and UHF/VHF antenna knockouts on top and bottom of backpan
- Abundant lacing points throughout the interior facilitate cable management
- Large opening in backpan provides a 10-1/2" x 10-1/2" pull-box sized opening for convenient cable passage
- Backpan includes integral mounting clips to mount extra-short power strip
- UL listed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number EWR-16-17
Product Name Middle Atlantic EWR Series 19" Wall Cabinet
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Door cabinets - R5AJG-5806 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details
Tool Belts & Tool Pouches - 179813 - RS Components, Ltd.
Specs
Type Tool Cabinet
Height 0.98 inch (25 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details