TelephoneStuff.com Corning Cable ALTOS Figure-8 Single-Mode Cable EUA-T4101D20

Description
ALTOS Figure-8 Single-Mode Cables are self-supporting aerial cables that are designed for easy and economical one-step installation. The loose tube design provides stable performance over a wide temperature range and is compatible with any telecommunications-g rade optical fiber. Features: - Single Mode - Figure-8 cable design allows easy, one-step installation, using standard hardware and installation methods - Flexible, craft-friendly buffer tubes are easy to route in closures - Standard buffer tube size reduces the number of access tools required by craft personnel - Cables incorporate an innovative water-blocking design, eliminating the need for traditional flooding compound and providing efficient and craft-friendly cable preparation - S-Z stranded, loose tube design isolates fibers from installation and environmental rigors and facilitates midspan access - Medium-density PE jacket is rugged, durable and easy to strip
Description
ALTOS Figure-8 Single-Mode Cables are self-supporting aerial cables that are designed for easy and economical one-step installation. The loose tube design provides stable performance over a wide temperature range and is compatible with any telecommunications-g rade optical fiber. Features: - Single Mode - Figure-8 cable design allows easy, one-step installation, using standard hardware and installation methods - Flexible, craft-friendly buffer tubes are easy to route in closures - Standard buffer tube size reduces the number of access tools required by craft personnel - Cables incorporate an innovative water-blocking design, eliminating the need for traditional flooding compound and providing efficient and craft-friendly cable preparation - S-Z stranded, loose tube design isolates fibers from installation and environmental rigors and facilitates midspan access - Medium-density PE jacket is rugged, durable and easy to strip

Suppliers

Company
Product
Description
Supplier Links
Corning Cable ALTOS Figure-8 Single-Mode Cable - EUA-T4101D20 - TelephoneStuff.com
Huntington Beach, CA, USA
Corning Cable ALTOS Figure-8 Single-Mode Cable
EUA-T4101D20
Corning Cable ALTOS Figure-8 Single-Mode Cable EUA-T4101D20
ALTOS Figure-8 Single-Mode Cables are self-supporting aerial cables that are designed for easy and economical one-step installation. The loose tube design provides stable performance over a wide temperature range and is compatible with any telecommunications-g rade optical fiber. Features: - Single Mode - Figure-8 cable design allows easy, one-step installation, using standard hardware and installation methods - Flexible, craft-friendly buffer tubes are easy to route in closures - Standard buffer tube size reduces the number of access tools required by craft personnel - Cables incorporate an innovative water-blocking design, eliminating the need for traditional flooding compound and providing efficient and craft-friendly cable preparation - S-Z stranded, loose tube design isolates fibers from installation and environmental rigors and facilitates midspan access - Medium-density PE jacket is rugged, durable and easy to strip

ALTOS Figure-8 Single-Mode Cables are self-supporting aerial cables that are designed for easy and economical one-step installation. The loose tube design provides stable performance over a wide temperature range and is compatible with any telecommunications-grade optical fiber.
Features:
- Single Mode
- Figure-8 cable design allows easy, one-step installation, using standard hardware and installation methods
- Flexible, craft-friendly buffer tubes are easy to route in closures
- Standard buffer tube size reduces the number of access tools required by craft personnel
- Cables incorporate an innovative water-blocking design,
eliminating the need for traditional flooding compound and
providing efficient and craft-friendly cable preparation
- S-Z stranded, loose tube design isolates fibers from installation and environmental rigors and facilitates midspan access
- Medium-density PE jacket is rugged, durable and easy to strip

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number EUA-T4101D20
Product Name Corning Cable ALTOS Figure-8 Single-Mode Cable
Fiber Mode SingleMode
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M4-2-R15 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fibre Optic Cable - 2846938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM3
View Details