TelephoneStuff.com EnGenius EP-490 Long Range 4 Line Cordless Phone System EP-490

Description
A simple upgrade of the longest range 4 line cordless phone & 2 way radio system. The EP490 / EP-490 is an upgrade of the EP-436, now with internal circuitry changes to make selecting line 1,2,3 or 4 easier, along with a few other additions. All EP-436 parts will fit the EP-490. Features: - Compatible with EP-436 accessories - NOT compatible with EP-436 systems or handsets - Internal circuitry to make selecting line 1,2,3 or 4 easier - Up to 12 floors in-building penetration; 250,000 square feet in manufacturing plants, warehouses; 3,000 acres on farms or ranches - Two-way radio - full duplex, no group chatter or push-to-talk, can be used even when out of range of base unit - Four telephone lines supported from one base - Auto-attendant directs callers to specific handsets - Expandable up to 36 handsets with 4 line capability - Rapid charger recharges battery in 90 minutes - Text messaging handset-to-handset or handset-to-group - Three-way conference calling between 2 handsets and 1 line or 2 lines and 1 handset - Music on hold port - 2.5mm headset jack built-in - Caller ID with call waiting - Call transfer - Call forwarding to another handset, extension or outside line - Call hold / mute / flash - Speed dial directory - Vibration - ring mode - Works off analog CO lines or behind PBX off analog ports - Auto power management - Battery hot swapping permits changing battery while call is on hold - Digital Spread Sprectrum (DSS) technology for privacy and clarity - Frequency hopping security - Optional indoor / outdoor external antenna for optimal coverage - Optional rugged case to protect handset Includes: - EP-490 Base Station with Power Supply and Telephone Cord - EP-490 Handset - Handset Long Antenna - Handset Short Antenna - Handset Charger with Spare Battery Charger and Power Supply - 2 NiMH Battery Packs - Leather Carrying Case with Belt Clip - User's Manual and Warranty Card
Description
A simple upgrade of the longest range 4 line cordless phone & 2 way radio system. The EP490 / EP-490 is an upgrade of the EP-436, now with internal circuitry changes to make selecting line 1,2,3 or 4 easier, along with a few other additions. All EP-436 parts will fit the EP-490. Features: - Compatible with EP-436 accessories - NOT compatible with EP-436 systems or handsets - Internal circuitry to make selecting line 1,2,3 or 4 easier - Up to 12 floors in-building penetration; 250,000 square feet in manufacturing plants, warehouses; 3,000 acres on farms or ranches - Two-way radio - full duplex, no group chatter or push-to-talk, can be used even when out of range of base unit - Four telephone lines supported from one base - Auto-attendant directs callers to specific handsets - Expandable up to 36 handsets with 4 line capability - Rapid charger recharges battery in 90 minutes - Text messaging handset-to-handset or handset-to-group - Three-way conference calling between 2 handsets and 1 line or 2 lines and 1 handset - Music on hold port - 2.5mm headset jack built-in - Caller ID with call waiting - Call transfer - Call forwarding to another handset, extension or outside line - Call hold / mute / flash - Speed dial directory - Vibration - ring mode - Works off analog CO lines or behind PBX off analog ports - Auto power management - Battery hot swapping permits changing battery while call is on hold - Digital Spread Sprectrum (DSS) technology for privacy and clarity - Frequency hopping security - Optional indoor / outdoor external antenna for optimal coverage - Optional rugged case to protect handset Includes: - EP-490 Base Station with Power Supply and Telephone Cord - EP-490 Handset - Handset Long Antenna - Handset Short Antenna - Handset Charger with Spare Battery Charger and Power Supply - 2 NiMH Battery Packs - Leather Carrying Case with Belt Clip - User's Manual and Warranty Card

Suppliers

Company
Product
Description
Supplier Links
EnGenius EP-490 Long Range 4 Line Cordless Phone System - EP-490 - TelephoneStuff.com
Huntington Beach, CA, USA
EnGenius EP-490 Long Range 4 Line Cordless Phone System
EP-490
EnGenius EP-490 Long Range 4 Line Cordless Phone System EP-490
A simple upgrade of the longest range 4 line cordless phone & 2 way radio system. The EP490 / EP-490 is an upgrade of the EP-436, now with internal circuitry changes to make selecting line 1,2,3 or 4 easier, along with a few other additions. All EP-436 parts will fit the EP-490. Features: - Compatible with EP-436 accessories - NOT compatible with EP-436 systems or handsets - Internal circuitry to make selecting line 1,2,3 or 4 easier - Up to 12 floors in-building penetration; 250,000 square feet in manufacturing plants, warehouses; 3,000 acres on farms or ranches - Two-way radio - full duplex, no group chatter or push-to-talk, can be used even when out of range of base unit - Four telephone lines supported from one base - Auto-attendant directs callers to specific handsets - Expandable up to 36 handsets with 4 line capability - Rapid charger recharges battery in 90 minutes - Text messaging handset-to-handset or handset-to-group - Three-way conference calling between 2 handsets and 1 line or 2 lines and 1 handset - Music on hold port - 2.5mm headset jack built-in - Caller ID with call waiting - Call transfer - Call forwarding to another handset, extension or outside line - Call hold / mute / flash - Speed dial directory - Vibration - ring mode - Works off analog CO lines or behind PBX off analog ports - Auto power management - Battery hot swapping permits changing battery while call is on hold - Digital Spread Sprectrum (DSS) technology for privacy and clarity - Frequency hopping security - Optional indoor / outdoor external antenna for optimal coverage - Optional rugged case to protect handset Includes: - EP-490 Base Station with Power Supply and Telephone Cord - EP-490 Handset - Handset Long Antenna - Handset Short Antenna - Handset Charger with Spare Battery Charger and Power Supply - 2 NiMH Battery Packs - Leather Carrying Case with Belt Clip - User's Manual and Warranty Card

A simple upgrade of the longest range 4 line cordless phone & 2 way radio system. The EP490 / EP-490 is an upgrade of the EP-436, now with internal circuitry changes to make selecting line 1,2,3 or 4 easier, along with a few other additions. All EP-436 parts will fit the EP-490.
Features:
- Compatible with EP-436 accessories
- NOT compatible with EP-436 systems or handsets
- Internal circuitry to make selecting line 1,2,3 or 4 easier
- Up to 12 floors in-building penetration; 250,000 square feet in manufacturing plants, warehouses; 3,000 acres on farms or ranches
- Two-way radio - full duplex, no group chatter or push-to-talk, can be used even when out of range of base unit
- Four telephone lines supported from one base
- Auto-attendant directs callers to specific handsets
- Expandable up to 36 handsets with 4 line capability
- Rapid charger recharges battery in 90 minutes
- Text messaging handset-to-handset or handset-to-group
- Three-way conference calling between 2 handsets and 1 line or 2 lines and 1 handset
- Music on hold port
- 2.5mm headset jack built-in
- Caller ID with call waiting
- Call transfer
- Call forwarding to another handset, extension or outside line
- Call hold / mute / flash
- Speed dial directory
- Vibration - ring mode
- Works off analog CO lines or behind PBX off analog ports
- Auto power management
- Battery hot swapping permits changing battery while call is on hold
- Digital Spread Sprectrum (DSS) technology for privacy and clarity
- Frequency hopping security
- Optional indoor / outdoor external antenna for optimal coverage
- Optional rugged case to protect handset
Includes:
- EP-490 Base Station with Power Supply and Telephone Cord
- EP-490 Handset
- Handset Long Antenna
- Handset Short Antenna
- Handset Charger with Spare Battery Charger and Power Supply
- 2 NiMH Battery Packs
- Leather Carrying Case with Belt Clip
- User's Manual and Warranty Card

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number EP-490
Product Name EnGenius EP-490 Long Range 4 Line Cordless Phone System
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT400BX Explosion-Proof Industrial Telephones - FT400BX - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Pixavi Phone - pixavi phone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
Smartphone with Dual- Camera for 3D Images - BLADE V8 - ZTE Corporation
Specs
Phone Type Cellular / Mobile Phone
View Details