TelephoneStuff.com EnGenius 4-Line Cordless Phone & 2-Way Radio System EP-436

Description
Longest range 4 line cordless phone & 2 way radio system. Features: - Longest range - up to 12 floors in-building penetration; 250,000 square feet in manufacturing plants, warehouses; 3,000 acres on farms or ranches - Two-way radio - full duplex, no group chatter or push-to-talk, can be used even when out of range of base unit - Four telephone lines supported from one base - Auto-attendant directs callers to specific handsets - Expandable up to 36 handsets with 4 line capability - Rapid charger recharges battery in 90 minutes - Text messaging handset-to-handset or handset-to-group - Three-way conference calling between 2 handsets and 1 line or 2 lines and 1 handset - Music on hold port - 2.5mm headset jack built-in - Caller ID with call waiting - Call transfer - Call forwarding to another handset, extension or outside line - Call hold / mute / flash - Speed dial directory - Vibration - ring mode - Works off analog CO lines or behind PBX off analog ports - Auto power management - Battery hot swapping permits changing battery while call is on hold - Digital Spread Sprectrum (DSS) technology for privacy and clarity - Frequency hopping security - Optional indoor / outdoor external antenna for optimal coverage - Optional rugged case to protect handset
Description
Longest range 4 line cordless phone & 2 way radio system. Features: - Longest range - up to 12 floors in-building penetration; 250,000 square feet in manufacturing plants, warehouses; 3,000 acres on farms or ranches - Two-way radio - full duplex, no group chatter or push-to-talk, can be used even when out of range of base unit - Four telephone lines supported from one base - Auto-attendant directs callers to specific handsets - Expandable up to 36 handsets with 4 line capability - Rapid charger recharges battery in 90 minutes - Text messaging handset-to-handset or handset-to-group - Three-way conference calling between 2 handsets and 1 line or 2 lines and 1 handset - Music on hold port - 2.5mm headset jack built-in - Caller ID with call waiting - Call transfer - Call forwarding to another handset, extension or outside line - Call hold / mute / flash - Speed dial directory - Vibration - ring mode - Works off analog CO lines or behind PBX off analog ports - Auto power management - Battery hot swapping permits changing battery while call is on hold - Digital Spread Sprectrum (DSS) technology for privacy and clarity - Frequency hopping security - Optional indoor / outdoor external antenna for optimal coverage - Optional rugged case to protect handset

Suppliers

Company
Product
Description
Supplier Links
EnGenius 4-Line Cordless Phone & 2-Way Radio System - EP-436 - TelephoneStuff.com
Huntington Beach, CA, USA
EnGenius 4-Line Cordless Phone & 2-Way Radio System
EP-436
EnGenius 4-Line Cordless Phone & 2-Way Radio System EP-436
Longest range 4 line cordless phone & 2 way radio system. Features: - Longest range - up to 12 floors in-building penetration; 250,000 square feet in manufacturing plants, warehouses; 3,000 acres on farms or ranches - Two-way radio - full duplex, no group chatter or push-to-talk, can be used even when out of range of base unit - Four telephone lines supported from one base - Auto-attendant directs callers to specific handsets - Expandable up to 36 handsets with 4 line capability - Rapid charger recharges battery in 90 minutes - Text messaging handset-to-handset or handset-to-group - Three-way conference calling between 2 handsets and 1 line or 2 lines and 1 handset - Music on hold port - 2.5mm headset jack built-in - Caller ID with call waiting - Call transfer - Call forwarding to another handset, extension or outside line - Call hold / mute / flash - Speed dial directory - Vibration - ring mode - Works off analog CO lines or behind PBX off analog ports - Auto power management - Battery hot swapping permits changing battery while call is on hold - Digital Spread Sprectrum (DSS) technology for privacy and clarity - Frequency hopping security - Optional indoor / outdoor external antenna for optimal coverage - Optional rugged case to protect handset

Longest range 4 line cordless phone & 2 way radio system.
Features:
- Longest range - up to 12 floors in-building penetration; 250,000 square feet in manufacturing plants, warehouses; 3,000 acres on farms or ranches
- Two-way radio - full duplex, no group chatter or push-to-talk, can be used even when out of range of base unit
- Four telephone lines supported from one base
- Auto-attendant directs callers to specific handsets
- Expandable up to 36 handsets with 4 line capability
- Rapid charger recharges battery in 90 minutes
- Text messaging handset-to-handset or handset-to-group
- Three-way conference calling between 2 handsets and 1 line or 2 lines and 1 handset
- Music on hold port
- 2.5mm headset jack built-in
- Caller ID with call waiting
- Call transfer
- Call forwarding to another handset, extension or outside line
- Call hold / mute / flash
- Speed dial directory
- Vibration - ring mode
- Works off analog CO lines or behind PBX off analog ports
- Auto power management
- Battery hot swapping permits changing battery while call is on hold
- Digital Spread Sprectrum (DSS) technology for privacy and clarity
- Frequency hopping security
- Optional indoor / outdoor external antenna for optimal coverage
- Optional rugged case to protect handset

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number EP-436
Product Name EnGenius 4-Line Cordless Phone & 2-Way Radio System
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

Pixavi Phone - pixavi phone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
FT300A-A/FT350A-A Water Tight Analog Telephones - FT300A-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
CAT® Thermal Imaging Smartphone -  - IRISS, Inc.
Specs
Phone Type Cellular / Mobile Phone
View Details