TelephoneStuff.com Anchor Audio UltraLite Handsfree Over-The-Ear Microphone EM-60T

Description
UltraLite Handsfree Over-The-Ear Microphone with TA4F Plug. Designed for use with Anchor Audio UHF Wireless Body-Pack Transmitter (WB-6000).
Description
UltraLite Handsfree Over-The-Ear Microphone with TA4F Plug. Designed for use with Anchor Audio UHF Wireless Body-Pack Transmitter (WB-6000).

Suppliers

Company
Product
Description
Supplier Links
Anchor Audio UltraLite Handsfree Over-The-Ear Microphone - EM-60T - TelephoneStuff.com
Huntington Beach, CA, USA
Anchor Audio UltraLite Handsfree Over-The-Ear Microphone
EM-60T
Anchor Audio UltraLite Handsfree Over-The-Ear Microphone EM-60T
UltraLite Handsfree Over-The-Ear Microphone with TA4F Plug. Designed for use with Anchor Audio UHF Wireless Body-Pack Transmitter (WB-6000).

UltraLite Handsfree Over-The-Ear Microphone with TA4F Plug. Designed for use with Anchor Audio UHF Wireless Body-Pack Transmitter (WB-6000).

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number EM-60T
Product Name Anchor Audio UltraLite Handsfree Over-The-Ear Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM64D121AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers