TelephoneStuff.com Astatic Equitek e70 Modular Dual-capsule Condenser.. E70

Description
Equitek e70 Modular Dual-capsule Condenser Microphone. Features: - Omnidirectional capsule for flat near field and ambience - Cardioid capsule for proximity boost and off-axis rejection - Field-effect detection - Transformerless drive - Dual-frequency hi-pass filter - Two-position attenuator - Elastic shock mount, stand clamp and windscreen included - P48 (48V) phantom power required (not included) - Operating Principle: Condenser - Polar Pattern: Cardioid and omnidirectional - Frequency Response: 20Hz to 20KHz - Impedance: 85 ohms - Self Noise: 23dBA - Hi-pass Filter: 75Hz and 150Hz, 6dB/oct - Attenuator: 10dB and 20dB - Power Requirements: P48, 2mA
Description
Equitek e70 Modular Dual-capsule Condenser Microphone. Features: - Omnidirectional capsule for flat near field and ambience - Cardioid capsule for proximity boost and off-axis rejection - Field-effect detection - Transformerless drive - Dual-frequency hi-pass filter - Two-position attenuator - Elastic shock mount, stand clamp and windscreen included - P48 (48V) phantom power required (not included) - Operating Principle: Condenser - Polar Pattern: Cardioid and omnidirectional - Frequency Response: 20Hz to 20KHz - Impedance: 85 ohms - Self Noise: 23dBA - Hi-pass Filter: 75Hz and 150Hz, 6dB/oct - Attenuator: 10dB and 20dB - Power Requirements: P48, 2mA

Suppliers

Company
Product
Description
Supplier Links
Astatic Equitek e70 Modular Dual-capsule Condenser.. - E70 - TelephoneStuff.com
Huntington Beach, CA, USA
Astatic Equitek e70 Modular Dual-capsule Condenser..
E70
Astatic Equitek e70 Modular Dual-capsule Condenser.. E70
Equitek e70 Modular Dual-capsule Condenser Microphone. Features: - Omnidirectional capsule for flat near field and ambience - Cardioid capsule for proximity boost and off-axis rejection - Field-effect detection - Transformerless drive - Dual-frequency hi-pass filter - Two-position attenuator - Elastic shock mount, stand clamp and windscreen included - P48 (48V) phantom power required (not included) - Operating Principle: Condenser - Polar Pattern: Cardioid and omnidirectional - Frequency Response: 20Hz to 20KHz - Impedance: 85 ohms - Self Noise: 23dBA - Hi-pass Filter: 75Hz and 150Hz, 6dB/oct - Attenuator: 10dB and 20dB - Power Requirements: P48, 2mA

Equitek e70 Modular Dual-capsule Condenser Microphone.
Features:
- Omnidirectional capsule for flat near field and ambience
- Cardioid capsule for proximity boost and off-axis rejection
- Field-effect detection
- Transformerless drive
- Dual-frequency hi-pass filter
- Two-position attenuator
- Elastic shock mount, stand clamp and windscreen included
- P48 (48V) phantom power required (not included)
- Operating Principle: Condenser
- Polar Pattern: Cardioid and omnidirectional
- Frequency Response: 20Hz to 20KHz
- Impedance: 85 ohms
- Self Noise: 23dBA
- Hi-pass Filter: 75Hz and 150Hz, 6dB/oct
- Attenuator: 10dB and 20dB
- Power Requirements: P48, 2mA

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number E70
Product Name Astatic Equitek e70 Modular Dual-capsule Condenser..
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 3522698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM66D130MV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-9767NS-40DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers