TelephoneStuff.com Siemens DECT 6.0 Gigaset E450 Cordless Phone E450

Description
The DECT 6.0 Gigaset E450 Cordless Phone is the first telephone resistant to shock, water splashes and dust. Its technology provides greater performance in range and clarity of voice by incorporating a look before transmit protocol. After a clear channel is established, the Siemens digital sampling provides a guaranteed bit rate to assure outstanding voice quality. This method also handles echo suppression and allows full duplex hands free speaker operation in each handset. DECT 6.0 Gigaset E450 Features: - Enhanced hands-free talking with superior sound quality (5 volumes steps) - (Mono) headset connection e.g. Plantronics M40, MX100, MX150 via 2.5 mm jack connection (headset not included) - 5 polyphonic ring tones - 10 standard ring tones - 5 loudness levels + off + crescendo - Individual internal call melody - Editable internal call melody - Flash key (Flash time adjustable) - Dial mode: tone, pulse
Description
The DECT 6.0 Gigaset E450 Cordless Phone is the first telephone resistant to shock, water splashes and dust. Its technology provides greater performance in range and clarity of voice by incorporating a look before transmit protocol. After a clear channel is established, the Siemens digital sampling provides a guaranteed bit rate to assure outstanding voice quality. This method also handles echo suppression and allows full duplex hands free speaker operation in each handset. DECT 6.0 Gigaset E450 Features: - Enhanced hands-free talking with superior sound quality (5 volumes steps) - (Mono) headset connection e.g. Plantronics M40, MX100, MX150 via 2.5 mm jack connection (headset not included) - 5 polyphonic ring tones - 10 standard ring tones - 5 loudness levels + off + crescendo - Individual internal call melody - Editable internal call melody - Flash key (Flash time adjustable) - Dial mode: tone, pulse

Suppliers

Company
Product
Description
Supplier Links
Siemens DECT 6.0 Gigaset E450 Cordless Phone - E450 - TelephoneStuff.com
Huntington Beach, CA, USA
Siemens DECT 6.0 Gigaset E450 Cordless Phone
E450
Siemens DECT 6.0 Gigaset E450 Cordless Phone E450
The DECT 6.0 Gigaset E450 Cordless Phone is the first telephone resistant to shock, water splashes and dust. Its technology provides greater performance in range and clarity of voice by incorporating a look before transmit protocol. After a clear channel is established, the Siemens digital sampling provides a guaranteed bit rate to assure outstanding voice quality. This method also handles echo suppression and allows full duplex hands free speaker operation in each handset. DECT 6.0 Gigaset E450 Features: - Enhanced hands-free talking with superior sound quality (5 volumes steps) - (Mono) headset connection e.g. Plantronics M40, MX100, MX150 via 2.5 mm jack connection (headset not included) - 5 polyphonic ring tones - 10 standard ring tones - 5 loudness levels + off + crescendo - Individual internal call melody - Editable internal call melody - Flash key (Flash time adjustable) - Dial mode: tone, pulse

The DECT 6.0 Gigaset E450 Cordless Phone is the first telephone resistant to shock, water splashes and dust. Its technology provides greater performance in range and clarity of voice by incorporating a look before transmit protocol. After a clear channel is established, the Siemens digital sampling provides a guaranteed bit rate to assure outstanding voice quality. This method also handles echo suppression and allows full duplex hands free speaker operation in each handset.
DECT 6.0 Gigaset E450 Features:
- Enhanced hands-free talking with superior sound quality (5 volumes steps)
- (Mono) headset connection e.g. Plantronics M40, MX100, MX150 via 2.5 mm jack connection (headset not included)
- 5 polyphonic ring tones
- 10 standard ring tones
- 5 loudness levels + off + crescendo
- Individual internal call melody
- Editable internal call melody
- Flash key (Flash time adjustable)
- Dial mode: tone, pulse

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number E450
Product Name Siemens DECT 6.0 Gigaset E450 Cordless Phone
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

BARTEC SP9 EX1 Smartphone - bartec-sp9ex1-smartphone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
FT100C-A Weather Resistant Telephones - FT100C-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Enterprise VoIP Phone - UniFi®VoIP Phone - Ubiquiti Networks, Inc.
Specs
Phone Type Network Phone / IP Phone
View Details