TelephoneStuff.com Chatsworth Products E-Series MegaFrame Cabinet, Baying, No.. E2036

Description
Three separate, secure compartments in 7’ cabinet provide 14 usable RMU of space for equipment mounting in each compartment. The E-Series Co-Location Cabinet is available in standard 30" usable mounting depths to accommodate most file server variations. The internal width is 19” or 23”. Separate power distribution to each compartment protects each co-locator’s equipment from power surges or outages caused by adjacent co-locators. Front and rear doors are lockable. Optional keysets unique for each compartment available. Each of the three compartments includes a separate vertical power strip. Features: - A patented, secure, 3-channel vertical cable raceway provides security for both data and power to each compartment. The cable raceway accommodates either overhead or raised floor cable access - Width/Rails: 23" Tapped, Height: 84", Depth: 30", Style: Side panels, no fan, custom-keyed locks
Description
Three separate, secure compartments in 7’ cabinet provide 14 usable RMU of space for equipment mounting in each compartment. The E-Series Co-Location Cabinet is available in standard 30" usable mounting depths to accommodate most file server variations. The internal width is 19” or 23”. Separate power distribution to each compartment protects each co-locator’s equipment from power surges or outages caused by adjacent co-locators. Front and rear doors are lockable. Optional keysets unique for each compartment available. Each of the three compartments includes a separate vertical power strip. Features: - A patented, secure, 3-channel vertical cable raceway provides security for both data and power to each compartment. The cable raceway accommodates either overhead or raised floor cable access - Width/Rails: 23" Tapped, Height: 84", Depth: 30", Style: Side panels, no fan, custom-keyed locks

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products E-Series MegaFrame Cabinet, Baying, No.. - E2036 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products E-Series MegaFrame Cabinet, Baying, No..
E2036
Chatsworth Products E-Series MegaFrame Cabinet, Baying, No.. E2036
Three separate, secure compartments in 7’ cabinet provide 14 usable RMU of space for equipment mounting in each compartment. The E-Series Co-Location Cabinet is available in standard 30" usable mounting depths to accommodate most file server variations. The internal width is 19” or 23”. Separate power distribution to each compartment protects each co-locator’s equipment from power surges or outages caused by adjacent co-locators. Front and rear doors are lockable. Optional keysets unique for each compartment available. Each of the three compartments includes a separate vertical power strip. Features: - A patented, secure, 3-channel vertical cable raceway provides security for both data and power to each compartment. The cable raceway accommodates either overhead or raised floor cable access - Width/Rails: 23" Tapped, Height: 84", Depth: 30", Style: Side panels, no fan, custom-keyed locks

Three separate, secure compartments in 7’ cabinet provide 14 usable RMU of space for equipment mounting in each compartment. The E-Series Co-Location Cabinet is available in standard 30" usable mounting depths to accommodate most file server variations. The internal width is 19” or 23”.
Separate power distribution to each compartment protects each co-locator’s equipment from power surges or outages caused by adjacent co-locators. Front and rear doors are lockable. Optional keysets unique for each compartment available. Each of the three compartments includes a separate vertical power strip.
Features:
- A patented, secure, 3-channel vertical cable raceway provides security for both data and power to each compartment. The cable raceway accommodates either overhead or raised floor cable access
- Width/Rails: 23" Tapped, Height: 84", Depth: 30", Style: Side panels, no fan, custom-keyed locks

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number E2036
Product Name Chatsworth Products E-Series MegaFrame Cabinet, Baying, No..
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
R2V vertical drawer cabinets - RL-5HKE38004N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details