TelephoneStuff.com Chatsworth Products E-Series MegaFrame Cabinet, Side.. E2030

Description
Three separate, secure compartments in 7’ cabinet provide 14 usable RMU of space for equipment mounting in each compartment. The E-Series Co-Location Cabinet is available in standard 30" usable mounting depths to accommodate most file server variations. The internal width is 19” or 23”. Separate power distribution to each compartment protects each co-locator’s equipment from power surges or outages caused by adjacent co-locators. Front and rear doors are lockable. Optional keysets unique for each compartment available. Each of the three compartments includes a separate vertical power strip. Features: - A patented, secure, 3-channel vertical cable raceway provides security for both data and power to each compartment. The cable raceway accommodates either overhead or raised floor cable access - Width/Rails: 23" Tapped, Height: 84", Depth: 30", Style: Side panels, no fan, standard locks
Description
Three separate, secure compartments in 7’ cabinet provide 14 usable RMU of space for equipment mounting in each compartment. The E-Series Co-Location Cabinet is available in standard 30" usable mounting depths to accommodate most file server variations. The internal width is 19” or 23”. Separate power distribution to each compartment protects each co-locator’s equipment from power surges or outages caused by adjacent co-locators. Front and rear doors are lockable. Optional keysets unique for each compartment available. Each of the three compartments includes a separate vertical power strip. Features: - A patented, secure, 3-channel vertical cable raceway provides security for both data and power to each compartment. The cable raceway accommodates either overhead or raised floor cable access - Width/Rails: 23" Tapped, Height: 84", Depth: 30", Style: Side panels, no fan, standard locks

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products E-Series MegaFrame Cabinet, Side.. - E2030 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products E-Series MegaFrame Cabinet, Side..
E2030
Chatsworth Products E-Series MegaFrame Cabinet, Side.. E2030
Three separate, secure compartments in 7’ cabinet provide 14 usable RMU of space for equipment mounting in each compartment. The E-Series Co-Location Cabinet is available in standard 30" usable mounting depths to accommodate most file server variations. The internal width is 19” or 23”. Separate power distribution to each compartment protects each co-locator’s equipment from power surges or outages caused by adjacent co-locators. Front and rear doors are lockable. Optional keysets unique for each compartment available. Each of the three compartments includes a separate vertical power strip. Features: - A patented, secure, 3-channel vertical cable raceway provides security for both data and power to each compartment. The cable raceway accommodates either overhead or raised floor cable access - Width/Rails: 23" Tapped, Height: 84", Depth: 30", Style: Side panels, no fan, standard locks

Three separate, secure compartments in 7’ cabinet provide 14 usable RMU of space for equipment mounting in each compartment. The E-Series Co-Location Cabinet is available in standard 30" usable mounting depths to accommodate most file server variations. The internal width is 19” or 23”.
Separate power distribution to each compartment protects each co-locator’s equipment from power surges or outages caused by adjacent co-locators. Front and rear doors are lockable. Optional keysets unique for each compartment available. Each of the three compartments includes a separate vertical power strip.
Features:
- A patented, secure, 3-channel vertical cable raceway provides security for both data and power to each compartment. The cable raceway accommodates either overhead or raised floor cable access
- Width/Rails: 23" Tapped, Height: 84", Depth: 30", Style: Side panels, no fan, standard locks

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number E2030
Product Name Chatsworth Products E-Series MegaFrame Cabinet, Side..
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Rackmount Cases - 1881324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Casework System
Material Aluminum
Height 8.56 inch (217 mm)
View Details
Vented Base Cabinet -  - AirClean Systems
AirClean Systems
Specs
Use Industrial
Type Shelving Cabinet
View Details
PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details