TelephoneStuff.com Chatsworth Products E-Series MegaFrame Cabinet 19"W.. E1033

Description
Three separate, secure compartments in 7’ cabinet provide 14 usable RMU of space for equipment mounting in each compartment. The cabinet features patented self-squaring construction to allow shipment in both fully assembled and partially assembled configurations. Partially assembled cabinets can be particularly beneficial for installations in buildings without freight loading docks or in multi-story facilities without freight elevator service. A patented, secure, 3-channel vertical cable raceway provides security for both data and power to each compartment. The cable raceway accommodates either overhead or raised floor cable access. Separate power distribution to each compartment protects each co-locator’s equipment from power surges or outages caused by adjacent co-locators. Front and rear doors are lockable. Optional keysets unique for each compartment available. Each of the three compartments includes a separate vertical power strip. Internal thermal management and power distribution has been greatly improved. E-Series cabinets feature an optional door mounted rear fan that draws in ambient air and expels heated air for effective temperature maintenance. For optimum efficiency when using the fan, the rear door features a solid (rather than perforated) design. Features: - Comes in gray, white, or black - Choice between having removable sides or no sides at all - 3-channel vertical cable raceway - Separate power distribution to each compartment - Front and rear doors can be locked - Improved thermal management and power distribution - Dimensions: - 19" Width Tapped Rails - 30" Depth
Description
Three separate, secure compartments in 7’ cabinet provide 14 usable RMU of space for equipment mounting in each compartment. The cabinet features patented self-squaring construction to allow shipment in both fully assembled and partially assembled configurations. Partially assembled cabinets can be particularly beneficial for installations in buildings without freight loading docks or in multi-story facilities without freight elevator service. A patented, secure, 3-channel vertical cable raceway provides security for both data and power to each compartment. The cable raceway accommodates either overhead or raised floor cable access. Separate power distribution to each compartment protects each co-locator’s equipment from power surges or outages caused by adjacent co-locators. Front and rear doors are lockable. Optional keysets unique for each compartment available. Each of the three compartments includes a separate vertical power strip. Internal thermal management and power distribution has been greatly improved. E-Series cabinets feature an optional door mounted rear fan that draws in ambient air and expels heated air for effective temperature maintenance. For optimum efficiency when using the fan, the rear door features a solid (rather than perforated) design. Features: - Comes in gray, white, or black - Choice between having removable sides or no sides at all - 3-channel vertical cable raceway - Separate power distribution to each compartment - Front and rear doors can be locked - Improved thermal management and power distribution - Dimensions: - 19" Width Tapped Rails - 30" Depth

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products E-Series MegaFrame Cabinet 19"W.. - E1033 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products E-Series MegaFrame Cabinet 19"W..
E1033
Chatsworth Products E-Series MegaFrame Cabinet 19"W.. E1033
Three separate, secure compartments in 7’ cabinet provide 14 usable RMU of space for equipment mounting in each compartment. The cabinet features patented self-squaring construction to allow shipment in both fully assembled and partially assembled configurations. Partially assembled cabinets can be particularly beneficial for installations in buildings without freight loading docks or in multi-story facilities without freight elevator service. A patented, secure, 3-channel vertical cable raceway provides security for both data and power to each compartment. The cable raceway accommodates either overhead or raised floor cable access. Separate power distribution to each compartment protects each co-locator’s equipment from power surges or outages caused by adjacent co-locators. Front and rear doors are lockable. Optional keysets unique for each compartment available. Each of the three compartments includes a separate vertical power strip. Internal thermal management and power distribution has been greatly improved. E-Series cabinets feature an optional door mounted rear fan that draws in ambient air and expels heated air for effective temperature maintenance. For optimum efficiency when using the fan, the rear door features a solid (rather than perforated) design. Features: - Comes in gray, white, or black - Choice between having removable sides or no sides at all - 3-channel vertical cable raceway - Separate power distribution to each compartment - Front and rear doors can be locked - Improved thermal management and power distribution - Dimensions: - 19" Width Tapped Rails - 30" Depth

Three separate, secure compartments in 7’ cabinet provide 14 usable RMU of space for equipment mounting in each compartment.
The cabinet features patented self-squaring construction to allow shipment in both fully assembled and partially assembled configurations. Partially assembled cabinets can be particularly beneficial for installations in buildings without freight loading docks or in multi-story facilities without freight elevator service.
A patented, secure, 3-channel vertical cable raceway provides security for both data and power to each compartment. The cable raceway accommodates either overhead or raised floor cable access.
Separate power distribution to each compartment protects each co-locator’s equipment from power surges or outages caused by adjacent co-locators. Front and rear doors are lockable. Optional keysets unique for each compartment available. Each of the three compartments includes a separate vertical power strip.
Internal thermal management and power distribution has been greatly improved. E-Series cabinets feature an optional door mounted rear fan that draws in ambient air and expels heated air for effective temperature maintenance. For optimum efficiency when using the fan, the rear door features a solid (rather than perforated) design.
Features:
- Comes in gray, white, or black
- Choice between having removable sides or no sides at all
- 3-channel vertical cable raceway
- Separate power distribution to each compartment
- Front and rear doors can be locked
- Improved thermal management and power distribution
- Dimensions:
- 19" Width Tapped Rails
- 30" Depth

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number E1033
Product Name Chatsworth Products E-Series MegaFrame Cabinet 19"W..
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Tool Chests & Tool Cabinets - 1253045 - RS Components, Ltd.
Specs
Type Bin Cabinet; Tool Cabinet
Material Steel; Steel
Height 38.39 inch (975 mm)
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details