TelephoneStuff.com Viking Speaker Phone with Push To Talk Button E-30-PT

Description
Speaker Phone with Push To Talk Button is designed to provide quick and reliable communication in noisier areas. Features: - Push to talk button - Phone line powered - Vandal resistant, stainless steel faceplate with heavy-- duty metal call button - Non-volatile E2 memory (no batteries required) - Touch tone or pulse dialing - Touch Tone or pulse dialing - Programmable to dial up to 5 numbers on busy or ring no answer - Red LED off-hook indicator - Hangs up on CPC, silence, busy signal, return to dial tone, time out or a touch tone command - Programmable to auto-answer on incoming calls - Remotely programmable - Extended temperature range (-15°F to 130°F) - Flush mountable using included plastic rough-in box - Enhanced weather protection (EWP) option ideal for outdoor or harsh environments - EWP option includes rubber gaskets and boots, silicon sealed connections, and gel-filled butt connectors
Description
Speaker Phone with Push To Talk Button is designed to provide quick and reliable communication in noisier areas. Features: - Push to talk button - Phone line powered - Vandal resistant, stainless steel faceplate with heavy-- duty metal call button - Non-volatile E2 memory (no batteries required) - Touch tone or pulse dialing - Touch Tone or pulse dialing - Programmable to dial up to 5 numbers on busy or ring no answer - Red LED off-hook indicator - Hangs up on CPC, silence, busy signal, return to dial tone, time out or a touch tone command - Programmable to auto-answer on incoming calls - Remotely programmable - Extended temperature range (-15°F to 130°F) - Flush mountable using included plastic rough-in box - Enhanced weather protection (EWP) option ideal for outdoor or harsh environments - EWP option includes rubber gaskets and boots, silicon sealed connections, and gel-filled butt connectors

Suppliers

Company
Product
Description
Supplier Links
Huntington Beach, CA, USA
Viking Speaker Phone with Push To Talk Button
E-30-PT
Viking Speaker Phone with Push To Talk Button E-30-PT
Speaker Phone with Push To Talk Button is designed to provide quick and reliable communication in noisier areas. Features: - Push to talk button - Phone line powered - Vandal resistant, stainless steel faceplate with heavy-- duty metal call button - Non-volatile E2 memory (no batteries required) - Touch tone or pulse dialing - Touch Tone or pulse dialing - Programmable to dial up to 5 numbers on busy or ring no answer - Red LED off-hook indicator - Hangs up on CPC, silence, busy signal, return to dial tone, time out or a touch tone command - Programmable to auto-answer on incoming calls - Remotely programmable - Extended temperature range (-15°F to 130°F) - Flush mountable using included plastic rough-in box - Enhanced weather protection (EWP) option ideal for outdoor or harsh environments - EWP option includes rubber gaskets and boots, silicon sealed connections, and gel-filled butt connectors

Speaker Phone with Push To Talk Button is designed to provide quick and reliable communication in noisier areas.
Features:
- Push to talk button
- Phone line powered
- Vandal resistant, stainless steel faceplate with heavy-- duty metal call button
- Non-volatile E2 memory (no batteries required)
- Touch tone or pulse dialing
- Touch Tone or pulse dialing
- Programmable to dial up to 5 numbers on busy or ring no answer
- Red LED off-hook indicator
- Hangs up on CPC, silence, busy signal, return to dial tone, time out or a touch tone command
- Programmable to auto-answer on incoming calls
- Remotely programmable
- Extended temperature range (-15°F to 130°F)
- Flush mountable using included plastic rough-in box
- Enhanced weather protection (EWP) option ideal for outdoor or harsh environments
- EWP option includes rubber gaskets and boots, silicon sealed connections, and gel-filled butt connectors

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number E-30-PT
Product Name Viking Speaker Phone with Push To Talk Button
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT300A-V/FT350A-V Water Tight VoIP Telephones - FT350A-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Smartphone with Dual Hi-Fi Chipset - ZTE Axon 7 - ZTE Corporation
Specs
Phone Type Cellular / Mobile Phone
View Details