TelephoneStuff.com Viking ADA Compliant Emergency Speakerphone E-1600-30A

Description
ADA Compliant Emergency Phone is designed to provide quick and reliable handsfree communication for any standard analog telephone line or analog phone system station port. It meets ADA requirements for elevator/ emergency telephones, and can be programmed from any Touch Tone phone. Features: - Can automatically light "call connected" LED for hearing impaired - Transmits a unique location I.D. code or voice announcement - Grade 2 Braille label for visually impaired - Non-volatile digital voice announcer with 16 seconds of voice memory - Non-volatile E2 memory - Advanced call progress detection - Handsfree operation - Phone line powered - Touch Tone or pulse dialing - Dials up to 5 emergency numbers - Cycles through backup emergency and non-emergency numbers on busy or no-answer - Hangs up on CPC, silence, busy signal, dial tone, time-out or Touch Tone command - Programmable to auto-answer on incoming calls - Remotely programmable - Extended temperature range (-15°F to 130°F) - Central station monitoring capability (dials 2 numbers) - Separate central station voice speed dial number - Enhanced weather protection (EWP) option ideal for outdoor or harsh environments - EWP option includes rubber gaskets and boots, silicon sealed connections, and gel-filled butt connectors - Front Panel Material: 14 gauge brushed stainless steel
Description
ADA Compliant Emergency Phone is designed to provide quick and reliable handsfree communication for any standard analog telephone line or analog phone system station port. It meets ADA requirements for elevator/ emergency telephones, and can be programmed from any Touch Tone phone. Features: - Can automatically light "call connected" LED for hearing impaired - Transmits a unique location I.D. code or voice announcement - Grade 2 Braille label for visually impaired - Non-volatile digital voice announcer with 16 seconds of voice memory - Non-volatile E2 memory - Advanced call progress detection - Handsfree operation - Phone line powered - Touch Tone or pulse dialing - Dials up to 5 emergency numbers - Cycles through backup emergency and non-emergency numbers on busy or no-answer - Hangs up on CPC, silence, busy signal, dial tone, time-out or Touch Tone command - Programmable to auto-answer on incoming calls - Remotely programmable - Extended temperature range (-15°F to 130°F) - Central station monitoring capability (dials 2 numbers) - Separate central station voice speed dial number - Enhanced weather protection (EWP) option ideal for outdoor or harsh environments - EWP option includes rubber gaskets and boots, silicon sealed connections, and gel-filled butt connectors - Front Panel Material: 14 gauge brushed stainless steel

Suppliers

Company
Product
Description
Supplier Links
Viking ADA Compliant Emergency Speakerphone - E-1600-30A - TelephoneStuff.com
Huntington Beach, CA, USA
Viking ADA Compliant Emergency Speakerphone
E-1600-30A
Viking ADA Compliant Emergency Speakerphone E-1600-30A
ADA Compliant Emergency Phone is designed to provide quick and reliable handsfree communication for any standard analog telephone line or analog phone system station port. It meets ADA requirements for elevator/ emergency telephones, and can be programmed from any Touch Tone phone. Features: - Can automatically light "call connected" LED for hearing impaired - Transmits a unique location I.D. code or voice announcement - Grade 2 Braille label for visually impaired - Non-volatile digital voice announcer with 16 seconds of voice memory - Non-volatile E2 memory - Advanced call progress detection - Handsfree operation - Phone line powered - Touch Tone or pulse dialing - Dials up to 5 emergency numbers - Cycles through backup emergency and non-emergency numbers on busy or no-answer - Hangs up on CPC, silence, busy signal, dial tone, time-out or Touch Tone command - Programmable to auto-answer on incoming calls - Remotely programmable - Extended temperature range (-15°F to 130°F) - Central station monitoring capability (dials 2 numbers) - Separate central station voice speed dial number - Enhanced weather protection (EWP) option ideal for outdoor or harsh environments - EWP option includes rubber gaskets and boots, silicon sealed connections, and gel-filled butt connectors - Front Panel Material: 14 gauge brushed stainless steel

ADA Compliant Emergency Phone is designed to provide quick and reliable handsfree communication for any standard analog telephone line or analog phone system station port. It meets ADA requirements for elevator/ emergency telephones, and can be programmed from any Touch Tone phone.
Features:
- Can automatically light "call connected" LED for hearing impaired
- Transmits a unique location I.D. code or voice announcement
- Grade 2 Braille label for visually impaired
- Non-volatile digital voice announcer with 16 seconds of voice memory
- Non-volatile E2 memory
- Advanced call progress detection
- Handsfree operation
- Phone line powered
- Touch Tone or pulse dialing
- Dials up to 5 emergency numbers
- Cycles through backup emergency and non-emergency numbers on busy or no-answer
- Hangs up on CPC, silence, busy signal, dial tone, time-out or Touch Tone command
- Programmable to auto-answer on incoming calls
- Remotely programmable
- Extended temperature range (-15°F to 130°F)
- Central station monitoring capability (dials 2 numbers)
- Separate central station voice speed dial number
- Enhanced weather protection (EWP) option ideal for outdoor or harsh environments
- EWP option includes rubber gaskets and boots, silicon sealed connections, and gel-filled butt connectors
- Front Panel Material: 14 gauge brushed stainless steel

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number E-1600-30A
Product Name Viking ADA Compliant Emergency Speakerphone
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

TELC TelCom® Telephone Extension Horn and Strobe Ringer Devices - TELC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Enterprise VoIP Phone - UniFi®VoIP Phone - Ubiquiti Networks, Inc.
Specs
Phone Type Network Phone / IP Phone
View Details