TelephoneStuff.com Viking A.D.A. Compliant Emergency Speakerphone with Info.. E-1600-20A

Description
A.D.A. Compliant Emergency Speakerphone with Info Button is designed to provide quick and reliable handsfree communication for any standard analog telephone line or analog phone system station port. E-1600-20A features a second Info button that will dial up to 3 non-emergency numbers. It meets ADA requirements for elevator/ emergency telephones, and can be programmed from any Touch Tone phone. Features: - Dial up to 3 non-emergency "Info" numbers - Can automatically light "call connected" LED for hearing impaired - Transmits a unique location I.D. code or voice announcement - Grade 2 Braille label for visually impaired - Non-volatile digital voice announcer with 16 seconds of voice memory - Non-volatile E2 memory - Advanced call progress detection - Handsfree operation - Phone line powered - Touch Tone or pulse dialing - Dials up to 5 emergency numbers - Cycles through backup emergency and non-emergency numbers on busy or no-answer - Hangs up on CPC, silence, busy signal, dial tone, time-out or Touch Tone command - Programmable to auto-answer on incoming calls - Remotely programmable - Extended temperature range (-15°F to 130°F) - Central station monitoring capability (dials 2 numbers) - Separate central station voice speed dial number - Enhanced weather protection (EWP) option ideal for outdoor or harsh environments - EWP option includes rubber gaskets and boots, silicon sealed connections, and gel-filled butt connectors - Front Panel Material: 14 gauge brushed stainless steel
Description
A.D.A. Compliant Emergency Speakerphone with Info Button is designed to provide quick and reliable handsfree communication for any standard analog telephone line or analog phone system station port. E-1600-20A features a second Info button that will dial up to 3 non-emergency numbers. It meets ADA requirements for elevator/ emergency telephones, and can be programmed from any Touch Tone phone. Features: - Dial up to 3 non-emergency "Info" numbers - Can automatically light "call connected" LED for hearing impaired - Transmits a unique location I.D. code or voice announcement - Grade 2 Braille label for visually impaired - Non-volatile digital voice announcer with 16 seconds of voice memory - Non-volatile E2 memory - Advanced call progress detection - Handsfree operation - Phone line powered - Touch Tone or pulse dialing - Dials up to 5 emergency numbers - Cycles through backup emergency and non-emergency numbers on busy or no-answer - Hangs up on CPC, silence, busy signal, dial tone, time-out or Touch Tone command - Programmable to auto-answer on incoming calls - Remotely programmable - Extended temperature range (-15°F to 130°F) - Central station monitoring capability (dials 2 numbers) - Separate central station voice speed dial number - Enhanced weather protection (EWP) option ideal for outdoor or harsh environments - EWP option includes rubber gaskets and boots, silicon sealed connections, and gel-filled butt connectors - Front Panel Material: 14 gauge brushed stainless steel

Suppliers

Company
Product
Description
Supplier Links
Viking A.D.A. Compliant Emergency Speakerphone with Info.. - E-1600-20A - TelephoneStuff.com
Huntington Beach, CA, USA
Viking A.D.A. Compliant Emergency Speakerphone with Info..
E-1600-20A
Viking A.D.A. Compliant Emergency Speakerphone with Info.. E-1600-20A
A.D.A. Compliant Emergency Speakerphone with Info Button is designed to provide quick and reliable handsfree communication for any standard analog telephone line or analog phone system station port. E-1600-20A features a second Info button that will dial up to 3 non-emergency numbers. It meets ADA requirements for elevator/ emergency telephones, and can be programmed from any Touch Tone phone. Features: - Dial up to 3 non-emergency "Info" numbers - Can automatically light "call connected" LED for hearing impaired - Transmits a unique location I.D. code or voice announcement - Grade 2 Braille label for visually impaired - Non-volatile digital voice announcer with 16 seconds of voice memory - Non-volatile E2 memory - Advanced call progress detection - Handsfree operation - Phone line powered - Touch Tone or pulse dialing - Dials up to 5 emergency numbers - Cycles through backup emergency and non-emergency numbers on busy or no-answer - Hangs up on CPC, silence, busy signal, dial tone, time-out or Touch Tone command - Programmable to auto-answer on incoming calls - Remotely programmable - Extended temperature range (-15°F to 130°F) - Central station monitoring capability (dials 2 numbers) - Separate central station voice speed dial number - Enhanced weather protection (EWP) option ideal for outdoor or harsh environments - EWP option includes rubber gaskets and boots, silicon sealed connections, and gel-filled butt connectors - Front Panel Material: 14 gauge brushed stainless steel

A.D.A. Compliant Emergency Speakerphone with Info Button is designed to provide quick and reliable handsfree communication for any standard analog telephone line or analog phone system station port. E-1600-20A features a second Info button that will dial up to 3 non-emergency numbers. It meets ADA requirements for elevator/ emergency telephones, and can be programmed from any Touch Tone phone.
Features:
- Dial up to 3 non-emergency "Info" numbers
- Can automatically light "call connected" LED for hearing impaired
- Transmits a unique location I.D. code or voice announcement
- Grade 2 Braille label for visually impaired
- Non-volatile digital voice announcer with 16 seconds of voice memory
- Non-volatile E2 memory
- Advanced call progress detection
- Handsfree operation
- Phone line powered
- Touch Tone or pulse dialing
- Dials up to 5 emergency numbers
- Cycles through backup emergency and non-emergency numbers on busy or no-answer
- Hangs up on CPC, silence, busy signal, dial tone, time-out or Touch Tone command
- Programmable to auto-answer on incoming calls
- Remotely programmable
- Extended temperature range (-15°F to 130°F)
- Central station monitoring capability (dials 2 numbers)
- Separate central station voice speed dial number
- Enhanced weather protection (EWP) option ideal for outdoor or harsh environments
- EWP option includes rubber gaskets and boots, silicon sealed connections, and gel-filled butt connectors
- Front Panel Material: 14 gauge brushed stainless steel

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number E-1600-20A
Product Name Viking A.D.A. Compliant Emergency Speakerphone with Info..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

Pixavi Phone - pixavi phone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
FT200C-A Hazardous Area Telephones - FT200C-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Enterprise VoIP Phone - UniFi®VoIP Phone - Ubiquiti Networks, Inc.
Specs
Phone Type Network Phone / IP Phone
View Details