TelephoneStuff.com Viking Emergency Speakerphone E-10

Description
Standard vandal-resistant, phone line powered emergency handsfree speakerphone without dial to help eliminate long distance fraud or abuse. Handsfree, seizes the phone line when the button is pressed then disconnects within 30 seconds to 6 minutes. Will answer an incoming call. Applications: - Elevator - Parking Ramp - Campus - Door Entry Uses: - Use on analog loop-start C.O., CENTREX or PABX lines with Viking's K-1900-4, or K-1900-5 Single Number Dialers - Use on analog PABX extensions programmed to automatically ring to security - Use with Viking's DLE-200B Ringdown Circuit *Use optional VE-5x5 surface mount box for surface mounting. Enhanced Weather Protection Option: Includes weather-sealed trim pots and DIP switches, a special rubber microphone boot and a mylar speaker with a rubber gasket acting as a primary shield against water penetration. If required, face plate gaskets are provided to further eliminate water infiltration. All connections are hand molded to eliminate corrosion, and the connections at the push button switch, microphone, and "Call Connected" LED are also hand sealed using a special non-corrosive electronics grade flexible silicone sealant. The entire circuit board is "potted" in a flexible urethane encapsulating material, leaving the weather sealed field-adjustable trim pots and DIP switches accessible for on-site programming. The flexible urethane sealant allows the circuit board and its components to expand and contract, while maintaining weather resistance. To protect the tip and ring connections, special connectors filled with anti-corrosive sealing gel are included.
Description
Standard vandal-resistant, phone line powered emergency handsfree speakerphone without dial to help eliminate long distance fraud or abuse. Handsfree, seizes the phone line when the button is pressed then disconnects within 30 seconds to 6 minutes. Will answer an incoming call. Applications: - Elevator - Parking Ramp - Campus - Door Entry Uses: - Use on analog loop-start C.O., CENTREX or PABX lines with Viking's K-1900-4, or K-1900-5 Single Number Dialers - Use on analog PABX extensions programmed to automatically ring to security - Use with Viking's DLE-200B Ringdown Circuit *Use optional VE-5x5 surface mount box for surface mounting. Enhanced Weather Protection Option: Includes weather-sealed trim pots and DIP switches, a special rubber microphone boot and a mylar speaker with a rubber gasket acting as a primary shield against water penetration. If required, face plate gaskets are provided to further eliminate water infiltration. All connections are hand molded to eliminate corrosion, and the connections at the push button switch, microphone, and "Call Connected" LED are also hand sealed using a special non-corrosive electronics grade flexible silicone sealant. The entire circuit board is "potted" in a flexible urethane encapsulating material, leaving the weather sealed field-adjustable trim pots and DIP switches accessible for on-site programming. The flexible urethane sealant allows the circuit board and its components to expand and contract, while maintaining weather resistance. To protect the tip and ring connections, special connectors filled with anti-corrosive sealing gel are included.

Suppliers

Company
Product
Description
Supplier Links
Viking Emergency Speakerphone - E-10 - TelephoneStuff.com
Huntington Beach, CA, USA
Viking Emergency Speakerphone
E-10
Viking Emergency Speakerphone E-10
Standard vandal-resistant, phone line powered emergency handsfree speakerphone without dial to help eliminate long distance fraud or abuse. Handsfree, seizes the phone line when the button is pressed then disconnects within 30 seconds to 6 minutes. Will answer an incoming call. Applications: - Elevator - Parking Ramp - Campus - Door Entry Uses: - Use on analog loop-start C.O., CENTREX or PABX lines with Viking's K-1900-4, or K-1900-5 Single Number Dialers - Use on analog PABX extensions programmed to automatically ring to security - Use with Viking's DLE-200B Ringdown Circuit *Use optional VE-5x5 surface mount box for surface mounting. Enhanced Weather Protection Option: Includes weather-sealed trim pots and DIP switches, a special rubber microphone boot and a mylar speaker with a rubber gasket acting as a primary shield against water penetration. If required, face plate gaskets are provided to further eliminate water infiltration. All connections are hand molded to eliminate corrosion, and the connections at the push button switch, microphone, and "Call Connected" LED are also hand sealed using a special non-corrosive electronics grade flexible silicone sealant. The entire circuit board is "potted" in a flexible urethane encapsulating material, leaving the weather sealed field-adjustable trim pots and DIP switches accessible for on-site programming. The flexible urethane sealant allows the circuit board and its components to expand and contract, while maintaining weather resistance. To protect the tip and ring connections, special connectors filled with anti-corrosive sealing gel are included.

Standard vandal-resistant, phone line powered emergency handsfree speakerphone without dial to help eliminate long distance fraud or abuse. Handsfree, seizes the phone line when the button is pressed then disconnects within 30 seconds to 6 minutes. Will answer an incoming call.
Applications:
- Elevator
- Parking Ramp
- Campus
- Door Entry
Uses:
- Use on analog loop-start C.O., CENTREX or PABX lines with Viking's K-1900-4, or K-1900-5 Single Number Dialers
- Use on analog PABX extensions programmed to automatically ring to security
- Use with Viking's DLE-200B Ringdown Circuit
*Use optional VE-5x5 surface mount box for surface mounting.
Enhanced Weather Protection Option:
Includes weather-sealed trim pots and DIP switches, a special rubber microphone boot and a mylar speaker with a rubber gasket acting as a primary shield against water penetration. If required, face plate gaskets are provided to further eliminate water infiltration. All connections are hand molded to eliminate corrosion, and the connections at the push button switch, microphone, and "Call Connected" LED are also hand sealed using a special non-corrosive electronics grade flexible silicone sealant. The entire circuit board is "potted" in a flexible urethane encapsulating material, leaving the weather sealed field-adjustable trim pots and DIP switches accessible for on-site programming. The flexible urethane sealant allows the circuit board and its components to expand and contract, while maintaining weather resistance. To protect the tip and ring connections, special connectors filled with anti-corrosive sealing gel are included.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number E-10
Product Name Viking Emergency Speakerphone
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

BARTEC SP9 EX1 Smartphone - bartec-sp9ex1-smartphone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
FT300A-A/FT350A-A Water Tight Analog Telephones - FT350A-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
CAT® Thermal Imaging Smartphone -  - IRISS, Inc.
Specs
Phone Type Cellular / Mobile Phone
View Details