TelephoneStuff.com Middle Atlantic DWR Series 19" Wall Cabinet DWR

Description
Wall mount sectional cabinet with enhanced cable management. Specify a DWR wall cabinet when floor space is an issue. This pivoting, sectional wall cabinet is ideal for larger systems in both secured and non-secured areas. Mid Atlantic Wall Cabinet Features: - 26" depth (24" useable) - Weight capacity from 200 to 300 lbs. - Tool-Free Quick-Mount system for easy, one-person mounting of the center section to the backpan on the jobsite - Welded construction provides up to a 300 lb. weight capacity, depending on model - Reversible padlockable center section is keyed separately from optional front door for security - Finished in a durable black or granite gray textured powder coat - Additional cooling is facilitated by installing optional 4-1/2" fans into laser knockouts in top and bottom of pivoting section, up to 4 total, and is optimized by using optional vent blockers - 1/2", 3/4", 1", 2" and 3" electrical knockouts on top and bottom - Top knockout plate additionally contains UHF/VHF antenna knockouts - 2" knockouts, 4" knockouts for Wiremold® 4000 Series raceways, and knockouts for UCP series universal connector panels on side - Abundant lacing points throughout the interior facilitate cable management - Large laser knockout in backpan provides an easily removed 12-1/2" x 12-1/2" pull-box sized opening for cable passage - Tool-Free Quick-Mount system for easy, one-person mounting of the center section to the backpan on the jobsite - Standard adjustable 11-gauge, 10-32 threaded rackrail with marked rackspace increments to speed equipment mounting - Raised mounting points to backpan accepts power and other accessories - UL listed
Description
Wall mount sectional cabinet with enhanced cable management. Specify a DWR wall cabinet when floor space is an issue. This pivoting, sectional wall cabinet is ideal for larger systems in both secured and non-secured areas. Mid Atlantic Wall Cabinet Features: - 26" depth (24" useable) - Weight capacity from 200 to 300 lbs. - Tool-Free Quick-Mount system for easy, one-person mounting of the center section to the backpan on the jobsite - Welded construction provides up to a 300 lb. weight capacity, depending on model - Reversible padlockable center section is keyed separately from optional front door for security - Finished in a durable black or granite gray textured powder coat - Additional cooling is facilitated by installing optional 4-1/2" fans into laser knockouts in top and bottom of pivoting section, up to 4 total, and is optimized by using optional vent blockers - 1/2", 3/4", 1", 2" and 3" electrical knockouts on top and bottom - Top knockout plate additionally contains UHF/VHF antenna knockouts - 2" knockouts, 4" knockouts for Wiremold® 4000 Series raceways, and knockouts for UCP series universal connector panels on side - Abundant lacing points throughout the interior facilitate cable management - Large laser knockout in backpan provides an easily removed 12-1/2" x 12-1/2" pull-box sized opening for cable passage - Tool-Free Quick-Mount system for easy, one-person mounting of the center section to the backpan on the jobsite - Standard adjustable 11-gauge, 10-32 threaded rackrail with marked rackspace increments to speed equipment mounting - Raised mounting points to backpan accepts power and other accessories - UL listed

Suppliers

Company
Product
Description
Supplier Links
Middle Atlantic DWR Series 19" Wall Cabinet - DWR - TelephoneStuff.com
Huntington Beach, CA, USA
Middle Atlantic DWR Series 19" Wall Cabinet
DWR
Middle Atlantic DWR Series 19" Wall Cabinet DWR
Wall mount sectional cabinet with enhanced cable management. Specify a DWR wall cabinet when floor space is an issue. This pivoting, sectional wall cabinet is ideal for larger systems in both secured and non-secured areas. Mid Atlantic Wall Cabinet Features: - 26" depth (24" useable) - Weight capacity from 200 to 300 lbs. - Tool-Free Quick-Mount system for easy, one-person mounting of the center section to the backpan on the jobsite - Welded construction provides up to a 300 lb. weight capacity, depending on model - Reversible padlockable center section is keyed separately from optional front door for security - Finished in a durable black or granite gray textured powder coat - Additional cooling is facilitated by installing optional 4-1/2" fans into laser knockouts in top and bottom of pivoting section, up to 4 total, and is optimized by using optional vent blockers - 1/2", 3/4", 1", 2" and 3" electrical knockouts on top and bottom - Top knockout plate additionally contains UHF/VHF antenna knockouts - 2" knockouts, 4" knockouts for Wiremold® 4000 Series raceways, and knockouts for UCP series universal connector panels on side - Abundant lacing points throughout the interior facilitate cable management - Large laser knockout in backpan provides an easily removed 12-1/2" x 12-1/2" pull-box sized opening for cable passage - Tool-Free Quick-Mount system for easy, one-person mounting of the center section to the backpan on the jobsite - Standard adjustable 11-gauge, 10-32 threaded rackrail with marked rackspace increments to speed equipment mounting - Raised mounting points to backpan accepts power and other accessories - UL listed

Wall mount sectional cabinet with enhanced cable management. Specify a DWR wall cabinet when floor space is an issue. This pivoting, sectional wall cabinet is ideal for larger systems in both secured and non-secured areas.
Mid Atlantic Wall Cabinet Features:
- 26" depth (24" useable)
- Weight capacity from 200 to 300 lbs.
- Tool-Free Quick-Mount system for easy, one-person mounting of the center section to the backpan on the jobsite
- Welded construction provides up to a 300 lb. weight capacity, depending on model
- Reversible padlockable center section is keyed separately from optional front door for security
- Finished in a durable black or granite gray textured powder coat
- Additional cooling is facilitated by installing optional 4-1/2" fans into laser knockouts in top and bottom of pivoting section, up to 4 total, and is optimized by using optional vent blockers
- 1/2", 3/4", 1", 2" and 3" electrical knockouts on top and bottom
- Top knockout plate additionally contains UHF/VHF antenna knockouts
- 2" knockouts, 4" knockouts for Wiremold® 4000 Series raceways, and knockouts for UCP series universal connector panels on side
- Abundant lacing points throughout the interior facilitate cable management
- Large laser knockout in backpan provides an easily removed 12-1/2" x 12-1/2" pull-box sized opening for cable passage
- Tool-Free Quick-Mount system for easy, one-person mounting of the center section to the backpan on the jobsite
- Standard adjustable 11-gauge, 10-32 threaded rackrail with marked rackspace increments to speed equipment mounting
- Raised mounting points to backpan accepts power and other accessories
- UL listed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number DWR
Product Name Middle Atlantic DWR Series 19" Wall Cabinet
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 179826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Nylon
Height 19.50 inch (495 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD60A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details