TelephoneStuff.com EnGenius DuraFon4X Long Range Industrial Cordless Phone.. DURAFON-4X

Description
The EnGenius DuraFon 4X Cordless Long Range Phone System is ideal for the users in various business settings. The system offers 3x more power than any 2.4 GHz phone systems on the market! With this new long range system you will receive the mobility and flexibility you demand in the office, on the field, or at home. DuraFon4X Cordless Features: - Reverse Compatible with EP-490 and 436 - Up to 12 floors in-building penetration; 250,000 square feet in manufacturing plants, warehouses; 3,000 acres on farms or ranches - Two-way radio - full duplex, no group chatter or push-to-talk, can be used even when out of range of base unit, Handset-to-Handset, Handset-to-Base or Base-to-Handset - Four telephone lines supported from one base - Auto-attendant directs callers to specific handsets - Expandable up to 36 handsets with 4 line capability - Rapid charger recharges battery in 3 hours - Text messaging handset-to-handset or handset-to-group - Three-way conference calling - 2 handsets-to-1 line or 2 lines-to-1 handset - Music on hold port - 2.5mm headset jack built-in - Caller ID with call waiting - Call transfer - Call forwarding to another handset, extension or outside line - Call hold / mute / flash - Speed dial directory - Vibration - ring mode - Works off analog CO lines or behind PBX off analog ports - Auto power management - Battery hot swapping permits changing battery while call is on hold - Digital Spread Sprectrum (DSS) technology for privacy and clarity - Frequency hopping security - Avaya Compliant - Range: - 12 floors in building - 250,000 sq. ft. in a warehouse or retail store - 3,000 acres on a farm or ranch - Security: The DuraFon Systems utilize Digital Spread Spectrum (DSS) with Frequency Hopping of 100 channels per second over 128 channels to maintain clarity and privacy. In addition, the base unit provides individual handset with one of over 65,000 random security codes to ensure that another system's handset is unable to link to another (non-related) base unit Package Content: - DuraFon 4X base unit - 1 DuraFon 4X handset - 1 Li-Ion battery pack - AC Charging cradle - 1 Belt clip - Documentation - Optimal Performance Antenna - Low Profile Antenna
Description
The EnGenius DuraFon 4X Cordless Long Range Phone System is ideal for the users in various business settings. The system offers 3x more power than any 2.4 GHz phone systems on the market! With this new long range system you will receive the mobility and flexibility you demand in the office, on the field, or at home. DuraFon4X Cordless Features: - Reverse Compatible with EP-490 and 436 - Up to 12 floors in-building penetration; 250,000 square feet in manufacturing plants, warehouses; 3,000 acres on farms or ranches - Two-way radio - full duplex, no group chatter or push-to-talk, can be used even when out of range of base unit, Handset-to-Handset, Handset-to-Base or Base-to-Handset - Four telephone lines supported from one base - Auto-attendant directs callers to specific handsets - Expandable up to 36 handsets with 4 line capability - Rapid charger recharges battery in 3 hours - Text messaging handset-to-handset or handset-to-group - Three-way conference calling - 2 handsets-to-1 line or 2 lines-to-1 handset - Music on hold port - 2.5mm headset jack built-in - Caller ID with call waiting - Call transfer - Call forwarding to another handset, extension or outside line - Call hold / mute / flash - Speed dial directory - Vibration - ring mode - Works off analog CO lines or behind PBX off analog ports - Auto power management - Battery hot swapping permits changing battery while call is on hold - Digital Spread Sprectrum (DSS) technology for privacy and clarity - Frequency hopping security - Avaya Compliant - Range: - 12 floors in building - 250,000 sq. ft. in a warehouse or retail store - 3,000 acres on a farm or ranch - Security: The DuraFon Systems utilize Digital Spread Spectrum (DSS) with Frequency Hopping of 100 channels per second over 128 channels to maintain clarity and privacy. In addition, the base unit provides individual handset with one of over 65,000 random security codes to ensure that another system's handset is unable to link to another (non-related) base unit Package Content: - DuraFon 4X base unit - 1 DuraFon 4X handset - 1 Li-Ion battery pack - AC Charging cradle - 1 Belt clip - Documentation - Optimal Performance Antenna - Low Profile Antenna

Suppliers

Company
Product
Description
Supplier Links
EnGenius DuraFon4X Long Range Industrial Cordless Phone.. - DURAFON-4X - TelephoneStuff.com
Huntington Beach, CA, USA
EnGenius DuraFon4X Long Range Industrial Cordless Phone..
DURAFON-4X
EnGenius DuraFon4X Long Range Industrial Cordless Phone.. DURAFON-4X
The EnGenius DuraFon 4X Cordless Long Range Phone System is ideal for the users in various business settings. The system offers 3x more power than any 2.4 GHz phone systems on the market! With this new long range system you will receive the mobility and flexibility you demand in the office, on the field, or at home. DuraFon4X Cordless Features: - Reverse Compatible with EP-490 and 436 - Up to 12 floors in-building penetration; 250,000 square feet in manufacturing plants, warehouses; 3,000 acres on farms or ranches - Two-way radio - full duplex, no group chatter or push-to-talk, can be used even when out of range of base unit, Handset-to-Handset, Handset-to-Base or Base-to-Handset - Four telephone lines supported from one base - Auto-attendant directs callers to specific handsets - Expandable up to 36 handsets with 4 line capability - Rapid charger recharges battery in 3 hours - Text messaging handset-to-handset or handset-to-group - Three-way conference calling - 2 handsets-to-1 line or 2 lines-to-1 handset - Music on hold port - 2.5mm headset jack built-in - Caller ID with call waiting - Call transfer - Call forwarding to another handset, extension or outside line - Call hold / mute / flash - Speed dial directory - Vibration - ring mode - Works off analog CO lines or behind PBX off analog ports - Auto power management - Battery hot swapping permits changing battery while call is on hold - Digital Spread Sprectrum (DSS) technology for privacy and clarity - Frequency hopping security - Avaya Compliant - Range: - 12 floors in building - 250,000 sq. ft. in a warehouse or retail store - 3,000 acres on a farm or ranch - Security: The DuraFon Systems utilize Digital Spread Spectrum (DSS) with Frequency Hopping of 100 channels per second over 128 channels to maintain clarity and privacy. In addition, the base unit provides individual handset with one of over 65,000 random security codes to ensure that another system's handset is unable to link to another (non-related) base unit Package Content: - DuraFon 4X base unit - 1 DuraFon 4X handset - 1 Li-Ion battery pack - AC Charging cradle - 1 Belt clip - Documentation - Optimal Performance Antenna - Low Profile Antenna

The EnGenius DuraFon 4X Cordless Long Range Phone System is ideal for the users in various business settings. The system offers 3x more power than any 2.4 GHz phone systems on the market! With this new long range system you will receive the mobility and flexibility you demand in the office, on the field, or at home.
DuraFon4X Cordless Features:
- Reverse Compatible with EP-490 and 436
- Up to 12 floors in-building penetration; 250,000 square feet in manufacturing plants, warehouses; 3,000 acres on farms or ranches
- Two-way radio - full duplex, no group chatter or push-to-talk, can be used even when out of range of base unit, Handset-to-Handset, Handset-to-Base or Base-to-Handset
- Four telephone lines supported from one base
- Auto-attendant directs callers to specific handsets
- Expandable up to 36 handsets with 4 line capability
- Rapid charger recharges battery in 3 hours
- Text messaging handset-to-handset or handset-to-group
- Three-way conference calling - 2 handsets-to-1 line or 2 lines-to-1 handset
- Music on hold port
- 2.5mm headset jack built-in
- Caller ID with call waiting
- Call transfer
- Call forwarding to another handset, extension or outside line
- Call hold / mute / flash
- Speed dial directory
- Vibration - ring mode
- Works off analog CO lines or behind PBX off analog ports
- Auto power management
- Battery hot swapping permits changing battery while call is on hold
- Digital Spread Sprectrum (DSS) technology for privacy and clarity
- Frequency hopping security
- Avaya Compliant
- Range:
- 12 floors in building
- 250,000 sq. ft. in a warehouse or retail store
- 3,000 acres on a farm or ranch
- Security: The DuraFon Systems utilize Digital Spread Spectrum (DSS) with Frequency Hopping of 100 channels per second over 128 channels to maintain clarity and privacy. In addition, the base unit provides individual handset with one of over 65,000 random security codes to ensure that another system's handset is unable to link to another (non-related) base unit
Package Content:
- DuraFon 4X base unit
- 1 DuraFon 4X handset
- 1 Li-Ion battery pack
- AC Charging cradle
- 1 Belt clip
- Documentation
- Optimal Performance Antenna
- Low Profile Antenna

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number DURAFON-4X
Product Name EnGenius DuraFon4X Long Range Industrial Cordless Phone..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT100C-V Weather Resistant VoIP Telephones - FT100C-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Pixavi Phone - pixavi phone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
Smartphone with Dual Hi-Fi Chipset - ZTE Axon 7 - ZTE Corporation
Specs
Phone Type Cellular / Mobile Phone
View Details