TelephoneStuff.com Revolabs xTag Wireless Microphone with USB Base for.. DSKSYS-D

Description
xTag Wireless Wearable Microphone with USB Base for the Personal Computer offers superb audio performance with wireless convenience for the individual workspace. Wireless Microphone Features: - Connects to a Windows based or an Apple personal computer via the USB interface - Microphone is ideal for podcasting, VoIP, SKYPE, web conferencing, distance education, speech recognition, and many other audio applications - xTag microphone does not require any device drivers or other software - it installs immediately - Charging is accomplished via the USB port - Wireless Microphone Dimensions: 9" W x 0.8" D x 2.6" H - Charging Base Dimensions: 3.9" W x 2.4" D x 1.0" H Package Content: - (1) Revolabs xTag Wireless Wearable Microphone - (1) Charging Base - (1) Lanyard - (1) Earpiece - (1) 5' USB Cable
Description
xTag Wireless Wearable Microphone with USB Base for the Personal Computer offers superb audio performance with wireless convenience for the individual workspace. Wireless Microphone Features: - Connects to a Windows based or an Apple personal computer via the USB interface - Microphone is ideal for podcasting, VoIP, SKYPE, web conferencing, distance education, speech recognition, and many other audio applications - xTag microphone does not require any device drivers or other software - it installs immediately - Charging is accomplished via the USB port - Wireless Microphone Dimensions: 9" W x 0.8" D x 2.6" H - Charging Base Dimensions: 3.9" W x 2.4" D x 1.0" H Package Content: - (1) Revolabs xTag Wireless Wearable Microphone - (1) Charging Base - (1) Lanyard - (1) Earpiece - (1) 5' USB Cable

Suppliers

Company
Product
Description
Supplier Links
Revolabs xTag Wireless Microphone with USB Base for.. - DSKSYS-D - TelephoneStuff.com
Huntington Beach, CA, USA
Revolabs xTag Wireless Microphone with USB Base for..
DSKSYS-D
Revolabs xTag Wireless Microphone with USB Base for.. DSKSYS-D
xTag Wireless Wearable Microphone with USB Base for the Personal Computer offers superb audio performance with wireless convenience for the individual workspace. Wireless Microphone Features: - Connects to a Windows based or an Apple personal computer via the USB interface - Microphone is ideal for podcasting, VoIP, SKYPE, web conferencing, distance education, speech recognition, and many other audio applications - xTag microphone does not require any device drivers or other software - it installs immediately - Charging is accomplished via the USB port - Wireless Microphone Dimensions: 9" W x 0.8" D x 2.6" H - Charging Base Dimensions: 3.9" W x 2.4" D x 1.0" H Package Content: - (1) Revolabs xTag Wireless Wearable Microphone - (1) Charging Base - (1) Lanyard - (1) Earpiece - (1) 5' USB Cable

xTag Wireless Wearable Microphone with USB Base for the Personal Computer offers superb audio performance with wireless convenience for the individual workspace.
Wireless Microphone Features:
- Connects to a Windows based or an Apple personal computer via the USB interface
- Microphone is ideal for podcasting, VoIP, SKYPE, web conferencing, distance education, speech recognition, and many other audio applications
- xTag microphone does not require any device drivers or
other software - it installs immediately
- Charging is accomplished via the USB port
- Wireless Microphone Dimensions: 9" W x 0.8" D x 2.6" H
- Charging Base Dimensions: 3.9" W x 2.4" D x 1.0" H
Package Content:
- (1) Revolabs xTag Wireless Wearable Microphone
- (1) Charging Base
- (1) Lanyard
- (1) Earpiece
- (1) 5' USB Cable

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number DSKSYS-D
Product Name Revolabs xTag Wireless Microphone with USB Base for..
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM68D121JV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers