TelephoneStuff.com Vtech 2-Line Expandable Cordless Phone DS6151

Description
2-Line Expandable Cordless Phone comes complete with Digital Answering System and Caller ID. The 2-Line operation allows for the dialing and receiving of calls on two different phone lines with one phone. Expandable Cordless Phone Features: - Digital Answering System has 13 minutes of recording time and includes a mailbox for each line - Handset base and speakerphones makes hands-free conversations simple - DECT 6.0 Digital technology provides the best sound quality, security and range in cordless phones - Interference free for crystal clear conversations — won’t interfere with wireless networks and other electronic device - Protect yourself from identity theft with digital security — your call is digitized and encrypted, making it nearly impossible for someone to eavesdrop on a conversation - Expandable up to 12 handsets using only one phone jack — uses DS6101 accessory handsets - 2-line operation - Caller ID/Call Waiting (with appropriate service) — stores 50 calls in memory - Digital answering system includes a mailbox for each line - Intercom between handsets - Transfer calls between handsets - Conference an outside call between handsets - Conference an outside call between lines - 50 name and number phonebook directory—easily store and dial frequently called numbers - Additional keypad on base - Remote message retrieval—call in from anywhere to get your messages - 13 minutes of recording time - Audible time and date stamp on recorded messages - Message retrieval from the handset - Backlit message counter - Blue backlit keypad and display - Dimensions: 8.5" x 5.0" x 6.5"
Description
2-Line Expandable Cordless Phone comes complete with Digital Answering System and Caller ID. The 2-Line operation allows for the dialing and receiving of calls on two different phone lines with one phone. Expandable Cordless Phone Features: - Digital Answering System has 13 minutes of recording time and includes a mailbox for each line - Handset base and speakerphones makes hands-free conversations simple - DECT 6.0 Digital technology provides the best sound quality, security and range in cordless phones - Interference free for crystal clear conversations — won’t interfere with wireless networks and other electronic device - Protect yourself from identity theft with digital security — your call is digitized and encrypted, making it nearly impossible for someone to eavesdrop on a conversation - Expandable up to 12 handsets using only one phone jack — uses DS6101 accessory handsets - 2-line operation - Caller ID/Call Waiting (with appropriate service) — stores 50 calls in memory - Digital answering system includes a mailbox for each line - Intercom between handsets - Transfer calls between handsets - Conference an outside call between handsets - Conference an outside call between lines - 50 name and number phonebook directory—easily store and dial frequently called numbers - Additional keypad on base - Remote message retrieval—call in from anywhere to get your messages - 13 minutes of recording time - Audible time and date stamp on recorded messages - Message retrieval from the handset - Backlit message counter - Blue backlit keypad and display - Dimensions: 8.5" x 5.0" x 6.5"

Suppliers

Company
Product
Description
Supplier Links
Vtech 2-Line Expandable Cordless Phone - DS6151 - TelephoneStuff.com
Huntington Beach, CA, USA
Vtech 2-Line Expandable Cordless Phone
DS6151
Vtech 2-Line Expandable Cordless Phone DS6151
2-Line Expandable Cordless Phone comes complete with Digital Answering System and Caller ID. The 2-Line operation allows for the dialing and receiving of calls on two different phone lines with one phone. Expandable Cordless Phone Features: - Digital Answering System has 13 minutes of recording time and includes a mailbox for each line - Handset base and speakerphones makes hands-free conversations simple - DECT 6.0 Digital technology provides the best sound quality, security and range in cordless phones - Interference free for crystal clear conversations — won’t interfere with wireless networks and other electronic device - Protect yourself from identity theft with digital security — your call is digitized and encrypted, making it nearly impossible for someone to eavesdrop on a conversation - Expandable up to 12 handsets using only one phone jack — uses DS6101 accessory handsets - 2-line operation - Caller ID/Call Waiting (with appropriate service) — stores 50 calls in memory - Digital answering system includes a mailbox for each line - Intercom between handsets - Transfer calls between handsets - Conference an outside call between handsets - Conference an outside call between lines - 50 name and number phonebook directory—easily store and dial frequently called numbers - Additional keypad on base - Remote message retrieval—call in from anywhere to get your messages - 13 minutes of recording time - Audible time and date stamp on recorded messages - Message retrieval from the handset - Backlit message counter - Blue backlit keypad and display - Dimensions: 8.5" x 5.0" x 6.5"

2-Line Expandable Cordless Phone comes complete with Digital Answering System and Caller ID. The 2-Line operation allows for the dialing and receiving of calls on two different phone lines with one phone.
Expandable Cordless Phone Features:
- Digital Answering System has 13 minutes of recording time and includes a mailbox for each line
- Handset base and speakerphones makes hands-free conversations simple
- DECT 6.0 Digital technology provides the best sound quality, security and range in cordless phones
- Interference free for crystal clear conversations — won’t interfere with wireless networks and other electronic device
- Protect yourself from identity theft with digital security — your call is digitized and encrypted, making it
nearly impossible for someone to eavesdrop on a conversation
- Expandable up to 12 handsets using only one phone jack — uses DS6101 accessory handsets
- 2-line operation
- Caller ID/Call Waiting (with appropriate service) — stores 50 calls in memory
- Digital answering system includes a mailbox for each line
- Intercom between handsets
- Transfer calls between handsets
- Conference an outside call between handsets
- Conference an outside call between lines
- 50 name and number phonebook directory—easily store and dial frequently called numbers
- Additional keypad on base
- Remote message retrieval—call in from anywhere to get your messages
- 13 minutes of recording time
- Audible time and date stamp on recorded messages
- Message retrieval from the handset
- Backlit message counter
- Blue backlit keypad and display
- Dimensions: 8.5" x 5.0" x 6.5"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number DS6151
Product Name Vtech 2-Line Expandable Cordless Phone
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

Pixavi Phone - pixavi phone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
FT300A-A/FT350A-A Water Tight Analog Telephones - FT300A-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
CAT® Thermal Imaging Smartphone -  - IRISS, Inc.
Specs
Phone Type Cellular / Mobile Phone
View Details