TelephoneStuff.com Panduit® DPOE Power Patch Panel, 24-port, Unshielded,.. DPOE24U1XG

Description
24-port UTP 1 GbE 10/100/1000 patch panel supporting IEEE 802.3af-2003 and legacy PoE power protocols. Includes Element Manager software CD, rack mount screws, grounding strap and lug. Features - Deliver reliable, cost-effective Power over Ethernet for permanent installations - Combine patching and power in a single device, occupying only one rack space - Support 15.4 watts to every port - Fully compliant with IEEE 802.3af standards - Eliminate power budget load balancing - Offer RJ45 terminations with LEDs on front of panels to indicate port powering or port status and 110 punchdown terminations on rear of panel for networking management connections - Dissipate significantly less heat than comparable network equipment - Require 48VDC power supply
Description
24-port UTP 1 GbE 10/100/1000 patch panel supporting IEEE 802.3af-2003 and legacy PoE power protocols. Includes Element Manager software CD, rack mount screws, grounding strap and lug. Features - Deliver reliable, cost-effective Power over Ethernet for permanent installations - Combine patching and power in a single device, occupying only one rack space - Support 15.4 watts to every port - Fully compliant with IEEE 802.3af standards - Eliminate power budget load balancing - Offer RJ45 terminations with LEDs on front of panels to indicate port powering or port status and 110 punchdown terminations on rear of panel for networking management connections - Dissipate significantly less heat than comparable network equipment - Require 48VDC power supply

Suppliers

Company
Product
Description
Supplier Links
Panduit® DPOE Power Patch Panel, 24-port, Unshielded,.. - DPOE24U1XG - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® DPOE Power Patch Panel, 24-port, Unshielded,..
DPOE24U1XG
Panduit® DPOE Power Patch Panel, 24-port, Unshielded,.. DPOE24U1XG
24-port UTP 1 GbE 10/100/1000 patch panel supporting IEEE 802.3af-2003 and legacy PoE power protocols. Includes Element Manager software CD, rack mount screws, grounding strap and lug. Features - Deliver reliable, cost-effective Power over Ethernet for permanent installations - Combine patching and power in a single device, occupying only one rack space - Support 15.4 watts to every port - Fully compliant with IEEE 802.3af standards - Eliminate power budget load balancing - Offer RJ45 terminations with LEDs on front of panels to indicate port powering or port status and 110 punchdown terminations on rear of panel for networking management connections - Dissipate significantly less heat than comparable network equipment - Require 48VDC power supply

24-port UTP 1 GbE 10/100/1000 patch panel supporting IEEE 802.3af-2003 and legacy PoE power protocols. Includes Element Manager software CD, rack mount screws, grounding strap and lug.
Features
- Deliver reliable, cost-effective Power over Ethernet for permanent installations
- Combine patching and power in a single device, occupying only one rack space
- Support 15.4 watts to every port
- Fully compliant with IEEE 802.3af standards
- Eliminate power budget load balancing
- Offer RJ45 terminations with LEDs on front of panels to indicate port powering or port status and 110 punchdown terminations on rear of panel for networking management connections
- Dissipate significantly less heat than comparable network equipment
- Require 48VDC power supply

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number DPOE24U1XG
Product Name Panduit® DPOE Power Patch Panel, 24-port, Unshielded,..
Port Type RJ Type (Modular) Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Cable Specifications Category 6; Cat6
View Details
Fiber Optic Patch Panel - FSPSCDM3R - Hubbell Incorporated
Specs
Port Type SC Connector
Ports 6
View Details
Patchbay, Jack Panels - 277-2703023-ND - DigiKey
Specs
Port Type RJ Type (Modular) Connector
Cable Specifications Category 5/5E
View Details