TelephoneStuff.com Panduit® 48 Port Cat 5e Patch Panel DPKR485E88TG

Description
48-port Category 5e patch panel with 24 RJ45, 8-position, 8-wire ports. Label kit and strain relief bar included. Cable strain relief bar extends 2" off of the rack to support cables in punch down patch panel applications. Features: - Exceed ANSI/TIA/EIA-568-B.2 Category 5e and ISO 11801 Class D standards - Each port is 100% tested to ensure NEXT and RL performance and is individually serialized to support traceability - Utilize 110 termination on back panel and includes retention cap for each port - Each port contains a universal label that is color-coded for T568A and T568B wiring schemes - Contacts plated with 50 micro-inches of gold for superior performance - Angled versions allow for higher density installations by easily routing the patch cords to each side of the panel eliminating the need for horizontal cable management - Terminate 4 pair, 22 - 26 AWG, 100 ohm, solid or stranded twisted pair cable - Mount to standard EIA 19" rack or 23" racks with optional extender bracket - Write-on areas for port and panel identification - Can be clearly identified with labels and icons - Label kit contains adhesive label holder and labels for easy port and panel identification - Strain relief bar support cables in punch down applications - Number of Rack Spaces - 2
Description
48-port Category 5e patch panel with 24 RJ45, 8-position, 8-wire ports. Label kit and strain relief bar included. Cable strain relief bar extends 2" off of the rack to support cables in punch down patch panel applications. Features: - Exceed ANSI/TIA/EIA-568-B.2 Category 5e and ISO 11801 Class D standards - Each port is 100% tested to ensure NEXT and RL performance and is individually serialized to support traceability - Utilize 110 termination on back panel and includes retention cap for each port - Each port contains a universal label that is color-coded for T568A and T568B wiring schemes - Contacts plated with 50 micro-inches of gold for superior performance - Angled versions allow for higher density installations by easily routing the patch cords to each side of the panel eliminating the need for horizontal cable management - Terminate 4 pair, 22 - 26 AWG, 100 ohm, solid or stranded twisted pair cable - Mount to standard EIA 19" rack or 23" racks with optional extender bracket - Write-on areas for port and panel identification - Can be clearly identified with labels and icons - Label kit contains adhesive label holder and labels for easy port and panel identification - Strain relief bar support cables in punch down applications - Number of Rack Spaces - 2

Suppliers

Company
Product
Description
Supplier Links
Panduit® 48 Port Cat 5e Patch Panel - DPKR485E88TG - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® 48 Port Cat 5e Patch Panel
DPKR485E88TG
Panduit® 48 Port Cat 5e Patch Panel DPKR485E88TG
48-port Category 5e patch panel with 24 RJ45, 8-position, 8-wire ports. Label kit and strain relief bar included. Cable strain relief bar extends 2" off of the rack to support cables in punch down patch panel applications. Features: - Exceed ANSI/TIA/EIA-568-B.2 Category 5e and ISO 11801 Class D standards - Each port is 100% tested to ensure NEXT and RL performance and is individually serialized to support traceability - Utilize 110 termination on back panel and includes retention cap for each port - Each port contains a universal label that is color-coded for T568A and T568B wiring schemes - Contacts plated with 50 micro-inches of gold for superior performance - Angled versions allow for higher density installations by easily routing the patch cords to each side of the panel eliminating the need for horizontal cable management - Terminate 4 pair, 22 - 26 AWG, 100 ohm, solid or stranded twisted pair cable - Mount to standard EIA 19" rack or 23" racks with optional extender bracket - Write-on areas for port and panel identification - Can be clearly identified with labels and icons - Label kit contains adhesive label holder and labels for easy port and panel identification - Strain relief bar support cables in punch down applications - Number of Rack Spaces - 2

48-port Category 5e patch panel with 24 RJ45, 8-position, 8-wire ports. Label kit and strain relief bar included. Cable strain relief bar extends 2" off of the rack to support cables in punch down patch panel applications.
Features:
- Exceed ANSI/TIA/EIA-568-B.2 Category 5e and ISO 11801 Class D standards
- Each port is 100% tested to ensure NEXT and RL performance and is individually serialized to support traceability
- Utilize 110 termination on back panel and includes retention cap for each port
- Each port contains a universal label that is color-coded for T568A and T568B wiring schemes
- Contacts plated with 50 micro-inches of gold for superior performance
- Angled versions allow for higher density installations by easily routing the patch cords to each side of the panel eliminating the need for horizontal cable management
- Terminate 4 pair, 22 - 26 AWG, 100 ohm, solid or stranded twisted pair cable
- Mount to standard EIA 19" rack or 23" racks with optional extender bracket
- Write-on areas for port and panel identification
- Can be clearly identified with labels and icons
- Label kit contains adhesive label holder and labels for easy port and panel identification
- Strain relief bar support cables in punch down applications
- Number of Rack Spaces - 2

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number DPKR485E88TG
Product Name Panduit® 48 Port Cat 5e Patch Panel
Port Type RJ Type (Modular) Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
View Details
16-port Cat6 Unshielded Patch Panel - TC-P16C6  (Version 1.0) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 6
View Details