DP6 10Gig patch panels provide complete modularity for convenient moves, adds and changes in both flat and angled versions. Configured with individual replaceable modules, the patch panels deliver flexibility to meet a variety of applications. In addition, each port on a DP6 patch panel is individually serialized to support traceability.
Features:
- Meets or exceeds all 10 Gigabit IEEE 802.3an standard channel performance requirements
- Designed to exceed TIA/EIA-568-B.2-1 category 6 and ISO 11801 2nd edition class E standards
- Utilizes 110 punchdown termination on back panel and includes strain relief cap on each module
- Each port contains a universal label that is color coded for T568A and T568B wiring schemes
- Angled patch panels facilitate proper bend radius control and minimize the need for horizontal cable managers
- Terminates 4 pair, 22 – 24 AWG, 100 ohm, solid or stranded twisted pair cable
- Mount to standard EIA 19" rack or 23" racks with optional extender bracket
| TelephoneStuff.com | |
|---|---|
| Product Category | Patch Panels |
| Product Number | DPA486X88TG |
| Product Name | Panduit® 48 Port Augmented Category 6, 10 Gb/s.. |
| Port Type | RJ Type (Modular) Connector |