TelephoneStuff.com Panduit® DP5e Angled Punchdown Patch Panels (48 Port,.. DPA485E88TG

Description
DP5e Angled Punchdown Patch Panel shall terminate unshielded twisted 4 pair, 22 – 26 AWG, 100 ohm cable and shall mount to standard EIA 19" or 23" racks. Industry standard single wire 110 punchdown tool shall be used for terminations. Patch panels shall be supplied with T568A and T568B wiring configurations. Ports and panels shall be easy to identify with write-on areas. Features: - Exceeds TIA/EIA-568-B.2 Category 5e and ISO 11801 Class D standards - Each port is 100% tested to ensure NEXT and RL performance and is individually serialized to support traceability - Utilizes 110 termination on back panel and includes retention cap for each port - Each port contains a universal label that is color coded for T568A and T568B wiring schemes - Angled versions allow for higher density installations by easily routing the patch cords to each side of the panel eliminating the need for horizontal cable management - - 48 port angled: 3.47"H x 19.0"W x 4.77"D (88.1 x 482.6 x 121.2mm),2 RU - Packaged with M6 and #12 - 24 mounting screws - Mounts to standard EIA 19" or 23" racks (23" requires use of extender bracket) - 12 port suitable for wall mount with 89D bracket - Write-on areas follow TIA/EIA-606-A labeling standards - Backwards Compatible
Description
DP5e Angled Punchdown Patch Panel shall terminate unshielded twisted 4 pair, 22 – 26 AWG, 100 ohm cable and shall mount to standard EIA 19" or 23" racks. Industry standard single wire 110 punchdown tool shall be used for terminations. Patch panels shall be supplied with T568A and T568B wiring configurations. Ports and panels shall be easy to identify with write-on areas. Features: - Exceeds TIA/EIA-568-B.2 Category 5e and ISO 11801 Class D standards - Each port is 100% tested to ensure NEXT and RL performance and is individually serialized to support traceability - Utilizes 110 termination on back panel and includes retention cap for each port - Each port contains a universal label that is color coded for T568A and T568B wiring schemes - Angled versions allow for higher density installations by easily routing the patch cords to each side of the panel eliminating the need for horizontal cable management - - 48 port angled: 3.47"H x 19.0"W x 4.77"D (88.1 x 482.6 x 121.2mm),2 RU - Packaged with M6 and #12 - 24 mounting screws - Mounts to standard EIA 19" or 23" racks (23" requires use of extender bracket) - 12 port suitable for wall mount with 89D bracket - Write-on areas follow TIA/EIA-606-A labeling standards - Backwards Compatible

Suppliers

Company
Product
Description
Supplier Links
Panduit® DP5e Angled Punchdown Patch Panels (48 Port,.. - DPA485E88TG - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® DP5e Angled Punchdown Patch Panels (48 Port,..
DPA485E88TG
Panduit® DP5e Angled Punchdown Patch Panels (48 Port,.. DPA485E88TG
DP5e Angled Punchdown Patch Panel shall terminate unshielded twisted 4 pair, 22 – 26 AWG, 100 ohm cable and shall mount to standard EIA 19" or 23" racks. Industry standard single wire 110 punchdown tool shall be used for terminations. Patch panels shall be supplied with T568A and T568B wiring configurations. Ports and panels shall be easy to identify with write-on areas. Features: - Exceeds TIA/EIA-568-B.2 Category 5e and ISO 11801 Class D standards - Each port is 100% tested to ensure NEXT and RL performance and is individually serialized to support traceability - Utilizes 110 termination on back panel and includes retention cap for each port - Each port contains a universal label that is color coded for T568A and T568B wiring schemes - Angled versions allow for higher density installations by easily routing the patch cords to each side of the panel eliminating the need for horizontal cable management - - 48 port angled: 3.47"H x 19.0"W x 4.77"D (88.1 x 482.6 x 121.2mm),2 RU - Packaged with M6 and #12 - 24 mounting screws - Mounts to standard EIA 19" or 23" racks (23" requires use of extender bracket) - 12 port suitable for wall mount with 89D bracket - Write-on areas follow TIA/EIA-606-A labeling standards - Backwards Compatible

DP5e Angled Punchdown Patch Panel shall terminate
unshielded twisted 4 pair, 22 – 26 AWG, 100 ohm
cable and shall mount to standard EIA 19" or 23"
racks. Industry standard single wire 110 punchdown
tool shall be used for terminations. Patch panels
shall be supplied with T568A and T568B wiring
configurations. Ports and panels shall be easy to
identify with write-on areas.
Features:
- Exceeds TIA/EIA-568-B.2 Category 5e and ISO 11801 Class D standards
- Each port is 100% tested to ensure NEXT and RL performance and is individually serialized to support traceability
- Utilizes 110 termination on back panel and includes retention cap for each port
- Each port contains a universal label that is color coded for T568A and T568B wiring schemes
- Angled versions allow for higher density installations by easily routing the patch cords to each side of the panel eliminating the need for horizontal cable management
-
- 48 port angled: 3.47"H x 19.0"W x 4.77"D (88.1 x 482.6 x 121.2mm),2 RU
- Packaged with M6 and #12 - 24 mounting screws
- Mounts to standard EIA 19" or 23" racks (23" requires use of extender bracket)
- 12 port suitable for wall mount with 89D bracket
- Write-on areas follow TIA/EIA-606-A labeling standards
- Backwards Compatible

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number DPA485E88TG
Product Name Panduit® DP5e Angled Punchdown Patch Panels (48 Port,..
Ports 48
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 7739433 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
1RU Rack Mount Distribution Panel -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
Specs
Port Type Various
Permanent Contacts Other Connections
Ports 12 to 144
View Details