TelephoneStuff.com Panduit® DP4 48-Port Plus Patch Panels DP48688TGY

Description
DP4 48-Port Plus Patch Panels. 48-port, Category 6, patch panel with 48 RJ45, 8-position, 8-wire ports. Features: - Exceeds TIA/EIA-568-B.2-1 Category 6 and ISO 11801 2nd Edition Class E standards - Each port is 100% tested to ensure NEXT and RL performance and is individually serialized to support traceability - Utilizes 110 punchdown termination on back panel and includes retention cap for each port - Each port contains a universal label that is color coded for T568A and T568B wiring schemes - Angled versions allow for higher density applications by easily routing the patch cords to each side of the panel eliminating the need for horizontal cable management - Terminates 4-pair, 22 – 26 AWG, 100 ohm, solid or stranded twisted pair cable - Mount to standard EIA 19" rack or 23" racks with optional extender bracket - Write-on areas for port and panel identification - Can be clearly identified with labels and icons - Label kits (DPLK24 and DPLK48) contains adhesive label holder and labels for easy port and panel identification
Description
DP4 48-Port Plus Patch Panels. 48-port, Category 6, patch panel with 48 RJ45, 8-position, 8-wire ports. Features: - Exceeds TIA/EIA-568-B.2-1 Category 6 and ISO 11801 2nd Edition Class E standards - Each port is 100% tested to ensure NEXT and RL performance and is individually serialized to support traceability - Utilizes 110 punchdown termination on back panel and includes retention cap for each port - Each port contains a universal label that is color coded for T568A and T568B wiring schemes - Angled versions allow for higher density applications by easily routing the patch cords to each side of the panel eliminating the need for horizontal cable management - Terminates 4-pair, 22 – 26 AWG, 100 ohm, solid or stranded twisted pair cable - Mount to standard EIA 19" rack or 23" racks with optional extender bracket - Write-on areas for port and panel identification - Can be clearly identified with labels and icons - Label kits (DPLK24 and DPLK48) contains adhesive label holder and labels for easy port and panel identification

Suppliers

Company
Product
Description
Supplier Links
Panduit® DP4 48-Port Plus Patch Panels - DP48688TGY - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® DP4 48-Port Plus Patch Panels
DP48688TGY
Panduit® DP4 48-Port Plus Patch Panels DP48688TGY
DP4 48-Port Plus Patch Panels. 48-port, Category 6, patch panel with 48 RJ45, 8-position, 8-wire ports. Features: - Exceeds TIA/EIA-568-B.2-1 Category 6 and ISO 11801 2nd Edition Class E standards - Each port is 100% tested to ensure NEXT and RL performance and is individually serialized to support traceability - Utilizes 110 punchdown termination on back panel and includes retention cap for each port - Each port contains a universal label that is color coded for T568A and T568B wiring schemes - Angled versions allow for higher density applications by easily routing the patch cords to each side of the panel eliminating the need for horizontal cable management - Terminates 4-pair, 22 – 26 AWG, 100 ohm, solid or stranded twisted pair cable - Mount to standard EIA 19" rack or 23" racks with optional extender bracket - Write-on areas for port and panel identification - Can be clearly identified with labels and icons - Label kits (DPLK24 and DPLK48) contains adhesive label holder and labels for easy port and panel identification

DP4 48-Port Plus Patch Panels.
48-port, Category 6, patch panel with 48 RJ45, 8-position, 8-wire ports.
Features:
- Exceeds TIA/EIA-568-B.2-1 Category 6 and ISO 11801 2nd Edition Class E standards
- Each port is 100% tested to ensure NEXT and RL performance and is individually serialized to support traceability
- Utilizes 110 punchdown termination on back panel and includes retention cap for each port
- Each port contains a universal label that is color coded for T568A and T568B wiring schemes
- Angled versions allow for higher density applications by easily routing the patch cords to each side of the panel eliminating the need for horizontal cable management
- Terminates 4-pair, 22 – 26 AWG, 100 ohm, solid or stranded twisted pair cable
- Mount to standard EIA 19" rack or 23" racks with optional extender bracket
- Write-on areas for port and panel identification
- Can be clearly identified with labels and icons
- Label kits (DPLK24 and DPLK48) contains adhesive label holder and labels for easy port and panel identification

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number DP48688TGY
Product Name Panduit® DP4 48-Port Plus Patch Panels
Port Type RJ Type (Modular) Connector
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 5367780 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 24
Cable Specifications Fiber Optic Cable
View Details
Pre-Configured Patch Panel - P6E24U - Hubbell Incorporated
Specs
Ports 24
Height in U 1
Cable Specifications Category 6
View Details
Patchbay, Jack Panels - 1422979-ND - DigiKey
Specs
Port Type RJ Type (Modular) Connector
View Details