TelephoneStuff.com Panduit® DP5e 48-Port Patch Panel DP485E88110U

Description
DP5e 48-Port Patch Panel. 48 port patch panel 8 position, 8 wire 110 style punchdown patch panel. Features: - Exceed TIA/EIA-568-B.2 Category 5e standard - Printed circuit board design with protective cover - 110 style termination on back - Removable 6 pack printed circuit board design with integral cable tie mounts for improved cable management - Mount to standard TIA/EIA 19" rack or 23" racks with optional extender bracket - Write-on areas for port and panel identification available with optional covers (DPLT and DPLF) - Can be clearly identified with labels and icons - Universal label is color coded for T568A and T568B wiring schemes - Use PDT110 for punchdown termination - Terminate most 22-26 AWG solid or stranded IWC cable
Description
DP5e 48-Port Patch Panel. 48 port patch panel 8 position, 8 wire 110 style punchdown patch panel. Features: - Exceed TIA/EIA-568-B.2 Category 5e standard - Printed circuit board design with protective cover - 110 style termination on back - Removable 6 pack printed circuit board design with integral cable tie mounts for improved cable management - Mount to standard TIA/EIA 19" rack or 23" racks with optional extender bracket - Write-on areas for port and panel identification available with optional covers (DPLT and DPLF) - Can be clearly identified with labels and icons - Universal label is color coded for T568A and T568B wiring schemes - Use PDT110 for punchdown termination - Terminate most 22-26 AWG solid or stranded IWC cable

Suppliers

Company
Product
Description
Supplier Links
Panduit® DP5e 48-Port Patch Panel - DP485E88110U - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® DP5e 48-Port Patch Panel
DP485E88110U
Panduit® DP5e 48-Port Patch Panel DP485E88110U
DP5e 48-Port Patch Panel. 48 port patch panel 8 position, 8 wire 110 style punchdown patch panel. Features: - Exceed TIA/EIA-568-B.2 Category 5e standard - Printed circuit board design with protective cover - 110 style termination on back - Removable 6 pack printed circuit board design with integral cable tie mounts for improved cable management - Mount to standard TIA/EIA 19" rack or 23" racks with optional extender bracket - Write-on areas for port and panel identification available with optional covers (DPLT and DPLF) - Can be clearly identified with labels and icons - Universal label is color coded for T568A and T568B wiring schemes - Use PDT110 for punchdown termination - Terminate most 22-26 AWG solid or stranded IWC cable

DP5e 48-Port Patch Panel.
48 port patch panel 8 position, 8 wire 110 style punchdown patch panel.
Features:
- Exceed TIA/EIA-568-B.2 Category 5e standard
- Printed circuit board design with protective cover
- 110 style termination on back
- Removable 6 pack printed circuit board design with integral cable tie mounts for improved cable management
- Mount to standard TIA/EIA 19" rack or 23" racks with optional extender bracket
- Write-on areas for port and panel identification available with optional covers (DPLT and DPLF)
- Can be clearly identified with labels and icons
- Universal label is color coded for T568A and T568B wiring schemes
- Use PDT110 for punchdown termination
- Terminate most 22-26 AWG solid or stranded IWC cable

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number DP485E88110U
Product Name Panduit® DP5e 48-Port Patch Panel
Ports 48
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 143846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 50
Height in U 1
View Details
8-Port Cat. 6 Unshielded Patch Panel - TC-P08C6  (Version v1.0R) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 8
Cable Specifications Category 6
View Details