TelephoneStuff.com Panduit® 48-Port Patch Panel DP48584TV25

Description
48 port patch panel. Data-Patch 10/100 Base-T Patch Panels. Features: - Category 5e rated in the channel when used with Category 5e 25-pair cable assemblies - Consists of female telco 50 pin/25 pair connectors with VELCRO brand touch fasteners wired per RJ21 industry standard for backward compatibility - Each port is wired for 10/100 Base-T Ethernet utilizing pins 1, 2 and 3, 6 - Category 5 Powersum rated (in the channel) when used with PANDUIT Category 5 25 pair cable assemblies - Does not require use of a punchdown tool - Mount to standard TIA/EIA 19" rack or 23" racks with optional extender bracket - Write-on areas for port and panel identification available with optional covers (DPLT and DPLF) - Optional label covers available (DPLT and DPLF) - Can be clearly identified with labels and icons VELCRO is a registered trademark of Velcro Industries B.V.
Description
48 port patch panel. Data-Patch 10/100 Base-T Patch Panels. Features: - Category 5e rated in the channel when used with Category 5e 25-pair cable assemblies - Consists of female telco 50 pin/25 pair connectors with VELCRO brand touch fasteners wired per RJ21 industry standard for backward compatibility - Each port is wired for 10/100 Base-T Ethernet utilizing pins 1, 2 and 3, 6 - Category 5 Powersum rated (in the channel) when used with PANDUIT Category 5 25 pair cable assemblies - Does not require use of a punchdown tool - Mount to standard TIA/EIA 19" rack or 23" racks with optional extender bracket - Write-on areas for port and panel identification available with optional covers (DPLT and DPLF) - Optional label covers available (DPLT and DPLF) - Can be clearly identified with labels and icons VELCRO is a registered trademark of Velcro Industries B.V.

Suppliers

Company
Product
Description
Supplier Links
Panduit® 48-Port Patch Panel - DP48584TV25 - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® 48-Port Patch Panel
DP48584TV25
Panduit® 48-Port Patch Panel DP48584TV25
48 port patch panel. Data-Patch 10/100 Base-T Patch Panels. Features: - Category 5e rated in the channel when used with Category 5e 25-pair cable assemblies - Consists of female telco 50 pin/25 pair connectors with VELCRO brand touch fasteners wired per RJ21 industry standard for backward compatibility - Each port is wired for 10/100 Base-T Ethernet utilizing pins 1, 2 and 3, 6 - Category 5 Powersum rated (in the channel) when used with PANDUIT Category 5 25 pair cable assemblies - Does not require use of a punchdown tool - Mount to standard TIA/EIA 19" rack or 23" racks with optional extender bracket - Write-on areas for port and panel identification available with optional covers (DPLT and DPLF) - Optional label covers available (DPLT and DPLF) - Can be clearly identified with labels and icons VELCRO is a registered trademark of Velcro Industries B.V.

48 port patch panel. Data-Patch 10/100 Base-T Patch Panels.
Features:
- Category 5e rated in the channel when used with Category 5e 25-pair cable assemblies
- Consists of female telco 50 pin/25 pair connectors with VELCRO brand touch fasteners wired per RJ21 industry standard for backward compatibility
- Each port is wired for 10/100 Base-T Ethernet utilizing pins 1, 2 and 3, 6
- Category 5 Powersum rated (in the channel) when used with PANDUIT Category 5 25 pair cable assemblies
- Does not require use of a punchdown tool
- Mount to standard TIA/EIA 19" rack or 23" racks with optional extender bracket
- Write-on areas for port and panel identification available with optional covers (DPLT and DPLF)
- Optional label covers available (DPLT and DPLF)
- Can be clearly identified with labels and icons
VELCRO is a registered trademark of Velcro Industries B.V.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number DP48584TV25
Product Name Panduit® 48-Port Patch Panel
Ports 48
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 2383888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
View Details
32-Port 2U Rack-Mount Unshielded Blank Keystone/Multimedia Patch Panel, RJ45 Ethernet, USB, HDMI, Cat5e/6 - N062-032-KJ - Tripp Lite by Eaton
Specs
Port Type RJ Type (Modular) Connector; USB; Keystone Jack
Ports 32
Height in U 2
View Details
2 suppliers