TelephoneStuff.com Panduit® DP5e Flat Punchdown Patch Panel (RoHS.. DP245E88TGY

Description
24 port, 1 RU Flat Punchdown Patch Panel. DP5e Flat Punchdown Patch Panel Features: - Exceeds TIA/EIA-568-B.2 Category 5e and ISO 11801 Class D standards - Each port is 100% tested to ensure NEXT and return loss performance and is individually serialized to support traceability - Utilizes 110 termination on back panel and includes retention cap for each port - Each port contains a universal label that is color coded for T568A and T568B wiring schemes - Angled versions allow for higher density installations by easily routing the patch cord to each side of the panel eliminating the need for horizontal cable management - Terminates 4 pair, 22 - 26 AWG, 100 ohm, solid or stranded twisted pair cable - Mount to standard EIA 19" rack or 23" racks with optional extender bracket - Write-on areas for port and panel identification available - Can be clearly identified with labels and icons - Label kits (DPLK24 and DPLK48) contains adhesive label holder and labels for easy port and panel identification - RoHS compliant
Description
24 port, 1 RU Flat Punchdown Patch Panel. DP5e Flat Punchdown Patch Panel Features: - Exceeds TIA/EIA-568-B.2 Category 5e and ISO 11801 Class D standards - Each port is 100% tested to ensure NEXT and return loss performance and is individually serialized to support traceability - Utilizes 110 termination on back panel and includes retention cap for each port - Each port contains a universal label that is color coded for T568A and T568B wiring schemes - Angled versions allow for higher density installations by easily routing the patch cord to each side of the panel eliminating the need for horizontal cable management - Terminates 4 pair, 22 - 26 AWG, 100 ohm, solid or stranded twisted pair cable - Mount to standard EIA 19" rack or 23" racks with optional extender bracket - Write-on areas for port and panel identification available - Can be clearly identified with labels and icons - Label kits (DPLK24 and DPLK48) contains adhesive label holder and labels for easy port and panel identification - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Panduit® DP5e Flat Punchdown Patch Panel (RoHS.. - DP245E88TGY - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® DP5e Flat Punchdown Patch Panel (RoHS..
DP245E88TGY
Panduit® DP5e Flat Punchdown Patch Panel (RoHS.. DP245E88TGY
24 port, 1 RU Flat Punchdown Patch Panel. DP5e Flat Punchdown Patch Panel Features: - Exceeds TIA/EIA-568-B.2 Category 5e and ISO 11801 Class D standards - Each port is 100% tested to ensure NEXT and return loss performance and is individually serialized to support traceability - Utilizes 110 termination on back panel and includes retention cap for each port - Each port contains a universal label that is color coded for T568A and T568B wiring schemes - Angled versions allow for higher density installations by easily routing the patch cord to each side of the panel eliminating the need for horizontal cable management - Terminates 4 pair, 22 - 26 AWG, 100 ohm, solid or stranded twisted pair cable - Mount to standard EIA 19" rack or 23" racks with optional extender bracket - Write-on areas for port and panel identification available - Can be clearly identified with labels and icons - Label kits (DPLK24 and DPLK48) contains adhesive label holder and labels for easy port and panel identification - RoHS compliant

24 port, 1 RU Flat Punchdown Patch Panel.
DP5e Flat Punchdown Patch Panel Features:
- Exceeds TIA/EIA-568-B.2 Category 5e and ISO 11801 Class D standards
- Each port is 100% tested to ensure NEXT and return loss performance and is individually serialized to support traceability
- Utilizes 110 termination on back panel and includes retention cap for each port
- Each port contains a universal label that is color coded for T568A and T568B wiring schemes
- Angled versions allow for higher density installations by easily routing the patch cord to each side of the panel eliminating the need for horizontal cable management
- Terminates 4 pair, 22 - 26 AWG, 100 ohm, solid or stranded twisted pair cable
- Mount to standard EIA 19" rack or 23" racks with optional extender bracket
- Write-on areas for port and panel identification available
- Can be clearly identified with labels and icons
- Label kits (DPLK24 and DPLK48) contains adhesive label holder and labels for easy port and panel identification
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number DP245E88TGY
Product Name Panduit® DP5e Flat Punchdown Patch Panel (RoHS..
Cable Specifications Category 5/5E
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 754213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
8-Port Cat. 5e Unshielded Patch Panel - TC-P08C5E  (Version v1.0R) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 8
Cable Specifications Category 5/5E
View Details