TelephoneStuff.com Panduit® 24-Port Patch Panel (RoHS Compliant) DP24584TV25Y

Description
24 Port 10/100 Base-T Patch Panel Patch Panel Features: - Consists of female telco 50 pin/25 pair connectors with VELCRO brand touch fasteners wired per RJ21 industry standard for backward compatibility - Each port is wired for 10/100 Base-T Ethernet utilizing pins 1, 2 and 3, 6 - Category 5 Powersum rated (in the channel) when used with PANDUIT Category 5, 25 pair cable assemblies - Does not require use of a punchdown tool - Mount to standard TIA/EIA 19" rack or 23" racks with optional extender bracket - Write-on areas for port and panel identification available with optional covers (DPLT and DPLF) - Can be clearly identified with labels and icons - RoHS compliant VELCRO is a registered trademark of Velcro Industries B.V.
Description
24 Port 10/100 Base-T Patch Panel Patch Panel Features: - Consists of female telco 50 pin/25 pair connectors with VELCRO brand touch fasteners wired per RJ21 industry standard for backward compatibility - Each port is wired for 10/100 Base-T Ethernet utilizing pins 1, 2 and 3, 6 - Category 5 Powersum rated (in the channel) when used with PANDUIT Category 5, 25 pair cable assemblies - Does not require use of a punchdown tool - Mount to standard TIA/EIA 19" rack or 23" racks with optional extender bracket - Write-on areas for port and panel identification available with optional covers (DPLT and DPLF) - Can be clearly identified with labels and icons - RoHS compliant VELCRO is a registered trademark of Velcro Industries B.V.

Suppliers

Company
Product
Description
Supplier Links
Panduit® 24-Port Patch Panel (RoHS Compliant) - DP24584TV25Y - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® 24-Port Patch Panel (RoHS Compliant)
DP24584TV25Y
Panduit® 24-Port Patch Panel (RoHS Compliant) DP24584TV25Y
24 Port 10/100 Base-T Patch Panel Patch Panel Features: - Consists of female telco 50 pin/25 pair connectors with VELCRO brand touch fasteners wired per RJ21 industry standard for backward compatibility - Each port is wired for 10/100 Base-T Ethernet utilizing pins 1, 2 and 3, 6 - Category 5 Powersum rated (in the channel) when used with PANDUIT Category 5, 25 pair cable assemblies - Does not require use of a punchdown tool - Mount to standard TIA/EIA 19" rack or 23" racks with optional extender bracket - Write-on areas for port and panel identification available with optional covers (DPLT and DPLF) - Can be clearly identified with labels and icons - RoHS compliant VELCRO is a registered trademark of Velcro Industries B.V.

24 Port 10/100 Base-T Patch Panel
Patch Panel Features:
- Consists of female telco 50 pin/25 pair connectors with VELCRO brand touch fasteners wired per RJ21 industry standard for backward compatibility
- Each port is wired for 10/100 Base-T Ethernet utilizing pins 1, 2 and 3, 6
- Category 5 Powersum rated (in the channel) when used with PANDUIT Category 5, 25 pair cable assemblies
- Does not require use of a punchdown tool
- Mount to standard TIA/EIA 19" rack or 23" racks with optional extender bracket
- Write-on areas for port and panel identification available with optional covers (DPLT and DPLF)
- Can be clearly identified with labels and icons
- RoHS compliant
VELCRO is a registered trademark of Velcro Industries B.V.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number DP24584TV25Y
Product Name Panduit® 24-Port Patch Panel (RoHS Compliant)
Ports 24
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 7739433 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
2RU Rack Mount Distribution Panel -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
Specs
Port Type Various
Permanent Contacts Other Connections
Ports 12 to 144
View Details