TelephoneStuff.com Panduit® 24-Port Patch Panel DP24584TV25

Description
24 port patch panel. 10/100 Base-T Patch Panel. Features: - Consists of female telco 50 pin/25 pair connectors with VELCRO brand touch fasteners wired per RJ21 industry standard for backward compatibility - Each port is wired for 10/100 Base-T Ethernet utilizing pins 1, 2 and 3, 6 - Category 5 Powersum rated (in the channel) when used with PANDUIT Category 5, 25 pair cable assemblies - Does not require use of a punchdown tool - Mount to standard TIA/EIA 19" rack or 23" racks with optional extender bracket - Write-on areas for port and panel identification available with optional covers (DPLT and DPLF) - Can be clearly identified with labels and icons VELCRO is a registered trademark of Velcro Industries B.V.
Description
24 port patch panel. 10/100 Base-T Patch Panel. Features: - Consists of female telco 50 pin/25 pair connectors with VELCRO brand touch fasteners wired per RJ21 industry standard for backward compatibility - Each port is wired for 10/100 Base-T Ethernet utilizing pins 1, 2 and 3, 6 - Category 5 Powersum rated (in the channel) when used with PANDUIT Category 5, 25 pair cable assemblies - Does not require use of a punchdown tool - Mount to standard TIA/EIA 19" rack or 23" racks with optional extender bracket - Write-on areas for port and panel identification available with optional covers (DPLT and DPLF) - Can be clearly identified with labels and icons VELCRO is a registered trademark of Velcro Industries B.V.

Suppliers

Company
Product
Description
Supplier Links
Panduit® 24-Port Patch Panel - DP24584TV25 - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® 24-Port Patch Panel
DP24584TV25
Panduit® 24-Port Patch Panel DP24584TV25
24 port patch panel. 10/100 Base-T Patch Panel. Features: - Consists of female telco 50 pin/25 pair connectors with VELCRO brand touch fasteners wired per RJ21 industry standard for backward compatibility - Each port is wired for 10/100 Base-T Ethernet utilizing pins 1, 2 and 3, 6 - Category 5 Powersum rated (in the channel) when used with PANDUIT Category 5, 25 pair cable assemblies - Does not require use of a punchdown tool - Mount to standard TIA/EIA 19" rack or 23" racks with optional extender bracket - Write-on areas for port and panel identification available with optional covers (DPLT and DPLF) - Can be clearly identified with labels and icons VELCRO is a registered trademark of Velcro Industries B.V.

24 port patch panel. 10/100 Base-T Patch Panel.
Features:
- Consists of female telco 50 pin/25 pair connectors with VELCRO brand touch fasteners wired per RJ21 industry standard for backward compatibility
- Each port is wired for 10/100 Base-T Ethernet utilizing pins 1, 2 and 3, 6
- Category 5 Powersum rated (in the channel) when used with PANDUIT Category 5, 25 pair cable assemblies
- Does not require use of a punchdown tool
- Mount to standard TIA/EIA 19" rack or 23" racks with optional extender bracket
- Write-on areas for port and panel identification available with optional covers (DPLT and DPLF)
- Can be clearly identified with labels and icons
VELCRO is a registered trademark of Velcro Industries B.V.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number DP24584TV25
Product Name Panduit® 24-Port Patch Panel
Ports 24
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 649644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Cable Specifications Category 5/5E; Category 6; Cat6, Cat5e
View Details
Module Rack Feedthrough Patch Panel with Four RJ45/RJ45 Cat5e Ports - Model 9214 - Electro Standards Laboratories
Specs
Port Type RJ Type (Modular) Connector
Cable Specifications Category 5/5E
View Details
Fiber Patch Panel - PFPP-24SC-BAR - PolyPhaser Corporation
Specs
Port Type SC Connector; UPC
Ports 24
Height in U 2
View Details