TelephoneStuff.com Panduit® DP6 Plus 12-Port Patch Panel (RoHS Compliant) DP12688TGY

Description
12-Port Patch Panel 8 position, 8 wire GP6 PLUS style punchdown patch panel. Patch Panel Features: - Mounts to 89D bracket - Designed to meet TIA/EIA-568-B.2-1 Category 6 standard - ETL tested and approved for Category 6 component compliance - Angled version available which allows cable to flow to each side of the rack and eliminates the need for horizontal cable managers by enabling patch cord to be routed directly into vertical cable manager - Printed circuit board design with protective cover - Removable 6-port design with integral cable tie mounts for improved cable management - High performance GP6 PLUS punchdown style termination on back of panel - Mount to standard TIA/EIA 19" rack or 23" racks with optional extender bracket - Write-on areas for port and panel identification available with optional covers (DPLT and DPLF) - Can be clearly identified with labels and icons - Universal label is color coded for T568A and T568B wiring schemes - Terminate with GPST punchdown tool - Terminate most 22-26 AWG solid or stranded IWC cable - Compatible with a standard 110 punch down tool - RoHS compliant
Description
12-Port Patch Panel 8 position, 8 wire GP6 PLUS style punchdown patch panel. Patch Panel Features: - Mounts to 89D bracket - Designed to meet TIA/EIA-568-B.2-1 Category 6 standard - ETL tested and approved for Category 6 component compliance - Angled version available which allows cable to flow to each side of the rack and eliminates the need for horizontal cable managers by enabling patch cord to be routed directly into vertical cable manager - Printed circuit board design with protective cover - Removable 6-port design with integral cable tie mounts for improved cable management - High performance GP6 PLUS punchdown style termination on back of panel - Mount to standard TIA/EIA 19" rack or 23" racks with optional extender bracket - Write-on areas for port and panel identification available with optional covers (DPLT and DPLF) - Can be clearly identified with labels and icons - Universal label is color coded for T568A and T568B wiring schemes - Terminate with GPST punchdown tool - Terminate most 22-26 AWG solid or stranded IWC cable - Compatible with a standard 110 punch down tool - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Panduit® DP6 Plus 12-Port Patch Panel (RoHS Compliant) - DP12688TGY - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® DP6 Plus 12-Port Patch Panel (RoHS Compliant)
DP12688TGY
Panduit® DP6 Plus 12-Port Patch Panel (RoHS Compliant) DP12688TGY
12-Port Patch Panel 8 position, 8 wire GP6 PLUS style punchdown patch panel. Patch Panel Features: - Mounts to 89D bracket - Designed to meet TIA/EIA-568-B.2-1 Category 6 standard - ETL tested and approved for Category 6 component compliance - Angled version available which allows cable to flow to each side of the rack and eliminates the need for horizontal cable managers by enabling patch cord to be routed directly into vertical cable manager - Printed circuit board design with protective cover - Removable 6-port design with integral cable tie mounts for improved cable management - High performance GP6 PLUS punchdown style termination on back of panel - Mount to standard TIA/EIA 19" rack or 23" racks with optional extender bracket - Write-on areas for port and panel identification available with optional covers (DPLT and DPLF) - Can be clearly identified with labels and icons - Universal label is color coded for T568A and T568B wiring schemes - Terminate with GPST punchdown tool - Terminate most 22-26 AWG solid or stranded IWC cable - Compatible with a standard 110 punch down tool - RoHS compliant

12-Port Patch Panel 8 position, 8 wire GP6 PLUS style punchdown patch panel.
Patch Panel Features:
- Mounts to 89D bracket
- Designed to meet TIA/EIA-568-B.2-1 Category 6 standard
- ETL tested and approved for Category 6 component compliance
- Angled version available which allows cable to flow to each side of the rack and eliminates the need for horizontal cable managers by enabling patch cord to be routed directly into vertical cable manager
- Printed circuit board design with protective cover
- Removable 6-port design with integral cable tie mounts for improved cable management
- High performance GP6 PLUS punchdown style termination on back of panel
- Mount to standard TIA/EIA 19" rack or 23" racks with optional extender bracket
- Write-on areas for port and panel identification available with optional covers (DPLT and DPLF)
- Can be clearly identified with labels and icons
- Universal label is color coded for T568A and T568B wiring schemes
- Terminate with GPST punchdown tool
- Terminate most 22-26 AWG solid or stranded IWC cable
- Compatible with a standard 110 punch down tool
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number DP12688TGY
Product Name Panduit® DP6 Plus 12-Port Patch Panel (RoHS Compliant)
Ports 12
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 2383890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
16-port Cat6 Unshielded Patch Panel - TC-P16C6  (Version 1.0) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 6
View Details