TelephoneStuff.com Toshiba DECT 6.0 Cordless Telephone DKT2404-DECT

Description
DECT 6.0 Cordless Telephone delivers next generation DECT functionality for the Strata series of cordless digital telephones. Features: - DECT Technology: Minimizes any interference between base stations in proximity or any surrounding WLAN access points - Do Not Disturb: Blocks all incoming calls, giving more privacy - Two-line LCD with 24-character display, plus one line for icons - Four programmable keys - Four speed dial keys - Up to 16 hours talk time, with 168 hours on standby for calling convenience - Dedicated talk, redial, hold, message, cnf/trn, menu / mute, speaker keys - Ringer and handset volume control - Auto Standby - Auto Talk - Secure adaptive differential pulse code modulation (ADPCM) voice code combination - Out-of-range protection - Low-battery protection - Three different ring tones - Vibrate ringer alert - Headset jack (2.5mm) - Hands-free speakerphone - Repeater option for extended range - High quality audio, secure, minimal interference solution - Simultaneous ring with an existing strata CIX desk phone - Ability to access advanced features on the strata CIX system - Message waiting indicator - Voice mail retrieval key - Can provide three to seven times the range when used with repeater station (not included)
Description
DECT 6.0 Cordless Telephone delivers next generation DECT functionality for the Strata series of cordless digital telephones. Features: - DECT Technology: Minimizes any interference between base stations in proximity or any surrounding WLAN access points - Do Not Disturb: Blocks all incoming calls, giving more privacy - Two-line LCD with 24-character display, plus one line for icons - Four programmable keys - Four speed dial keys - Up to 16 hours talk time, with 168 hours on standby for calling convenience - Dedicated talk, redial, hold, message, cnf/trn, menu / mute, speaker keys - Ringer and handset volume control - Auto Standby - Auto Talk - Secure adaptive differential pulse code modulation (ADPCM) voice code combination - Out-of-range protection - Low-battery protection - Three different ring tones - Vibrate ringer alert - Headset jack (2.5mm) - Hands-free speakerphone - Repeater option for extended range - High quality audio, secure, minimal interference solution - Simultaneous ring with an existing strata CIX desk phone - Ability to access advanced features on the strata CIX system - Message waiting indicator - Voice mail retrieval key - Can provide three to seven times the range when used with repeater station (not included)

Suppliers

Company
Product
Description
Supplier Links
Toshiba DECT 6.0 Cordless Telephone - DKT2404-DECT - TelephoneStuff.com
Huntington Beach, CA, USA
Toshiba DECT 6.0 Cordless Telephone
DKT2404-DECT
Toshiba DECT 6.0 Cordless Telephone DKT2404-DECT
DECT 6.0 Cordless Telephone delivers next generation DECT functionality for the Strata series of cordless digital telephones. Features: - DECT Technology: Minimizes any interference between base stations in proximity or any surrounding WLAN access points - Do Not Disturb: Blocks all incoming calls, giving more privacy - Two-line LCD with 24-character display, plus one line for icons - Four programmable keys - Four speed dial keys - Up to 16 hours talk time, with 168 hours on standby for calling convenience - Dedicated talk, redial, hold, message, cnf/trn, menu / mute, speaker keys - Ringer and handset volume control - Auto Standby - Auto Talk - Secure adaptive differential pulse code modulation (ADPCM) voice code combination - Out-of-range protection - Low-battery protection - Three different ring tones - Vibrate ringer alert - Headset jack (2.5mm) - Hands-free speakerphone - Repeater option for extended range - High quality audio, secure, minimal interference solution - Simultaneous ring with an existing strata CIX desk phone - Ability to access advanced features on the strata CIX system - Message waiting indicator - Voice mail retrieval key - Can provide three to seven times the range when used with repeater station (not included)

DECT 6.0 Cordless Telephone delivers next generation DECT functionality for the Strata series of cordless digital telephones.
Features:
- DECT Technology: Minimizes any interference between base stations in proximity or any surrounding WLAN access points
- Do Not Disturb: Blocks all incoming calls, giving more privacy
- Two-line LCD with 24-character display, plus one line for icons
- Four programmable keys
- Four speed dial keys
- Up to 16 hours talk time, with 168 hours on standby for calling convenience
- Dedicated talk, redial, hold, message, cnf/trn, menu / mute, speaker keys
- Ringer and handset volume control
- Auto Standby
- Auto Talk
- Secure adaptive differential pulse code modulation (ADPCM) voice code combination
- Out-of-range protection
- Low-battery protection
- Three different ring tones
- Vibrate ringer alert
- Headset jack (2.5mm)
- Hands-free speakerphone
- Repeater option for extended range
- High quality audio, secure, minimal interference solution
- Simultaneous ring with an existing strata CIX desk phone
- Ability to access advanced features on the strata CIX system
- Message waiting indicator
- Voice mail retrieval key
- Can provide three to seven times the range when used with repeater station (not included)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number DKT2404-DECT
Product Name Toshiba DECT 6.0 Cordless Telephone
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

Pixavi Phone - pixavi phone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
Model FT400A-A Industrial Desk / Wall Telephones - Zone 1 - FT400A-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
CAT® Thermal Imaging Smartphone -  - IRISS, Inc.
Specs
Phone Type Cellular / Mobile Phone
View Details