TelephoneStuff.com Astatic Supercardioid Neodymium Dynamic Microphone D189

Description
Supercardioid Neodymium Dynamic Microphone. Features: - Flex-Form hardened steel grille screen resists deformation - Impact noise reduction (INR) system optimizes performance in live settings - Durable “soft-feel” coating provides additional protection and reliability - Uniform supercardioid pattern reduces feedback on-stage - Wide dynamic range reproduce a more detailed, natural sound - Mic clip and 15’ XLRM to XLRF microphone cable included - Operating Principle: Moving coil dynamic - Polar Pattern: Supercardioid - Frequency Response: 40Hz to 18KHz - Sensitivity: -54dBV (2.0mV) at 1 Pa - Impedance: 200 ohms
Description
Supercardioid Neodymium Dynamic Microphone. Features: - Flex-Form hardened steel grille screen resists deformation - Impact noise reduction (INR) system optimizes performance in live settings - Durable “soft-feel” coating provides additional protection and reliability - Uniform supercardioid pattern reduces feedback on-stage - Wide dynamic range reproduce a more detailed, natural sound - Mic clip and 15’ XLRM to XLRF microphone cable included - Operating Principle: Moving coil dynamic - Polar Pattern: Supercardioid - Frequency Response: 40Hz to 18KHz - Sensitivity: -54dBV (2.0mV) at 1 Pa - Impedance: 200 ohms

Suppliers

Company
Product
Description
Supplier Links
Astatic Supercardioid Neodymium Dynamic Microphone - D189 - TelephoneStuff.com
Huntington Beach, CA, USA
Astatic Supercardioid Neodymium Dynamic Microphone
D189
Astatic Supercardioid Neodymium Dynamic Microphone D189
Supercardioid Neodymium Dynamic Microphone. Features: - Flex-Form hardened steel grille screen resists deformation - Impact noise reduction (INR) system optimizes performance in live settings - Durable “soft-feel” coating provides additional protection and reliability - Uniform supercardioid pattern reduces feedback on-stage - Wide dynamic range reproduce a more detailed, natural sound - Mic clip and 15’ XLRM to XLRF microphone cable included - Operating Principle: Moving coil dynamic - Polar Pattern: Supercardioid - Frequency Response: 40Hz to 18KHz - Sensitivity: -54dBV (2.0mV) at 1 Pa - Impedance: 200 ohms

Supercardioid Neodymium Dynamic Microphone.
Features:
- Flex-Form hardened steel grille screen resists deformation
- Impact noise reduction (INR) system optimizes performance in live settings
- Durable “soft-feel” coating provides additional protection and reliability
- Uniform supercardioid pattern reduces feedback on-stage
- Wide dynamic range reproduce a more detailed, natural sound
- Mic clip and 15’ XLRM to XLRF microphone cable included
- Operating Principle: Moving coil dynamic
- Polar Pattern: Supercardioid
- Frequency Response: 40Hz to 18KHz
- Sensitivity: -54dBV (2.0mV) at 1 Pa
- Impedance: 200 ohms

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number D189
Product Name Astatic Supercardioid Neodymium Dynamic Microphone
Directivity Directional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM64D121AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMO-6027P-40KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details