TelephoneStuff.com Inn-Phone Desk Phone with Bright Message Light and Keypad D-1800

Description
Desk Phone with Super Bright Message Light and Bright Keypad. Inn Desk Phone Features: - Super bright message light - Rotary handset volume control plus additional "volume boost" button on base - Extra bright easy to read keypad (numbers never rub off) - Data port jack - Outstanding audio amplification quality - Dual tone IC ringer with 3 levels of control - Heavy metal base plate - Standard clear plastic face plate with changeable graphic sheet - Color: Cream
Description
Desk Phone with Super Bright Message Light and Bright Keypad. Inn Desk Phone Features: - Super bright message light - Rotary handset volume control plus additional "volume boost" button on base - Extra bright easy to read keypad (numbers never rub off) - Data port jack - Outstanding audio amplification quality - Dual tone IC ringer with 3 levels of control - Heavy metal base plate - Standard clear plastic face plate with changeable graphic sheet - Color: Cream

Suppliers

Company
Product
Description
Supplier Links
Inn-Phone Desk Phone with Bright Message Light and Keypad - D-1800 - TelephoneStuff.com
Huntington Beach, CA, USA
Inn-Phone Desk Phone with Bright Message Light and Keypad
D-1800
Inn-Phone Desk Phone with Bright Message Light and Keypad D-1800
Desk Phone with Super Bright Message Light and Bright Keypad. Inn Desk Phone Features: - Super bright message light - Rotary handset volume control plus additional "volume boost" button on base - Extra bright easy to read keypad (numbers never rub off) - Data port jack - Outstanding audio amplification quality - Dual tone IC ringer with 3 levels of control - Heavy metal base plate - Standard clear plastic face plate with changeable graphic sheet - Color: Cream

Desk Phone with Super Bright Message Light and Bright Keypad.
Inn Desk Phone Features:
- Super bright message light
- Rotary handset volume control plus additional "volume boost" button on base
- Extra bright easy to read keypad (numbers never rub off)
- Data port jack
- Outstanding audio amplification quality
- Dual tone IC ringer with 3 levels of control
- Heavy metal base plate
- Standard clear plastic face plate with changeable graphic sheet
- Color: Cream

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Keypads
Product Number D-1800
Product Name Inn-Phone Desk Phone with Bright Message Light and Keypad
Unlock Full Specs
to access all available technical data

Similar Products

12 and 16 Key Illuminated Membrane Keypads - FM-Series - NKK Switches
Specs
Standard Keypad Size 3x4; 4x4 (optional feature)
Mounting Front Panel
Keypad Style Full Travel Keypad Buttons
View Details
Numeric Keypads - 206042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Style Other
Thickness 5.28 inch (134 mm)
View Details
Water-Proof Proximity Card Reader / Keypad - PRX-320 - EMX Industries, Inc.
Specs
Standard Keypad Size 3x4
Mounting Rear Panel
Keypad Style Full Travel Keypad Buttons
View Details
LectroCount™ Electronic Register Lap Pad -  - Liquid Controls Group; a Unit of IDEX Corporation
Liquid Controls Group; a Unit of IDEX Corporation
Specs
Standard Keypad Size Other Size
Other Keypad Size 6x4
Mounting Front Panel
View Details