TelephoneStuff.com Uniden 5.8GHz Corded/Cordless Telephone System CXAI5198

Description
The 5.8GHz Corded/Cordless System has a digital answering machine and gives you the ability to make and receive calls even during a power outage given its corded base. Features: - 5.8GHz extended range - Speakerphone - at base - 50 Number caller ID memory - stores 50 names and numbers in Caller ID memory for easy access - 10 Memory Dial Locations - Digital answering system - the product utilizes microchip technology (no more tapes or moving parts) ensuring clearer recordings and longer life - Base keypad with Caller ID display - Extra Caller ID handset and charger included - Make/receive calls during power failure with corded handset - New message indicator - a blinking number indicates when new messages are received - Retrieve messages using cordless handset - Call screen/call record options - Conference calling - you can connect lines 1 and 2 for a 3-way conference call - Intercom/call transfer - English/French/Spani sh language support - Voice prompt guidance for answering machine setup - Access messages from remote location - Find handset locator key - Do not disturb/ringer off setting - Ringer/earpiece volume controls - Last number redial - instantly dial the last number called at the touch of a button - Desk or wall mountable - saves space and charges in two positions - horizontally on a desk or in the hanging position - Headset compatible - allows for an optional headset to be connected for convenient hands-free operation - Hearing aid compatible - meets all of the requirements for compatibility of inductively coupled hearing aids
Description
The 5.8GHz Corded/Cordless System has a digital answering machine and gives you the ability to make and receive calls even during a power outage given its corded base. Features: - 5.8GHz extended range - Speakerphone - at base - 50 Number caller ID memory - stores 50 names and numbers in Caller ID memory for easy access - 10 Memory Dial Locations - Digital answering system - the product utilizes microchip technology (no more tapes or moving parts) ensuring clearer recordings and longer life - Base keypad with Caller ID display - Extra Caller ID handset and charger included - Make/receive calls during power failure with corded handset - New message indicator - a blinking number indicates when new messages are received - Retrieve messages using cordless handset - Call screen/call record options - Conference calling - you can connect lines 1 and 2 for a 3-way conference call - Intercom/call transfer - English/French/Spani sh language support - Voice prompt guidance for answering machine setup - Access messages from remote location - Find handset locator key - Do not disturb/ringer off setting - Ringer/earpiece volume controls - Last number redial - instantly dial the last number called at the touch of a button - Desk or wall mountable - saves space and charges in two positions - horizontally on a desk or in the hanging position - Headset compatible - allows for an optional headset to be connected for convenient hands-free operation - Hearing aid compatible - meets all of the requirements for compatibility of inductively coupled hearing aids

Suppliers

Company
Product
Description
Supplier Links
Uniden 5.8GHz  Corded/Cordless Telephone System - CXAI5198 - TelephoneStuff.com
Huntington Beach, CA, USA
Uniden 5.8GHz Corded/Cordless Telephone System
CXAI5198
Uniden 5.8GHz Corded/Cordless Telephone System CXAI5198
The 5.8GHz Corded/Cordless System has a digital answering machine and gives you the ability to make and receive calls even during a power outage given its corded base. Features: - 5.8GHz extended range - Speakerphone - at base - 50 Number caller ID memory - stores 50 names and numbers in Caller ID memory for easy access - 10 Memory Dial Locations - Digital answering system - the product utilizes microchip technology (no more tapes or moving parts) ensuring clearer recordings and longer life - Base keypad with Caller ID display - Extra Caller ID handset and charger included - Make/receive calls during power failure with corded handset - New message indicator - a blinking number indicates when new messages are received - Retrieve messages using cordless handset - Call screen/call record options - Conference calling - you can connect lines 1 and 2 for a 3-way conference call - Intercom/call transfer - English/French/Spani sh language support - Voice prompt guidance for answering machine setup - Access messages from remote location - Find handset locator key - Do not disturb/ringer off setting - Ringer/earpiece volume controls - Last number redial - instantly dial the last number called at the touch of a button - Desk or wall mountable - saves space and charges in two positions - horizontally on a desk or in the hanging position - Headset compatible - allows for an optional headset to be connected for convenient hands-free operation - Hearing aid compatible - meets all of the requirements for compatibility of inductively coupled hearing aids

The 5.8GHz Corded/Cordless System has a digital answering machine and gives you the ability to make and receive calls even during a power outage given its corded base.
Features:
- 5.8GHz extended range
- Speakerphone - at base
- 50 Number caller ID memory - stores 50 names and numbers in Caller ID memory for easy access
- 10 Memory Dial Locations
- Digital answering system - the product utilizes microchip technology (no more tapes or moving parts) ensuring clearer recordings and longer life
- Base keypad with Caller ID display
- Extra Caller ID handset and charger included
- Make/receive calls during power failure with corded handset
- New message indicator - a blinking number indicates when new messages are received
- Retrieve messages using cordless handset
- Call screen/call record options
- Conference calling - you can connect lines 1 and 2 for a 3-way conference call
- Intercom/call transfer
- English/French/Spanish language support
- Voice prompt guidance for answering machine setup
- Access messages from remote location
- Find handset locator key
- Do not disturb/ringer off setting
- Ringer/earpiece volume controls
- Last number redial - instantly dial the last number called at the touch of a button
- Desk or wall mountable - saves space and charges in two positions - horizontally on a desk or in the hanging position
- Headset compatible - allows for an optional headset to be connected for convenient hands-free operation
- Hearing aid compatible - meets all of the requirements for compatibility of inductively coupled hearing aids

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number CXAI5198
Product Name Uniden 5.8GHz Corded/Cordless Telephone System
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

BARTEC SP9 EX1 Smartphone - bartec-sp9ex1-smartphone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
Model FT400A-V Industrial VoIP IECEx - Zone 1 Hazardous Telephones - FT400A-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
CAT® Thermal Imaging Smartphone -  - IRISS, Inc.
Specs
Phone Type Cellular / Mobile Phone
View Details