TelephoneStuff.com Plantronics CT12 2.4GHz Cordless Headset Telephone CT12

Description
Plantronics CT12 2.4 GHz DSS Cordless Headset Telephone is an ultra-compact analog single-line telephone, offering hands-free convenience and comfort. Features: - Pocket Size: Ultra-compact remote unit fits in the palm of your hand and features a convenient belt/clothing clip that remains attached even while charging - 2.4GHz Digital Technology: For increased calling range and digital security - Lightweight, noise-canceling headset with Firefly in-use indicator light - 2-in-1 convertible headset - Backlit LCD caller ID display with call waiting functions available - 5.5 hours of continuous talk time - 10 days standby time - 10-number speed dial, redial, and volume control/mute - 100 caller ID/memory locations - Plugs into a standard telephone jack Package Content: - (1) Telephone base with charger - (1) Remote dial pad with rechargeable battery pack and belt clip - (1) Convertible lightweight headset with Firefly in-use indicator light - (1) AC Adapter - (1) User Guide
Description
Plantronics CT12 2.4 GHz DSS Cordless Headset Telephone is an ultra-compact analog single-line telephone, offering hands-free convenience and comfort. Features: - Pocket Size: Ultra-compact remote unit fits in the palm of your hand and features a convenient belt/clothing clip that remains attached even while charging - 2.4GHz Digital Technology: For increased calling range and digital security - Lightweight, noise-canceling headset with Firefly in-use indicator light - 2-in-1 convertible headset - Backlit LCD caller ID display with call waiting functions available - 5.5 hours of continuous talk time - 10 days standby time - 10-number speed dial, redial, and volume control/mute - 100 caller ID/memory locations - Plugs into a standard telephone jack Package Content: - (1) Telephone base with charger - (1) Remote dial pad with rechargeable battery pack and belt clip - (1) Convertible lightweight headset with Firefly in-use indicator light - (1) AC Adapter - (1) User Guide

Suppliers

Company
Product
Description
Supplier Links
Plantronics CT12 2.4GHz Cordless Headset Telephone - CT12 - TelephoneStuff.com
Huntington Beach, CA, USA
Plantronics CT12 2.4GHz Cordless Headset Telephone
CT12
Plantronics CT12 2.4GHz Cordless Headset Telephone CT12
Plantronics CT12 2.4 GHz DSS Cordless Headset Telephone is an ultra-compact analog single-line telephone, offering hands-free convenience and comfort. Features: - Pocket Size: Ultra-compact remote unit fits in the palm of your hand and features a convenient belt/clothing clip that remains attached even while charging - 2.4GHz Digital Technology: For increased calling range and digital security - Lightweight, noise-canceling headset with Firefly in-use indicator light - 2-in-1 convertible headset - Backlit LCD caller ID display with call waiting functions available - 5.5 hours of continuous talk time - 10 days standby time - 10-number speed dial, redial, and volume control/mute - 100 caller ID/memory locations - Plugs into a standard telephone jack Package Content: - (1) Telephone base with charger - (1) Remote dial pad with rechargeable battery pack and belt clip - (1) Convertible lightweight headset with Firefly in-use indicator light - (1) AC Adapter - (1) User Guide

Plantronics CT12 2.4 GHz DSS Cordless Headset Telephone is an ultra-compact analog single-line telephone, offering hands-free convenience and comfort.
Features:
- Pocket Size: Ultra-compact remote unit fits in the palm of your hand and features a convenient belt/clothing clip that remains attached even while charging
- 2.4GHz Digital Technology: For increased calling range and digital security
- Lightweight, noise-canceling headset with Firefly in-use indicator light
- 2-in-1 convertible headset
- Backlit LCD caller ID display with call waiting functions available
- 5.5 hours of continuous talk time
- 10 days standby time
- 10-number speed dial, redial, and volume control/mute
- 100 caller ID/memory locations
- Plugs into a standard telephone jack
Package Content:
- (1) Telephone base with charger
- (1) Remote dial pad with rechargeable battery pack and belt clip
- (1) Convertible lightweight headset with Firefly in-use indicator light
- (1) AC Adapter
- (1) User Guide

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number CT12
Product Name Plantronics CT12 2.4GHz Cordless Headset Telephone
Type Wireless
Unlock Full Specs
to access all available technical data

Similar Products

 - CS95 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details