Portable "hands-free" speakerphone system.
Features:
- High performance 50mm speaker unit for best sound quality
- Highly sensitive omni-directional condenser microphone for best reception
- Adjustable volume/microphone control
- 2.5mm headset plug fits most cellular phones and cordless phones
- Includes adapter for Nokia 5100/6100 series
- Nokia 3390/8890/8860/8290/
- Ericsson 500/600/700 series
- Also includes DC 12V car converter and magnetic phone holder
| TelephoneStuff.com | |
|---|---|
| Product Category | Headsets |
| Product Number | CT-CA-M500 |
| Product Name | Coby Hands-Free Cellular Speaker System |
| Application | Voice |