TelephoneStuff.com Plantronics Cordless Phone Headset Amplifier CS10

Description
Cordless Phone Headset Amplifier is ideal for hands-free mobile conversations. Add a HL10 to automatically lift the handset on the desk phone. Headset Amplifier Features: - 900 MHz hands-free mobile design with range of up to 150 feet - Adjustable volume, channel change and mute feature - Comes standard with DuoSet convertible headset (similar to model M170) - Connects to single or multi-line corded telephone for easy installation - Remote call answering with optional Plantronics Handset Lifter - Up to 20 units per location (maintain at least 6 - 10 feet between bases) Package includes: - 1 Remote unit - 1 Remote battery pack - 1 Base transmitter unit - 1 AC Adapter - 1 Consol interface cable - 1 Headset quick disconnect cable
Description
Cordless Phone Headset Amplifier is ideal for hands-free mobile conversations. Add a HL10 to automatically lift the handset on the desk phone. Headset Amplifier Features: - 900 MHz hands-free mobile design with range of up to 150 feet - Adjustable volume, channel change and mute feature - Comes standard with DuoSet convertible headset (similar to model M170) - Connects to single or multi-line corded telephone for easy installation - Remote call answering with optional Plantronics Handset Lifter - Up to 20 units per location (maintain at least 6 - 10 feet between bases) Package includes: - 1 Remote unit - 1 Remote battery pack - 1 Base transmitter unit - 1 AC Adapter - 1 Consol interface cable - 1 Headset quick disconnect cable

Suppliers

Company
Product
Description
Supplier Links
Plantronics Cordless Phone Headset Amplifier - CS10 - TelephoneStuff.com
Huntington Beach, CA, USA
Plantronics Cordless Phone Headset Amplifier
CS10
Plantronics Cordless Phone Headset Amplifier CS10
Cordless Phone Headset Amplifier is ideal for hands-free mobile conversations. Add a HL10 to automatically lift the handset on the desk phone. Headset Amplifier Features: - 900 MHz hands-free mobile design with range of up to 150 feet - Adjustable volume, channel change and mute feature - Comes standard with DuoSet convertible headset (similar to model M170) - Connects to single or multi-line corded telephone for easy installation - Remote call answering with optional Plantronics Handset Lifter - Up to 20 units per location (maintain at least 6 - 10 feet between bases) Package includes: - 1 Remote unit - 1 Remote battery pack - 1 Base transmitter unit - 1 AC Adapter - 1 Consol interface cable - 1 Headset quick disconnect cable

Cordless Phone Headset Amplifier is ideal for hands-free mobile conversations. Add a HL10 to automatically lift the handset on the desk phone.
Headset Amplifier Features:
- 900 MHz hands-free mobile design with range of up to 150 feet
- Adjustable volume, channel change and mute feature
- Comes standard with DuoSet convertible headset (similar to model M170)
- Connects to single or multi-line corded telephone for easy installation
- Remote call answering with optional Plantronics Handset Lifter
- Up to 20 units per location (maintain at least 6 - 10 feet between bases)
Package includes:
- 1 Remote unit
- 1 Remote battery pack
- 1 Base transmitter unit
- 1 AC Adapter
- 1 Consol interface cable
- 1 Headset quick disconnect cable

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Amplifiers and Preamplifiers
Product Number CS10
Product Name Plantronics Cordless Phone Headset Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Car Audio, Amplifier - GTA-802 - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class AB
Frequency Response 1.00E-5 to 0.0500 MHz
View Details
Fully balanced Transformer coupled headphone amp - WA22 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.0500 MHz
Nominal Impedance 100000 ohms
View Details