TelephoneStuff.com Vidicode Desktop Microphone 3,5mm Connector (For All.. CR-1198

Description
Desktop Microphone 3,5mm Connector (For all recent models). This conference microphone is a omnidirectional and capable of recording an entire conference room of people speaking. It also has a flat bottom for laying discreetly on any surface. Features: - 600 ohms - Long cable which plugs into Mic port on the back of any of the IP units - Dimensions: 4” x 2” - Black Returns: - Due to the specialized nature of this product and manufacturer requirements, this product is not returnable.
Description
Desktop Microphone 3,5mm Connector (For all recent models). This conference microphone is a omnidirectional and capable of recording an entire conference room of people speaking. It also has a flat bottom for laying discreetly on any surface. Features: - 600 ohms - Long cable which plugs into Mic port on the back of any of the IP units - Dimensions: 4” x 2” - Black Returns: - Due to the specialized nature of this product and manufacturer requirements, this product is not returnable.

Suppliers

Company
Product
Description
Supplier Links
Vidicode Desktop Microphone 3,5mm Connector (For All.. - CR-1198 - TelephoneStuff.com
Huntington Beach, CA, USA
Vidicode Desktop Microphone 3,5mm Connector (For All..
CR-1198
Vidicode Desktop Microphone 3,5mm Connector (For All.. CR-1198
Desktop Microphone 3,5mm Connector (For all recent models). This conference microphone is a omnidirectional and capable of recording an entire conference room of people speaking. It also has a flat bottom for laying discreetly on any surface. Features: - 600 ohms - Long cable which plugs into Mic port on the back of any of the IP units - Dimensions: 4” x 2” - Black Returns: - Due to the specialized nature of this product and manufacturer requirements, this product is not returnable.

Desktop Microphone 3,5mm Connector (For all recent models). This conference microphone is a omnidirectional and capable of recording an entire conference room of people speaking. It also has a flat bottom for laying discreetly on any surface.
Features:
- 600 ohms
- Long cable which plugs into Mic port on the back of any of the IP units
- Dimensions: 4” x 2”
- Black
Returns:
- Due to the specialized nature of this product and manufacturer requirements, this product is not returnable.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number CR-1198
Product Name Vidicode Desktop Microphone 3,5mm Connector (For All..
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM73D122 - IM73D122 - Infineon Technologies AG
Specs
SN Ratio 73 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details